- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Range | Series | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Control Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | 5.5 kW | - | Reversing | 3 | 20 A | - | 240 V | - | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | 5.5 kW | - | Reversing | 3 | 20 A | - | 125 V | - | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | 5.5 kW | - | Control Unit | 4 | 20 A | - | 415 V | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | B6-22-00 | B | 4 kW | - | Control Unit | 4 | 20 A | - | 415 V | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | BC6-30-10 | B | 4 kW | - | Control Unit | 3 | 20 A | - | 48 V | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | VB6A-30-01 | VB | 4 kW | - | Reversing | 3 | 20 A | - | 127 V | - | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | 4 kW | - | Reversing | 3 | 20 A | - | 48 V | - | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | B7-30-10 | B | 5.5 kW | - | Control Unit | 3 | 20 A | - | 127 V | - | - | - | ||
Tiny WHSL | 25 |
| - | - | - | - | VBC6-30-10 | VB | 4 kW | - | Reversing | 3 | 20 A | - | 24 V | - | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | 4 A | - | - | 48 V dc | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | - | - | - | - | 4 A | - | - | 127 V dc | - | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | - | - | - | - | 4 A | - | - | 32 V dc | - | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | - | - | - | - | 4 A | - | - | 415 V dc | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 4 kW | - | Control Unit | 3 | 20 A | - | 12 V ac | - | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | 4 kW | - | Control Unit | 3 | 20 A | - | 127 V | - | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | B6-30-01-P | B | 4 kW | - | Control Unit | 3 | 20 A | - | 240 V | - | - | - | ||
![]() 4-1618415-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20462446 |
| - | - | - | - | DILM | Eaton Moeller | 11 kW | - | Reversing | 3 | 170 A | - | 400 V | - | - | - | ||
Tiny WHSL | 17 |
| - | +60°C | -25°C | DIN Rail Mount | Contactors | Eaton Moeller | 7.5 kW | 117mm | - | 3 | 15 A | Screw | 24 V dc | - | 68mm | 45mm | ||
![]() LC1D12C7 Schneider | 9 |
| - | - | - | - | TeSys D | LC1D | - | 86mm | - | 3 | 12 A | Screw | 36 V ac | - | 77mm | 45mm |