- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Shape | Adjustment range undelayed short-circuit release | Connections | Content | Degree of protection (IP) | Device construction | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | RoHS-compliant | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Depth | Number of Contacts | Contact Style | Durability | Evaluation Kit | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1034-1AC20-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1122-1BB40-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Contains Lead | ||
![]() 3RH1131-2AF00-ZW95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1325-1AB00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1035-1AV04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1026-1AC20-ZX95 Siemens | In Stock | - | - | PCB | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | 1.778 mm | 16.9164 mm | 7.1374 mm | - | - | ||
![]() 3RT1026-1BW40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2016-2AK61-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | - | - | 110 - 110 | 120 - 120 | - | - | 22 | 9 | 8.5 | - | 4 | - | 3.677 | - | - | - | - | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1046-3BD40 Siemens | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | 4 | - | - | 2 mm | - | 192 | - | - | - | - | - | - | No | Contains Lead | ||
![]() 3RT1075-2AV36 Siemens | In Stock | - | - | - | - | - | Terminal strip | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | - | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | - | 380 - 420 | 380 - 420 | 380 - 420 | - | 430A | 400A | 350A | - | 200kW | 200kW | 220.65 | - | - | - | Yes | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | - | S12 | - | - | - | - | - | - | - | - | - | 225mm | - | - | 1000 0000 | - | 214mm | - | 160mm | - | - | ||
![]() 3RH1122-2BM40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1025-1BA40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-1BB40-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-2AP00-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH1131-2AV00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT2015-2BB42-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | - | - | 3 | - | - | - | - | - | - | - | - | 18 | 7 | 6.5 | - | 3 | - | 2.206 | - | - | - | - | - | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C504480A Siemens | 916 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | Pin | - | - | - | - | - | - | - | ||
![]() 3RT1015-2AP62 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RV2011-1KA20-ZW96 Siemens | In Stock | - | - | - | - | 163 - 163 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 9 - 12.5 | - | Yes | - | - | - | - | 690 - 690 | - | - | - | 3 | 5.5 | - | - | 12.5 | 100 | - | - | Magnetic | Turn button | Spring clamp connection | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | 106 | - | 45 | - | - | ||
![]() 3RT2036-3AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | - | - | - | - | - | 70 | 51 | 41 | - | 22 | - | 29.42 | - | - | - | - | - | - | Screw connection | AC | 100 V | - | - | - | - | 0.1 % | - | 25 ppm/°C | - | 110 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | 650 µm | - | - | - | - |