- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Termination Style | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Product Category | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43CP32WH Siemens | 937 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 18 A | 218VA | - | - | Auxiliary Contacts | - | - | ||
![]() 40HP820H Siemens | 687 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 41 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 19 ms | - | 90 A | 310VA | - | - | Auxiliary Contacts | - | - | ||
![]() GX54FDB Sensata Technologies | 2936 |
| - | Chassis Mount | - | 1.14kOhms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | 150 V | -55°C ~ 85°C | GX54 | 0.5 % | 50 ppm/°C | 1.05 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | Stud | 350 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 48VDC | DC Type | 800VDC - Max | 42 mA | 12 ms | 40 VDC | 350 A | 2W | 4 VDC | - | Auxiliary Contacts, Sealed - Hermetically | - | 650 µm | ||
![]() CGMU-6D-24-20 Carlo Gavazzi | In Stock | - | - | - | Carlo Gavazzi | - | - | 40 | Carlo Gavazzi | - | - | - | Non-Compliant | - | - | CGMU | - | - | - | - | - | - | Contactors | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | Contactors | - | Contactors - Electromechanical | - | ||
![]() US2:40IP32WG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 41 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 19 ms | - | 115 A | 310VA | - | - | Auxiliary Contacts | - | - | ||
![]() GV222CAC Sensata Technologies | In Stock | - | - | Chassis Mount | - | 85.71Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 85°C | GV22 | - | - | - | - | - | - | - | - | Stud, Wire Leads | 200 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | DC Type | 800VDC - Nom | 280 mA | 12 ms | 16 VDC | 200 A | 6.8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() LCE04C603240A Siemens | 905 |
| - | - | - | - | - | - | - | Siemens | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GV200BB-1 Sensata Technologies | 2572 |
| - | Chassis Mount | - | 52.17Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 85°C | GV200 | - | - | - | - | - | - | - | - | Stud, Wire Leads | 500 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | Dual DC | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 500 A | 2.8W | 0.5 VDC | - | Sealed - Hermetically | - | - | ||
![]() LCE02C006480A Siemens | 573 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | Screw Terminal | - | 6PST-NO (6 Form A) | - | - | 460 ~ 480VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE04C012277A Siemens | 641 |
| - | Chassis Mount | - | - | Silver Alloy | - | - | Siemens | Bulk | Active | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | Screw Terminal | - | 12PST-NO (12 Form A) | - | - | 277VAC | - | 600VAC - Max | - | - | 235.45 VAC | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() GV244CAX Sensata Technologies | 2580 |
| - | Chassis Mount | - | 247.42Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 85°C | GV24 | - | - | - | - | - | - | - | - | Stud, Wire Leads | 400 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | Dual DC | 800VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | - | Sealed - Hermetically | - | - | ||
![]() US2:40FP32WH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 45 A | 218VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE04C201240A Siemens | 582 |
| - | Chassis Mount | - | - | Silver Alloy | - | - | Siemens | Bulk | Active | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | Screw Terminal | - | 3PST-1NO/2NC (1 Form A, 2 Form B) | - | - | 230 ~ 240VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() MX56CDB Sensata Technologies | 2044 |
| - | Chassis Mount | - | 75Ohms | Silver (Ag) | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 90°C | MX56 | - | - | - | - | - | - | - | - | Screw Terminal | 600 A | SPST-NO (1 Form A) | - | 20 ms | 24VDC | DC Type | - | 320 mA | 12 ms | 16 VDC | 600 A | 7.8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() XMC0-254.ID ZETTLER | 42 |
| - | - | - | - | - | - | - | American Zettler | Box | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40GP120C Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | DPST-NO (2 Form A) | - | 29 ms | 220 ~ 480VAC | - | 240VAC - Max | - | 24 ms | - | 60 A | 218VA | - | - | Auxiliary Contacts | - | - | ||
![]() US2:43HP32WL Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 41 ms | 277VAC | - | 600VAC - Max | - | 19 ms | 235.5 VAC | 90 A | 310VA | - | - | Auxiliary Contacts | - | - | ||
![]() LCE04C406208A Siemens | 925 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -25°C ~ 40°C | Class LC | - | - | - | - | - | - | - | - | Screw Terminal | - | 10PST-6NO/4NC (6 Form A, 4 Form B) | - | - | 200 ~ 208VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | ||
![]() MX32FD Sensata Technologies | 2972 |
| - | Chassis Mount | - | 300Ohms | Silver (Ag) | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 100°C | MX32 | - | - | - | - | - | - | - | - | Stud | - | SPST-NO (1 Form A) | - | 30 ms | 48VDC | - | - | 160 mA | 12 ms | 28 VDC | 200 A | 7.6W | 1.8 VDC | - | Sealed - Hermetically | - | - | ||
![]() GX21KC Sensata Technologies | 2362 |
| - | Chassis Mount | - | 2kOhms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 85°C | GX21 | - | - | - | - | - | - | - | - | Stud, Wire Leads | 150 A | SPST-NO (DM) (1 Form X) | - | 30 ms | 120VAC | AC Type | 800VDC - Max | 60 mA | 50 ms | 80 VAC | 150 A | 7.2W | 4.5 VAC | - | Sealed - Hermetically | - | - |