- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Operating Temperature | Series | Subcategory | Termination Style | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Product | Features | Input Voltage | Product Category | Auxiliary Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX14CB Sensata Technologies | 2343 |
| - | Chassis Mount | - | - | 247.42Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | -55°C ~ 85°C | GX14 | - | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | DC Type | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 350 A | 2.3W | 2 VDC | - | Sealed - Hermetically | - | - | - | ||
![]() US2:43FP32WH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | -20°C ~ 40°C | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 45 A | 218VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() US2:40CP22WG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | -20°C ~ 40°C | - | - | Screw Terminal | - | 4PST-NO (4 Form A) | - | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | 18 A | 218VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() CLM2C02480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | Class CLM | - | Screw Terminal | - | DPST-NO (2 Form A) | - | - | 480VAC | - | 600VAC - Max | - | - | 408 VAC | 30 A | 410VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE02C503208A Siemens | 740 |
| - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:43JG32BJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | -20°C ~ 40°C | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 34 ms | 24VAC | - | 600VAC - Max | - | 12 ms | 20.4 VAC | 135 A | 510VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() GV121BAB Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | 17.65Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | -55°C ~ 85°C | GV12 | - | Stud, Wire Leads | 200 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | DC Type | 100VDC - Nom | 680 mA | 12 ms | 8 VDC | 200 A | 8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - | ||
![]() HX21FA Sensata Technologies | 2944 |
| - | Chassis Mount | - | - | 1.09kOhms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | -55°C ~ 85°C | HX21 | - | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | - | 20 ms | 48VDC | - | 1500VDC - Nom | 44 mA | 12 ms | 40 VDC | 350 A | 2.1W | 4 VDC | - | Sealed - Hermetically | - | - | - | ||
![]() LCE02C011024A Siemens | 652 |
| - | Chassis Mount | - | - | - | Silver Alloy | - | - | Siemens | Bulk | - | Active | - | -25°C ~ 40°C | - | - | Screw Terminal | - | 11PST-NO (11 Form A) | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() LCE04C404024A Siemens | 906 |
| - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C109600A Siemens | 801 |
| - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C505480A Siemens | 521 |
| - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RE41615BA300YG1 Siemens | 774 |
| - | - | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX14BB Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | 52.17Ohms | Silver (Ag) | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | -55°C ~ 100°C | MX14 | - | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | - | 20 ms | 12VDC | DC Type | - | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | - | Sealed - Hermetically | - | - | - | ||
![]() LCE04C404600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Silver Alloy | - | - | Siemens | Bulk | - | Active | - | -25°C ~ 40°C | Class LC | - | Screw Terminal | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | - | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() J7KN-90 110 Omron | 2567 |
| - | - | J7KN-90 | Omron Automation and Safety | - | - | 1 | Omron | Omron Automation and Safety | Bulk | J7KN90110 | Active | - | - | * | Contactors | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | ||
![]() LCE04C407120A Siemens | 919 |
| - | Chassis Mount | - | - | - | - | - | - | Siemens | Bulk | - | Active | - | -25°C ~ 40°C | - | - | Screw Terminal | - | 11PST-7NO/4NC (7 Form A, 4 Form B) | - | - | 115 ~ 120VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | - | Auxiliary Contacts | - | - | - | ||
![]() YC1N-100A208 IDEC | 2641 |
| - | - | - | IDEC | - | - | 1 | IDEC | - | - | - | - | Non-Compliant | - | YC1N | Contactors | - | - | - | Contactor | - | - | - | - | - | - | - | - | - | - | Contactors | - | 208VAC | Contactors - Electromechanical | 2NO-2NC | ||
![]() GX14BBC Sensata Technologies | In Stock | - | - | Chassis Mount | - | - | 52.17Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | -55°C ~ 85°C | GX14 | - | Stud, Wire Leads | - | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | - | 800VDC - Max | 230 mA | 12 ms | 8 VDC | 350 A | 2.8W | 0.5 VDC | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - | ||
![]() GV351RPBV Sensata Technologies | 2663 |
| - | Chassis Mount | - | - | 5Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | - | Active | - | -55°C ~ 85°C | GV35 | - | PC Pins | 500 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12 ~ 24VDC | External PWM | 1000VDC - Nom | - | 12 ms | - | 500 A | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - |