- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT1076-6AU36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 240 - 277 | 240 - 277 | 240 - 277 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 240 ~ 277VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | - | 160mm | ||
![]() 3RT14562AR380PB0 Siemens | 759 |
| - | - | - | 3RT1456 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT1276-6AT36 Siemens | 792 |
| - | Chassis Mount, DIN Rail | - | 3RT1276 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 100 ms | 575 ~ 600VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH23441BG40 Siemens | 2835 |
| - | Chassis Mount, DIN Rail | - | 3RH23441 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 4 | 4 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | No | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | - | 100 ms | 125VDC | 690VAC - Max | - | 13 ms | 100 VDC | 10 A | 4W | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH21401AT60 Siemens | 2302 |
| - | Chassis Mount, DIN Rail | - | 3RH21401 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 4 | - | - | - | Active | - | - | 600 - 600 | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-NO (4 Form A) | - | 33 ms | 600VAC | 690VAC - Max | - | 15 ms | 510 VAC | 10 A | 37VA | - | Auxiliary Contacts | - | - | - | ||
![]() LCE00C012120A Siemens | 932 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 12PST-NO (12 Form A) | - | - | 115 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | - | ||
![]() 3RH24221LB400LA0 Siemens | 2165 |
| - | Chassis Mount, DIN Rail | - | 3RH24221 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 1 | 2 | - | - | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | - | - | - | - | Screw Terminal | - | No | - | - | - | DPST-NO (2 Form A) | - | 130 ms | 24VDC | 690VAC - Max | - | 20 ms | 16.8 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | - | ||
![]() 22.34.0.230.1320 Finder Relays, Inc. | 39 |
| - | DIN Rail | - | - | 26.44kOhms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | Yes | - | - | 0 | 0 | 0 | 4 | Box | Active | - | 230 - 230 | 230 - 230 | 230 - 230 | 25 | 10 | - | 4 | - | - | - | Screw connection | AC/DC | -20°C ~ 50°C | 22 | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-NO (4 Form A) | - | 18 ms | 230VAC/DC | 250VAC - Nom | 8.7 mA | 40 ms | 184 VAC/DC | 25 A | 2.2W | 23 VAC/DC | Lighted Indicator, Mechanical Indicator | - | - | - | ||
![]() 3RT20172AF01 Siemens | 50 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 5.5 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 110VAC | 690VAC - Max | - | 13 ms | 93.5 VAC | 12 A | 33VA | - | Auxiliary Contacts | 70mm | 70mm | 45mm | ||
![]() 3RT10662AB36 Siemens | 601 |
| - | Chassis Mount, DIN Rail | - | 3RT1066 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 330A | 300A | 280A | 160kW | 160kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 160 kW | 202mm | Screw Terminal | - | - | 1000 0000 | 3 | 300 A | 3PST-NO (3 Form A) | - | 95 ms | 23 ~ 26VAC/DC | 1000VAC - Max | - | 80 ms | - | 300 A | 650W | - | Auxiliary Contacts | 210mm | - | 145mm | ||
![]() 3RT25172BB40 Siemens | 2233 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | - | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | SIRIUS | - | - | - | 22A | 12A | - | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 4 | 12 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 24VDC | 690VAC - Max | - | 13 ms | 19.2 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | - | 45mm | ||
![]() 3RA23368XB301AL2 Siemens | 623 |
| - | Chassis Mount, DIN Rail | - | 3RA23368XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 50A | - | 22kW | - | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 22 kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | - | - | 230VAC | 690VAC - Max | - | - | 195.5 VAC | 50 A | 188VA | - | Auxiliary Contacts | 141mm | - | 120mm | ||
![]() 3RT20231BW40 Siemens | 2832 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 4 kW | 107mm | Screw Terminal | - | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 170 ms | 48VDC | 690VAC - Max | - | 17.5 ms | 38.4 VDC | 9 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20241AD00 Siemens | 2972 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 42 - 42 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 42VAC | 690VAC - Max | - | 16 ms | 33.6 VAC | 12 A | 65VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20241AD04 Siemens | 2361 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 42 - 42 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 141mm | Screw Terminal | - | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 40 ms | 42VAC | 690VAC - Max | - | 16 ms | 33.6 VAC | 12 A | 65VA | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20161CP043MA0 Siemens | 2426 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 117 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 117mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 35 ms | 230VAC | 690VAC - Max | - | 13 ms | 195.5 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20161BW42 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 100 ms | 48VDC | 690VAC - Max | - | 13 ms | 38.4 VDC | 9 A | 4W | - | Auxiliary Contacts | 58mm | - | 45mm | ||
![]() 3RT20241BM44 Siemens | 2991 |
| - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 151 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 12A | 12.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 151mm | Screw Terminal | - | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 170 ms | 220VDC | 690VAC - Max | - | 17.5 ms | 176 VDC | 12 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm | ||
![]() 3RT20232FB443MA0 Siemens | 2913 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 154 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 40 kW | 154mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | - | 17.5 ms | 19.2 VDC | 9 A | 5.9W | - | Auxiliary Contacts | 102mm | - | 45mm | ||
![]() 3RT20272XF400LA2 Siemens | 2835 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H) 45 mm x 102 mm | - | - | Siemens | - | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | 50A | 32A | 22A | 15kW | 11kW | 14.71 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S0 | 15 kW | - | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 75 ms | 110VDC | 690VAC - Max | - | 50 ms | 77 VDC | 32 A | 13.2W | - | Auxiliary Contacts | 102mm | - | 45mm |