- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Range | Operating Temperature | Series | Power Rating | Depth | Termination Style | Function | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE02C210480A Siemens | 658 |
| - | - | - | - | Vishay Dale | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX16BEC Sensata Technologies | 2791 |
| - | Chassis Mount | 18.75Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | - | -55°C ~ 90°C | MX16 | - | - | Connector, Stud | - | - | - | SPST-NO (1 Form A) | - | 20 ms | 12VDC | - | - | 640 mA | 12 ms | 8 VDC | 600 A | 7.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() US2:43DP120J Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | 29 ms | 24VAC | - | 240VAC - Max | - | 24 ms | 20.4 VAC | 27 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:CLMSD05024 Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | - | - | - | - | - | Screw Terminal | - | - | - | 5PST-NO (5 Form A) | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 60 A | 600VA | - | Auxiliary Contacts | - | - | ||
![]() LCE04C102277A Siemens | 893 |
| - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | - | -25°C ~ 40°C | Class LC | - | - | Screw Terminal | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | - | 277VAC | - | 600VAC - Max | - | - | 235.45 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() CLM2F03480 Siemens | 914 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | - | - | Class CLM | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 480VAC | - | 600VAC - Max | - | - | 408 VAC | 200 A | 900VA | - | Auxiliary Contacts | - | - | ||
![]() LCE04C501208A Siemens | 947 |
| - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | - | -25°C ~ 40°C | Class LC | - | - | Screw Terminal | - | - | - | 6PST-1NO/5NC (1 Form A, 5 Form B) | - | - | 200 ~ 208VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LEFB1B003120B Siemens | 823 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 120VAC | - | 600VAC - Max | - | - | 102 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | - | - | ||
![]() 40IP82BA Siemens | 994 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 41 ms | 110 ~ 240VAC | - | 600VAC - Max | - | 19 ms | - | 115 A | 310VA | - | Auxiliary Contacts | - | - | ||
![]() XMC0-327.PBBD ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX21LBB Sensata Technologies | In Stock | - | - | Chassis Mount | 6kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | -55°C ~ 85°C | GX21 | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 30 ms | 240VAC | - | 800VDC - Max | 40 mA | 55 ms | 160 VAC | 150 A | 9.6W | 9 VAC | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() LC1D12C7 Schneider | 9 |
| - | - | - | - | - | - | - | TeSys D | - | LC1D | - | 86mm | - | - | 3 | 12 A | - | Screw | - | 36 V ac | - | - | - | - | - | - | - | - | - | 77mm | 45mm | ||
Tiny WHSL | 20462446 |
| - | - | - | - | - | - | - | DILM | - | Eaton Moeller | 11 kW | - | - | Reversing | 3 | 170 A | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMCO-323FBBD ZETTLER | In Stock | - | - | Chassis Mount | - | Silver Tin Oxide (AgSnO) | American Zettler | Tray | Obsolete | - | -25°C ~ 70°C | XMC0 | - | - | Box Lug, Quick Connect - 0.250 (6.3mm) | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | - | 600VAC - Max | - | - | - | 32 A | - | - | - | - | - | ||
![]() GX11TBB Sensata Technologies | In Stock | - | - | Chassis Mount | 421.05Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | -55°C ~ 85°C | GX11 | - | - | Stud, Wire Leads | - | - | 150 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | DC Type | 800VDC - Max | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() GX21CCB Sensata Technologies | In Stock | - | - | Chassis Mount | 85.71Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | -55°C ~ 85°C | GX21 | - | - | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | - | 800VDC - Max | 280 mA | 12 ms | 16 VDC | 150 A | 6.8W | 0.5 VDC | Auxiliary Contacts, Sealed - Hermetically | - | - | ||
![]() GV241BAX Sensata Technologies | 2939 |
| - | Chassis Mount | 52.17Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | -55°C ~ 85°C | GV24 | - | - | Stud, Wire Leads | - | - | 400 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | Dual DC | 800VDC - Nom | 230 mA | 12 ms | 8 VDC | 400 A | 2.8W | 0.5 VDC | Sealed - Hermetically | - | - | ||
![]() US2:43CP32WF Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 120VAC | - | 600VAC - Max | - | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() LCE04C802277A Siemens | 667 |
| - | - | - | - | Siemens | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30196483 Siemens | 2501 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 40 ms | 120VAC | - | 690VAC - Max | - | 16 ms | 96 VAC | 38 A | 79VA | - | Auxiliary Contacts | - | - |