- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 110 - 110 | 110 - 120 | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 110 - 110 | 110 - 120 | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 25 | 9 | 4 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | 72 |
| - | No | 1 | 0 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 25 | 9 | 4 | 1.491 | Spring clamp connection | AC/DC | 1SBL13 | 5.5 kW | Control Unit | - | 3 | 25 A | 100 → 250 V | ||
Tiny WHSL | 23437866 |
| - | No | 0 | 0 | 2 | 2 | AF-B - 1 | - | - | 100 - 250 | 25 | 9 | 4 | - | Screw connection | DC | 1SBL1 | 5.5 kW | Motor Control | - | 4 | - | 100 → 250 V | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 30 | 18 | 7.5 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378284 |
| - | No | 1 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 28 | 12 | 5.5 | 3.729 | Spring clamp connection | AC/DC | 1SBL15 | 7.5 kW | Control Unit | - | 3 | 28 A | 20 → 60 V dc | ||
Tiny WHSL | 234378284 |
| - | No | 1 | 0 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 28 | 12 | 5.5 | 3.729 | Spring clamp connection | AC/DC | 1SBL15 | 5.5 kW | Control Unit | - | 3 | 28 A | 48 → 130 V | ||
Tiny WHSL | 156 |
| - | No | 1 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 25 | 9 | 4 | 1.491 | Spring clamp connection | AC/DC | 1SBL13 | 4 kW | Control Unit | - | 3 | 25 A | 20 → 60 V dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 28 | 12 | 5.5 | 3.729 | Spring clamp connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | - | - | 100 - 250 | 30 | 16 | 75 | - | Screw connection | DC | - | - | - | - | - | - | - | ||
Tiny WHSL | 2654 |
| - | No | 0 | 0 | 0 | 3 | AF-B - 2 | - | - | 48 - 130 | 50 | 30 | 15 | - | Screw connection | DC | 1SBL27 | - | Installation Contactor | - | 3 | - | 48 → 130 V | ||
Tiny WHSL | 2599 |
| - | No | 0 | 1 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 30 | 18 | 7.5 | - | Spring clamp connection | AC/DC | 1SBL176 | 7.5 kW | Control Unit | - | 3 | 30 A | 24 → 60 V ac/dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | - | - | 20 - 60 | 50 | 38 | 18.5 | - | Screw connection | DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | - | - | 100 - 250 | 50 | 38 | 18.5 | - | Screw connection | DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 50 | 32 | 15 | - | Spring clamp connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | 2530 |
| - | No | 0 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 50 | 38 | 18.5 | - | Spring clamp connection | AC/DC | 1SBL2 | 22 kW | Control Unit | - | 3 | 50 A | 24 → 60 V ac/dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | - | - | 20 - 60 | 30 | 16 | 75 | - | Screw connection | DC | - | - | - | - | - | - | - |