- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Content | Control voltage (max.) | Control voltage (min.) | Dim | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Range | Rated operating voltage | RoHS-compliant | Switching voltage (max.) | Switching voltage (min.) | Series | Type | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2583 |
| - | - | - | - | - | - | - | - | - | - | AF40-30-00-12 | - | - | - | - | AF | - | 18.5 kW | - | Motor Control | 3 | 70 A | - | 130 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | 1SBL347001R4111 | - | - | - | - | - | - | - | - | - | 18.5 kW | - | Motor Control | 3 | 70 A | - | 60 V | - | - | - | ||
Tiny WHSL | 2893 |
| - | - | - | - | - | - | - | - | - | - | AF40-30-11-14 | - | - | - | - | AF | - | 18.5 kW | - | Motor Control | 3 | 70 A | - | 500 V | - | - | - | ||
Tiny WHSL | 2865 |
| - | - | - | - | - | - | - | - | - | - | AF80-30-11-14 | - | - | - | - | AF | - | 37 kW | - | Motor Control | 3 | 125 A | - | 500 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 kW | - | Motor Control | 3 | 105 A | - | 60 V | - | - | - | ||
Tiny WHSL | 607 |
| - | - | - | - | - | - | - | - | - | - | AF96-30-22-11 | - | - | - | - | AF | - | 45 kW | - | Motor Control | 3 | 130 A | - | 60 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 kW | - | Motor Control | 3 | 130 A | - | 60 V | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | AF09Z-30-01-23 | - | - | - | - | AF | - | 4 kW | - | Motor Control | 3 | 25 A | - | 250 V | - | - | - | ||
Tiny WHSL | 31250435 |
| - | - | - | - | - | - | - | - | - | - | AF12-30-01-12 | - | - | - | - | AF | - | 5.5 kW | - | Motor Control | 3 | 28 A | - | 130 V | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | Motor Control | 4 | 25 A | - | 250 V | - | - | - | ||
![]() 5TT5843-0 Siemens | 2526 |
| - | 0mm | 1pc(s) | 230V AC | 230V AC | (W x H x D) 54 x 90 x 71 mm | - | - | - | - | SENTRON | 440-440V | Yes | 440V AC | 440V AC | - | 5TT5843-0 | 4 kW | 71mm | Capacitor Switching | - | 40 A | - | 230 V | 90mm | - | 54mm | ||
Tiny WHSL | 2499 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF16Z-30-01-21 | - | - | - | - | AF | - | 7.5 kW | 77mm | - | 3 | 10.5 A | Screw | 60 V dc | - | 80mm | 45mm | ||
Tiny WHSL | 91 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF09Z-30-01-21 | - | - | - | - | AF | - | 4 kW | 77mm | - | 3 | 7 A | Screw | 60 V dc | - | 80mm | 45mm | ||
Tiny WHSL | 2895 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF38 | - | - | - | - | AF | - | 18.5 kW | 86mm | - | 3 | 24 A | Screw | 230 V dc | - | 86mm | 45mm | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF12 | - | - | - | - | AF | - | 5.5 kW | 77mm | - | 3 | 9 A | Screw | 500 V dc | - | 80mm | 45mm | ||
Tiny WHSL | 53 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF26 | - | - | - | - | AF | - | 11 kW | 86mm | - | 3 | 17 A | Screw | 110 V ac/dc | - | 86mm | 45mm | ||
Tiny WHSL | 128 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF09 | - | - | - | - | AF | - | 4 kW | 77mm | - | 3 | 25 A | Screw | 230 V ac | - | 86mm | 45mm | ||
Tiny WHSL | 2700 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF38Z-30-00-21 | - | - | - | - | AF | - | 18.5 kW | 86mm | - | 3 | 24 A | Screw | 24 V ac/dc | - | 86mm | 45mm | ||
Tiny WHSL | 57 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF09 | - | - | - | - | AF | - | 4 kW | 77mm | - | 3 | 7 A | Screw | 60 V dc | - | 80mm | 45mm | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | +70°C | -40°C | AF12Z-30-01-20 | - | - | - | - | AF | - | 5.5 kW | 77mm | - | 3 | 9 A | Screw | 12 → 20 V dc | - | 80mm | 45mm |