- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Auxiliary contact type | Connections | Content | Degree of protection (IP) | Dim | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Series | Type | Power Rating | Function | Interface | Durability | Number of Poles | Contact Current Rating | Coil Voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20252AL20-ZW97 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | - | 40 | 17 | 15.5 | 7.5 | - | 7.355 | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21402EP00 Siemens | 143462301 |
| - | - | - | - | - | - | - | - | - | 0 | 4 | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | - | - | - | - | - | - | - | AC | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 3RH21221AL00 Siemens | 143462301 |
| - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | 125 - 125 | 125 - 125 | 0 - 0 | - | - | - | - | - | - | - | - | AC | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 3RT10542XJ460LA2 Siemens | In Stock | - | - | 2 makers,2 breakers | Screws | 1pc(s) | - | (W x H) 120 mm x 172 mm | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | 72 - 72 | 160A | 115A | 97A | 55kW | 55kW | 73.55 | Yes | Screw connection | DC | - | S6 | - | - | - | 1000 0000 | - | - | - | 172mm | 120mm | ||
![]() 3RH23531DG400KA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 3 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 3RT20231BB401AA0-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | 1 | 1 | - | 3 | - | - | 24 - 24 | 40 | 9 | 8.5 | 4 | - | 3.677 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20152BB41-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | 3 | - | - | 24 - 24 | 18 | 7 | 6.5 | 3 | - | 2.206 | - | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20181AK61-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | 1 | - | 3 | 110 - 110 | 120 - 120 | - | 22 | 16 | 11.5 | 7.5 | - | 7.355 | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT10756XF460LA2 Siemens | In Stock | - | - | - | - | - | - | - | Yes | - | - | 2 | 2 | 0 | 3 | - | - | 110 - 110 | 430 | 400 | 350 | 200 | 200 | 220.65 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 0 | 0 | 0 | 4 | 100 - 250 | 100 - 250 | 100 - 250 | 100 | 52 | - | 22 | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 2 | 1 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 200 | 146 | - | 75 | - | 37.285 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 0 | 0 | 2 | 2 | 48 - 48 | 48 - 48 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27468248 |
| - | - | - | - | IP20 | - | - | - | - | - | - | - | - | 110 - 127 | 110 - 127 | 0 - 0 | - | 8.5 | - | 4 | - | - | - | Screw connection | AC | GJL121 | - | 4 kW | Control Unit | - | - | 3 | 16 A | 110 → 127 V ac | - | - | ||
Tiny WHSL | 27468248 |
| - | - | - | - | - | - | No | - | - | 0 | 0 | 2 | 2 | 48 - 48 | 48 - 48 | - | 16 | 8 | - | 4 | - | 1.491 | - | Screw connection | AC | GJL121 | - | 4 kW | Control Unit | - | - | 4 | 16 A | 48 V ac | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 0 | 0 | 0 | 4 | 100 - 250 | 100 - 250 | 100 - 250 | 275 | 190 | - | 90 | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | - | - | 24 - 24 | 16 | 8 | - | 4 | - | 1.491 | - | Flat plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 0 | 0 | 0 | 4 | - | - | 17 - 30 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 1 | 0 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 30 | 18 | - | 7.5 | - | - | - | Spring clamp connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | - | - | 0 | 1 | 0 | 3 | 208 - 220 | 208 - 208 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 294051 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 3 | 110 - 110 | 120 - 120 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - |