- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Mfr | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination Style | Function | Interface | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J7KA9052R Omron | In Stock | - | - | - | - | - | - | - | - | No | 0 | 1 | 0 | 3 | - | - | 220 - 240 | 230 - 264 | - | 20 | 12 | 12 | 5.5 | 5.5 | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KN9810B Omron | In Stock | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 110 - 115 | 120 - 125 | - | - | 5 | - | 2.2 | - | - | Screw connection | AC | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C301347A Siemens | 816 |
| - | - | - | - | - | - | Siemens | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLM2C09480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 9PST-NO (9 Form A) | - | 480VAC | - | 600VAC - Max | - | - | 408 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() MX11KAB Sensata Technologies | 2469 |
| - | Chassis Mount | 2kOhms | Silver (Ag) | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | MX11 | Stud, Wire Leads | - | - | - | SPST-NO (1 Form A) | 30 ms | 120VAC | - | - | 60 mA | 50 ms | 80 VAC | 150 A | 7.2W | 4.5 VAC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() LCE04C210600A Siemens | 679 |
| - | Chassis Mount | - | Silver Alloy | - | - | Siemens | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | - | - | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02B004240B Siemens | 913 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 240VAC | - | 600VAC - Max | - | - | 204 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() HX21FBB Sensata Technologies | 2588 |
| - | Chassis Mount | 1.09kOhms | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | HX21 | Stud, Wire Leads | - | - | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 48VDC | DC Type | 1500VDC - Nom | 44 mA | 12 ms | 40 VDC | 350 A | 2.1W | 4 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() GV241PAB Sensata Technologies | 2048 |
| - | Chassis Mount | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | GV24 | Stud, Wire Leads | - | - | - | SPST-NO (DM) (1 Form X) | 20 ms | 12 ~ 24VDC | - | 800VDC - Nom | - | 12 ms | - | 400 A | - | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() 3RH21402EP001AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 230 - 230 | 230 - 230 | - | - | - | - | - | - | - | - | AC | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH23531DF400KA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | 3 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21401AN00 Siemens | 156504336 |
| - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 220 - 220 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20182EP01 Siemens | In Stock | - | - | - | - | - | - | - | - | Yes | 0 | 1 | 0 | 3 | - | - | 230 - 230 | 230 - 230 | 0 - 0 | 22 | 16 | 11.5 | 7.5 | 5.5 | 7.355 | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20252BM40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | Yes | 1 | 1 | - | 3 | - | - | - | - | 220 - 220 | 40 | 17 | 15.5 | 7.5 | - | 7.355 | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20152AP02-ZW96 Siemens | In Stock | - | - | - | - | - | - | - | - | Yes | 1 | - | - | 3 | - | - | 230 - 230 | 230 - 230 | - | 18 | 7 | 6.5 | 3 | 3 | 2.206 | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT25451NP30 Siemens | In Stock | - | - | - | - | - | - | - | - | Yes | 1 | 1 | 2 | 2 | - | - | 175 - 280 | 175 - 280 | 175 - 280 | 125 | 80 | - | 37 | - | 22.065 | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT25172BB40-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | Yes | 0 | 0 | 2 | 2 | - | - | - | - | 24 - 24 | 22 | 12 | - | 5.5 | - | 3.677 | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3TF69448CM7-ZA02 Siemens | In Stock | - | - | - | - | - | - | - | - | Yes | 4 | 4 | 0 | 3 | - | - | 200 - 240 | 200 - 240 | - | 910 | 820 | 690 | 450 | 191 | 514.849 | Rail connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA23178XB302FB4 Siemens | In Stock | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 12 | - | 5.5 | - | 5.516 | Spring clamp connection | DC | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20182BB421AA0-ZX95 Siemens | In Stock | - | - | - | - | - | - | - | - | Yes | 1 | - | - | 3 | - | - | - | - | - | 22 | 16 | 11.5 | 7.5 | - | 7.355 | Spring clamp connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |