- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Voltage type for actuating | Operating Temperature | Series | Power Rating | Termination Style | Function | Interface | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH23531DB400KA0 Siemens | In Stock | - | - | - | - | - | - | 3 | 5 | - | - | - | DC | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH23441DM400KA0 Siemens | 2034 |
| - | - | - | - | - | 4 | 4 | - | - | - | DC | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH23531DW400KA0 Siemens | In Stock | - | - | - | - | - | - | 3 | 5 | - | - | - | DC | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH23441CU000KA0 Siemens | In Stock | - | - | - | - | - | - | 4 | 4 | - | - | - | AC | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40GP32WL Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | - | - | Bulk | Active | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 29 ms | 277VAC | - | 600VAC - Max | - | 24 ms | 235.5 VAC | 60 A | 218VA | - | - | Auxiliary Contacts | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | - | AS12-30-10-26 | - | - | - | 5.5 kW | - | - | - | 3 | 24 A | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | AS16-30-01-26 | - | - | - | 7.5 kW | - | - | - | 3 | 15.7 A | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2339 |
| - | - | - | - | - | - | - | - | - | AF Range | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 V dc | - | ||
Tiny WHSL | 531 |
| - | - | - | - | - | - | - | - | - | AF140-40-11-13 | - | - | AF | 75 kW | - | - | - | 4 | 200 A | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 549 |
| - | - | - | - | - | - | - | - | - | AF116-30-11-14 | - | - | AF | 55 kW | - | - | - | 3 | 160 A | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2244 |
| - | - | - | - | - | - | - | - | - | AF80-30-00-14 | - | - | AF | 45 kW | - | - | - | 3 | 80 A | - | - | 250 → 500 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2471 |
| - | - | - | - | - | - | - | - | - | AF52-30-00-14 | - | - | AF | 22 kW | - | - | - | 3 | 80 A | - | - | 250 → 500 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2392 |
| - | - | - | - | - | - | - | - | - | AF96-30-11-13 | - | - | AF | 55 kW | - | - | - | 3 | 115 A | - | - | 100 → 250 V | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KC-12-01 24VDC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 12 A | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KNU-AR-40 24 Omron | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 5 A | - | - | 24 V ac | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KCR-12-01 24VDC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reversing | - | 1 | 12 A | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2109 |
| - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | 18.5 kW | - | - | - | 3 | 40 A | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | 7.5 kW | - | - | - | 3 | 17 A | - | - | 24 V ac | - | - | - | - | - | - | - | - | - | - | ||
![]() MX12TB Sensata Technologies | 2936 |
| - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | - | - | Bulk | Active | - | - | -55°C ~ 100°C | MX12 | - | Stud, Wire Leads | - | - | - | 200 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 200 A | 1.4W | 1.5 VDC | - | Sealed - Hermetically | ||
![]() LCE04C800024A Siemens | 753 |
| - | - | - | - | Siemens | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |