- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20282XB400LA2 Siemens | 2049 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H) 45 mm x 102 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 38A | 22A | 18.5kW | 11kW | 18.387 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S0 | 18.5 kW | - | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 75 ms | 24VDC | 690VAC - Max | 50 ms | 16.8 VDC | 38 A | 6.7W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20231AU00 Siemens | 48 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 4 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 9 A | 65VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20152FB42 Siemens | 2584 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 65 ms | 19.2 VDC | 7 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20231BM40 Siemens | 2615 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 4 kW | 107mm | Screw Terminal | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | 170 ms | 220VDC | 690VAC - Max | 17.5 ms | 176 VDC | 9 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RA23388XB301AL2 Siemens | 864 |
| - | Chassis Mount, DIN Rail | - | 3RA23388XB | - | Screws | - | 1pc(s) | 230V AC | - | - | (W x H x D) 120 x 141 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | - | - | - | - | 80A | - | 37kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 37 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | 80 A | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 195.5 VAC | 65 A | 188VA | - | Auxiliary Contacts | 141mm | 120mm | ||
![]() 3RT20261AD04 Siemens | 2297 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 141mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 40 ms | 42VAC | 690VAC - Max | 16 ms | 33.6 VAC | 25 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20363AG20 Siemens | 2427 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 22 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20281AH00 Siemens | 2513 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 48 - 48 | 0 - 0 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11.0kW | 18.387 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 38 A | 3PST-NO (3 Form A) | 40 ms | 48VAC | 690VAC - Max | 16 ms | 38.4 VAC | 38 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20363AF04 Siemens | 2672 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 178 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | - | 110 - 110 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 178mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 88 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20182FB41 Siemens | 2452 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 7.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 65 ms | 19.2 VDC | 16 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20251AR60 Siemens | 2589 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 400 - 400 | 440 - 440 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | 40 ms | 440VAC | 690VAC - Max | 16 ms | 374 VAC | 17 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RA23178XB301AB0 Siemens | 2942 |
| - | Chassis Mount, DIN Rail | - | 3RA23178XB | - | Screws | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 5 kW | 73mm | Screw Terminal | Reversing | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 12 A | 37VA | - | Auxiliary Contacts | 68mm | 90mm | ||
![]() 3RT20252KF40 Siemens | 2604 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 270 ms | 110VDC | 690VAC - Max | 21 ms | 77 VDC | 17 A | 4.5W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20261CL243MA0 Siemens | 2038 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 141mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 25 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT25171AH00 Siemens | 2506 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 0 - 0 | 22A | 12A | - | 5.5kW | - | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | - | S00 | 5.5 kW | 73mm | Screw Terminal | - | 3000 0000 | 4 | 12 A | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 12 A | 37VA | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT20261AG24 Siemens | 2782 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 141mm | Screw Terminal | - | 1000 0000 | 3 | 25 A | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 25 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT25261AH20 Siemens | 2270 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 61 x 85 x 97 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | SIRIUS | - | - | - | 40A | 25A | - | 11.0kW | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 11 kW | 97mm | Screw Terminal | Reversing | 1000 0000 | 4 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 40 ms | 48VAC | 690VAC - Max | 16 ms | 40.8 VAC | 25 A | 77VA | - | Auxiliary Contacts | 85mm | 61mm | ||
![]() 3RT20371XB400LA2 Siemens | 674 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2037 | - | Screws | - | 1pc(s) | - | - | - | (W x H) 55 mm x 114 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 80A | 65A | 55A | 30kW | 30kW | 36.775 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S2 | 30 kW | - | Screw Terminal | - | 1000 0000 | 3 | 65 A | 3PST-NO (3 Form A) | 110 ms | 24VDC | 690VAC - Max | 55 ms | 16.8 VDC | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20161AV01 Siemens | 12 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | 35 ms | 400VAC | 690VAC - Max | 13 ms | 340 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20361AH00 Siemens | 2108 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 48 - 48 | 0 - 0 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 22 kW | 130mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | 18 ms | 38.4 VAC | 51 A | 190VA | - | Auxiliary Contacts | 114mm | 55mm |