- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Range | RoHS | Operating Temperature | Series | Subcategory | Power Rating | Termination Style | Function | Number of Poles | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40EP820H Siemens | 569 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 440 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | ||
![]() LCE02C801024A Siemens | 630 |
| - | Chassis Mount | - | - | Silver Alloy | - | - | Siemens | Bulk | Active | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 9PST-1NO/8NC (1 Form A, 8 Form B) | - | - | 24VAC | - | 600VAC - Max | - | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | ||
![]() US2:CLMSE03277 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 277VAC | - | 600VAC - Max | - | - | 235.5 VAC | 100 A | 900VA | - | Auxiliary Contacts | - | ||
![]() IHVA150-H3D24V-BF TE Connectivity | In Stock | - | - | Chassis Mount | - | 115Ohms | Silver Alloy | - | - | TE Connectivity Potter & Brumfield Relays | Box | Obsolete | - | - | -40°C ~ 85°C | IHVA150 | - | - | Stud | - | - | - | SPST-NO (DM) (1 Form X) | - | 65 ms | 24VDC | - | 1500VDC - Max | 208.7 mA | 20 ms | 18 VDC | 150 A | 5W | 2 VDC | Auxiliary Contacts | - | ||
![]() IHVA200-H3D12V-BF TE Connectivity | In Stock | - | - | Chassis Mount | - | 29Ohms | Silver Alloy | - | - | TE Connectivity Potter & Brumfield Relays | Box | Obsolete | - | - | -40°C ~ 85°C | IHVA200 | - | - | Stud | - | - | - | SPST-NO (DM) (1 Form X) | - | 65 ms | 12VDC | - | 1500VDC - Max | 413.8 mA | 20 ms | 9 VDC | 200 A | 5W | 1 VDC | Auxiliary Contacts | - | ||
![]() 40DP82WC Siemens | 913 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 220 ~ 480VAC | - | 600VAC - Max | - | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | - | ||
![]() 40IP82WA Siemens | 658 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Bulk | Active | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 41 ms | 110 ~ 240VAC | - | 600VAC - Max | - | 19 ms | - | 115 A | 310VA | - | Auxiliary Contacts | - | ||
Tiny WHSL | 7241663 |
| - | - | - | - | - | - | - | - | - | - | B6-30-01-F-84 | - | - | - | - | 4 kW | - | - | 3 | 20 A | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 636 |
| - | - | - | - | - | - | - | - | - | - | AF580-30-11 | - | - | AF | - | 355 kW | - | - | 3 | 800 A | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7241663 |
| - | - | - | - | - | - | - | - | - | - | BC6-30-01-F | - | - | - | - | 4 kW | - | - | 3 | 20 A | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | - | - | - | - | - | - | - | - | B7-30-01 | - | - | - | - | 5.5 kW | - | - | 3 | 20 A | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | - | - | - | - | B7-30-01 | - | - | - | - | 5.5 kW | - | - | 3 | 20 A | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | B6-30-01 | - | - | - | - | 4 kW | - | - | 3 | 20 A | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | - | - | - | - | VB6A-30-10 | - | - | - | - | 4 kW | - | Reversing | 3 | 20 A | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | ||
![]() HX241CAC Sensata Technologies | In Stock | - | - | Chassis Mount | - | 247.42Ohms | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 85°C | HX24 | - | - | Stud, Wire Leads | - | - | 400 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 24VDC | Dual DC | 1500VDC - Nom | 97 mA | 12 ms | 16 VDC | 400 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | - | ||
![]() LCE04C604120A Siemens | 652 |
| - | - | - | - | - | - | - | Siemens | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GXL14B1BB Sensata Technologies | 2137 |
| - | Chassis Mount | - | - | - | - | - | Sensata-Gigavac Clean Energy | Bulk | Active | - | - | -55°C ~ 85°C | GXL14 | - | - | Stud, Wire Leads | - | - | 350 A | SPST-NO (DM) (1 Form X) | - | 20 ms | 12VDC | DC Type | 800VDC - Max | - | 12 ms | 7.5 VDC | 350 A | - | - | Auxiliary Contacts, Sealed - Hermetically | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | 24 VDC | Single | 1 kVDC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | 12 VDC | Single | 1 kVDC | - | - | - | - | - | - | - | - | ||
![]() 2-1618413-0 TE Connectivity | In Stock | - | - | - | TE Connectivity / Raychem | - | - | 1 | TE Connectivity | - | - | - | - | Details | - | - | Contactors | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical |