- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Range | Series | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 33572301 |
| - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 12 V dc | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 48 V dc | - | - | ||
Tiny WHSL | 2439 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 24 V dc | - | - | ||
Tiny WHSL | 2130 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 32 V dc | - | - | ||
Tiny WHSL | 2869 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 220 → 240 V dc | - | - | ||
Tiny WHSL | 2409 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 110 → 125 V dc | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 4 | 20 A | - | 220 → 240 V dc | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 12 V dc | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 60 V dc | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 48 V dc | - | - | ||
Tiny WHSL | 2563 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 48 V ac | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 4 | 20 A | - | 42 V ac | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 4 | 20 A | - | 110 → 127 V ac | - | - | ||
Tiny WHSL | 67 |
| - | - | - | Contactors | Eaton Moeller | 3 kW | - | - | 3 | 7 A | - | 24 V dc | - | - | ||
Tiny WHSL | 58 |
| - | - | - | Contactors | Eaton Moeller | 5.5 kW | - | - | 3 | 12 A | - | 24 V dc | - | - | ||
Tiny WHSL | 175 |
| - | - | - | Contactors | Eaton Moeller | 7.5 kW | - | - | 3 | 15.5 A | - | 24 V ac | - | - | ||
Tiny WHSL | 2153 |
| - | - | - | Contactors | Eaton Moeller | 11 kW | - | - | 3 | 25 A | - | 24 → 27 V dc | - | - | ||
Tiny WHSL | 58 |
| - | - | - | DILA relays | Eaton Moeller | - | - | - | - | 4 A | - | 220 V ac | - | - | ||
Tiny WHSL | 58 |
| - | - | - | DILA relays | Eaton Moeller | - | - | - | - | 4 A | - | 230 V ac | - | - | ||
Tiny WHSL | 85 |
| - | +55°C | -25°C | B6-30-10-01 | B | 4 kW | 46.5mm | - | 3 | 9 A | Screw | 24 V ac | 57.5mm | 52.5mm |