- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:40HP120G Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 41 ms | 220 ~ 240VAC | - | 240VAC - Max | - | 19 ms | - | 90 A | 310VA | - | Auxiliary Contacts | ||
![]() MX11TAB Sensata Technologies | 2894 |
| - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() LCE04C703600A Siemens | 765 |
| - | Chassis Mount | - | Silver Alloy | Siemens | Bulk | Active | -25°C ~ 40°C | - | Screw Terminal | - | 10PST-3NO/7NC (3 Form A, 7 Form B) | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() XMC0-324.LC ZETTLER | In Stock | - | - | - | - | - | American Zettler | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNC113FDA Sensata Technologies | 5 |
| - | Chassis Mount | 1.09kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -40°C ~ 65°C | PNC113 | Stud | 30 A | SPST-NC (DB) (1 Form Y) | 25 ms | 48VDC | DC Type | 1500VDC - Nom | 45 mA | 8 ms | 30 VDC | 30 A | 2.16W | 0.8 VDC | Sealed - Hermetically | ||
![]() GX23CBB Sensata Technologies | In Stock | - | - | Chassis Mount | 247.42Ohms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX23 | Stud, Wire Leads | 350 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 97 mA | 12 ms | 16 VDC | 350 A | 2.3W | 2 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() MXL14C2BB Sensata Technologies | 2765 |
| - | Chassis Mount | - | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MXL14 | Stud, Wire Leads | 400 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | - | 12 ms | 15 VDC | 400 A | - | - | Auxiliary Contacts, Sealed - Hermetically | ||
![]() 40FP82BF Siemens | 967 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 120VAC | - | 600VAC - Max | - | 24 ms | 102 VAC | 45 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE02C500240A Siemens | 519 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40EP820G Siemens | 973 |
| - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:43DP120F Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 29 ms | 120VAC | - | 240VAC - Max | - | 24 ms | 102 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() MX11TCB Sensata Technologies | 2859 |
| - | Chassis Mount | 421.05Ohms | Silver (Ag) | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 100°C | MX11 | Stud, Wire Leads | 150 A | SPST-NO (1 Form A) | 20 ms | 24VDC | DC Type | - | 57 mA | 12 ms | 15 VDC | 150 A | 1.4W | 1.5 VDC | Auxiliary Contacts, Sealed - Hermetically | ||
![]() LEFB1C003347B Siemens | 784 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C407024A Siemens | 747 |
| - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE02C700277A Siemens | In Stock | - | - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE04C205600A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -25°C ~ 40°C | - | Screw Terminal | - | 7PST-5NO/2NC (5 Form A, 2 Form B) | - | 575 ~ 600VAC | - | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:43CP12WG Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 240VAC | - | 240VAC - Max | - | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() US2:43CP320G Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Bulk | Active | -20°C ~ 40°C | - | Screw Terminal | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | - | 600VAC - Max | - | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE01C004347A Siemens | In Stock | - | - | - | - | - | Siemens | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX12LC Sensata Technologies | 2652 |
| - | Chassis Mount | 6kOhms | - | Sensata-Gigavac Clean Energy | Bulk | Active | -55°C ~ 85°C | GX12 | Stud, Wire Leads | 225 A | SPST-NO (DM) (1 Form X) | 30 ms | 240VAC | AC Type | 800VDC - Max | 40 mA | 55 ms | 160 VAC | 225 A | 9.6W | 9 VAC | Sealed - Hermetically |