- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Certificates | CoilResistance | Connections | Contact Materials | Contactor series | Contacts configuration | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Degree of protection (NEMA) | Gross weight | Leads | Max. operating current | Max. temperature | Mfr | Min. temperature | Model | Modular version | Mounting | Mounting1 | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Switching voltage (max.) | Type of contactor | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Operating temperature | Operating Temperature | Series | Type | Termination Style | Function | Interface | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Control voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DILER-40-G(48VDC) EATON ELECTRIC | In Stock | - | - | - | - | RoHS compliant | - | - | - | DILER | NO x4 | - | - | - | - | - | 177.5g | screw terminals | 6A | - | - | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pole | - | - | - | -25...50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V DC | - | 58mm | 45mm | ||
![]() 127075 Eaton | In Stock | - | - | - | 1 maker | - | - | Screws | - | - | - | 1pc(s) | 240V AC | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | 3-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | DILEM12-10(230V50HZ,240V60HZ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5kW | - | - | - | - | ||
![]() 010086 Eaton | In Stock | - | - | - | 1 breaker | - | - | Screws | - | - | - | 1pc(s) | 24V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | DILEM-01(24V50HZ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kW | - | - | - | - | ||
![]() 277247 Eaton | In Stock | - | - | - | 1 maker | - | - | Screws | - | - | - | 1pc(s) | 24V AC | - | - | - | - | - | - | - | - | - | - | No | - | - | 3-pin | 0 | 1 | - | - | - | 0 | 3 | - | - | - | 24 - 24 | 0 - 0 | 0 - 0 | 45 | 32 | 15 | 15 | 7 | 14.9 | Yes | - | - | - | Screw connection | AC | - | - | - | DILM32-10(24V50HZ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15kW | - | - | - | - | ||
![]() 277178 Eaton | In Stock | - | - | - | 1 breaker | - | - | Screws | - | - | - | 1pc(s) | 27V DC | 24V DC | - | - | - | - | - | - | - | - | - | No | - | - | 3-pin | 1 | 0 | - | - | - | 0 | 3 | - | - | - | 0 - 0 | 0 - 0 | 24 - 27 | 45 | 25 | 13 | 11 | 6 | 11 | Yes | - | - | - | Screw connection | DC | - | - | - | DILM25-01(RDC24) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11kW | - | - | - | - | ||
![]() 277564 Eaton | In Stock | - | - | - | 1 breaker | - | - | Spring-loaded connector | - | - | - | 1pc(s) | 24V DC | - | - | - | - | - | - | - | - | - | - | No | - | - | 3-pin | 1 | 0 | - | - | - | 0 | 3 | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 22 | 12 | 7 | 5.5 | 3 | 7.4 | Yes | - | - | - | Spring clamp connection | DC | - | - | - | DILMC12-01(24VDC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5kW | - | - | - | - | ||
![]() 239591 Eaton | In Stock | - | - | - | - | - | - | Screws | - | - | - | 1pc(s) | 27V DC | 24V DC | - | - | - | - | - | - | - | - | - | No | - | - | 3-pin | 0 | 0 | - | - | - | 0 | 3 | - | - | - | 0 - 0 | 0 - 0 | 24 - 27 | 190 | 150 | 65 | 75 | 33 | 93 | Yes | - | - | - | Screw connection | DC | - | - | - | DILM150(RDC24) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75kW | - | - | - | - | ||
![]() 168111 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | NAS160-CI-1-K95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168107 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | NAS80-CI-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 239937 Eaton | In Stock | - | - | - | - | - | - | Screws | - | - | - | 1pc(s) | 240V AC | 230V AC | IP00 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 9 | - | - | No | 230 - 230 | 240 - 240 | 0 - 0 | 90 | 90 | - | 45 | - | 0 | Yes | - | - | - | Screw connection | AC | - | - | - | SDAINLM90(230V50HZ,240V60HZ) | - | Star-delta contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | 45kW | - | - | - | - | ||
![]() 278386 Eaton | In Stock | - | - | - | - | - | - | Screws | - | - | - | 1pc(s) | 240V AC | 230V AC | IP00 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 9 | - | - | No | 230 - 230 | 240 - 240 | 0 - 0 | 45 | 45 | - | 22 | - | 0 | Yes | - | - | - | Screw connection | AC | - | - | - | SDAINLM45(230V50HZ,240V60HZ) | - | Star-delta contactor | - | - | - | - | - | - | - | - | - | - | - | - | - | 22kW | - | - | - | - | ||
![]() 199289 Eaton | In Stock | - | - | - | 1 breaker | - | - | Push-in connector | - | - | - | 1pc(s) | 250V DC,250V AC | 110V DC,110V AC | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | DILM32-11(230V50HZ,240V60HZ)-PI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15kW | - | - | - | - | ||
![]() 199322 Eaton | In Stock | - | - | - | - | - | - | Push-in connector | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 400V AC | - | Spring clamp connection | - | - | - | - | - | DILA-XHIV22-PI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199314 Eaton | In Stock | - | - | - | - | - | - | Push-in connector | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 400V AC | - | - | - | - | - | - | - | DILA-XHI11-PI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199224 Eaton | In Stock | - | - | - | 1 breaker | - | - | Push-in connector | - | - | - | 1pc(s) | 250V DC,250V AC | 110V DC,110V AC | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | DILM7-01(230V50HZ,240V60HZ)-PI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3kW | - | - | - | - | ||
![]() 199213 Eaton | In Stock | - | - | - | 3 makers,1 breaker | - | - | Push-in connector | - | - | - | 1pc(s) | 24V DC | - | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | - | - | - | - | DC | - | - | - | Hilfsschütz DILA-31(24VDC)-PI | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC0-403A.IC ZETTLER | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEFB4B003277B Siemens | 791 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GXSA16CE Sensata Technologies | 2168 |
| - | Chassis Mount | - | - | 75Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | GXSA16 | - | Connector, Stud | - | - | 600 A | SPST-NO (DM) (1 Form X) | 20 ms | 24VDC | DC Type | 800VDC - Max | 320 mA | 7 ms | 16 VDC | 600 A | 7.8W | 0.5 VDC | - | - | Sealed - Hermetically | - | - | ||
![]() 40CP82WF Siemens | 797 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 29 ms | 120VAC | - | 600VAC - Max | - | 24 ms | 102 VAC | 18 A | 218VA | - | - | - | Auxiliary Contacts | - | - |