- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C210480A Siemens | 944 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C700240A Siemens | 839 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 7PST-NC (7 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() CLM62071 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 6PST-NO (6 Form A) | - | 265 ~ 277VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | - | - | ||
![]() LCE00C102024A Siemens | 2391 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE00C105024A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C703120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 10PST-3NO/7NC (3 Form A, 7 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() US2:43MP32BH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 100 ms | 440 ~ 480VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() LCE01C206120A Siemens | 917 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() US2:43MP320L Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 100 ms | 240 ~ 277VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20152BW41 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 0 - 0 | 48 - 48 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 48VDC | 690VAC - Max | 13 ms | 38.4 VDC | 7 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT23251AC20 Siemens | 2294 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2325 | - | - | - | 1pc(s) | (W x H x D) 60 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | 24 - 24 | 24 - 24 | 0 - 0 | 35A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 4PST-NO (4 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 30 A | 79VA | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT20282AG24 Siemens | 2026 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 144mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 38 A | 79VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20281BF40 Siemens | 2909 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 107mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 38 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20281BF44 Siemens | 2639 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 151 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 50A | 38A | 22A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 151mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 17.5 ms | 88 VDC | 38 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20281AL243MA0 Siemens | 2974 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 230 - 230 | 230 - 230 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 141mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 38 A | 79VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20161AR62 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 400 - 400 | 440 - 440 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 440VAC | 690VAC - Max | 13 ms | 374 VAC | 9 A | 31.7VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20241AN60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2024 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 200 - 200 | 220 - 220 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 220VAC | 690VAC - Max | 16 ms | 187 VAC | 12 A | 67VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20152BM42 Siemens | 27 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 18A | 7A | 6.5A | 3kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 220VDC | 690VAC - Max | 13 ms | 176 VDC | 7 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20281AV000JA0 Siemens | 2238 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +50°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 400 - 400 | 0 - 0 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11.0kW | 18.387 | - | Screw connection | AC | -25°C ~ 50°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 38 A | 77VA | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20232AV00 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | - | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 40A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | 16 ms | 320 VAC | 9 A | 65VA | - | Auxiliary Contacts | 102mm | 45mm |