- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20361AP64 Siemens | 2663 |
| - | Chassis Mount, DIN Rail | 3RT2036 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | 220 - 220 | 240 - 240 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 240VAC | 690VAC - Max | - | 18 ms | 192 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT23162BF40 Siemens | 11 |
| - | Chassis Mount, DIN Rail | 3RT2316 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 0 | 4 | Box | Active | 0 - 0 | 0 - 0 | 110 - 110 | 18A | 9A | 8.5A | 4kW | 4kW | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-NO (4 Form A) | 100 ms | 110VDC | 690VAC - Max | - | 13 ms | 88 VDC | 18 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20371NP34 Siemens | 2891 |
| - | Chassis Mount, DIN Rail | 3RT2037 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | 80A | 65A | 55A | 30kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 174mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 175 ~ 280VAC/DC | 690VAC - Max | - | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RA23358XE301NB3 Siemens | 640 |
| - | Chassis Mount, DIN Rail | 3RA23358XE | - | Screws | - | 1pc(s) | IP20 | Other | (W x H x D) 120 x 141 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | 20 - 33 | 20 - 33 | 20 - 33 | - | 41A | - | 18.5kW | - | 22.065 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | Reversing contactor | 1000 0000 | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 690VAC - Max | - | - | - | 40 A | 23W | - | Auxiliary Contacts | 141mm | 120mm | ||
![]() 3RT20262AV00 Siemens | 2260 |
| - | Chassis Mount, DIN Rail | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 40A | 25A | 15.5A | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 97mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 400VAC | 690VAC - Max | - | 16 ms | 320 VAC | 25 A | 77VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20151AR62 Siemens | 11 |
| - | Chassis Mount, DIN Rail | 3RT2015 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 400 - 400 | 440 - 440 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 440VAC | 690VAC - Max | - | 13 ms | 374 VAC | 7 A | 31.7VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20271BB401AA0 Siemens | 2317 |
| - | Chassis Mount, DIN Rail | 3RT2027 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 32A | 22A | 15.0kW | 11.0kW | 14.71 | - | Screw connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | - | 17.5 ms | 19.2 VDC | 32 A | 5.9W | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20151AU61 Siemens | 11 |
| - | Chassis Mount, DIN Rail | 3RT2015 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 0 | 1 | 0 | 3 | - | Active | 0 - 0 | 277 - 277 | 0 - 0 | 18 | 7 | 6.5 | 3 | 3 | 2.206 | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 35 ms | 277VAC | 690VAC - Max | - | 13 ms | 235.5 VAC | 7 A | 31.7VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT25172AP60 Siemens | 40 |
| - | Chassis Mount, DIN Rail | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | - | - | - | 22A | 12A | - | 5.5kW | - | - | - | - | - | -25°C ~ 60°C | - | S00 | 73mm | Spring Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 35 ms | 240VAC | 690VAC - Max | - | 13 ms | 192 VAC | 12 A | 43VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT25171BM40 Siemens | 2504 |
| - | Chassis Mount, DIN Rail | 3RT2517 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 57.5 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | Box | Active | 0 - 0 | 0 - 0 | 220 - 220 | 22A | 12A | - | 5.5kW | - | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 220VDC | 690VAC - Max | - | 13 ms | 176 VDC | 12 A | 4W | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT20351AQ20 Siemens | 2074 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 500 - 500 | 500 - 500 | 0 - 0 | 60A | 41A | 35A | 18.5kW | 18.5 | 22.065 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | - | 18 ms | 195.5 VAC | 40 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT25172BF40 Siemens | 2705 |
| - | Chassis Mount, DIN Rail | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | - | 5.5kW | - | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 110VDC | 690VAC - Max | - | 13 ms | 88 VDC | 12 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20174AG61 Siemens | 2663 |
| - | Chassis Mount, DIN Rail | 3RT2017 | - | Ring terminal | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 100 - 100 | 110 - 110 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Other | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 110VAC | 690VAC - Max | - | 13 ms | 93.5 VAC | 12 A | 43VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20262BF40 Siemens | 2819 |
| - | Chassis Mount, DIN Rail | 3RT2026 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 107 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | 0 - 0 | 0 - 0 | 110 - 110 | 40A | 25A | 15.5A | 11kW | 7.5 | 11.032 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | 107mm | Spring Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 170 ms | 110VDC | 400VAC - Nom | 18.6 A | 17.5 ms | 88 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20162AH01 Siemens | 24 |
| - | Chassis Mount, DIN Rail | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | 48 - 48 | 48 - 48 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 48VAC | 690VAC - Max | - | 13 ms | 40.8 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162AD02 Siemens | 24 |
| - | Chassis Mount, DIN Rail | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | 42 - 42 | 42 - 42 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 42VAC | 690VAC - Max | - | 13 ms | 35.7 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20242AG24 Siemens | 2755 |
| - | Chassis Mount, DIN Rail | 3RT2024 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 144 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | 110 - 110 | 110 - 110 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | 144mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | 93.5 VAC | 12 A | 67VA | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT20353AP60 Siemens | 2732 |
| - | Chassis Mount, DIN Rail | 3RT2035 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | 60A | 41A | 35A | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 240VAC | 690VAC - Max | - | 18 ms | 192 VAC | 40 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT25262BF40 Siemens | 2168 |
| - | Chassis Mount, DIN Rail | 3RT2526 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 61 x 102 x 107 mm | +60°C | Siemens | -25°C | - | 4-pin | - | 1 | 1 | 2 | 2 | - | Active | - | - | - | 40A | 25A | - | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 107mm | Screw Terminal | - | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 170 ms | 110VDC | 690VAC - Max | - | 18 ms | 88 VDC | 25 A | 5.9W | - | Auxiliary Contacts | 102mm | 61mm | ||
![]() 3RT20361AH20 Siemens | 2675 |
| - | Chassis Mount, DIN Rail | 3RT2036 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | - | - | - | 70A | 51A | 41A | 22kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 48VAC | 690VAC - Max | - | 18 ms | 40.8 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | 55mm |