- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RH21224KB400LA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | 1 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | - | Screw Terminal | - | No | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | - | 130 ms | 24VDC | 690VAC - Max | - | 20 ms | 16.8 VDC | 10 A | 13W | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RT20152AK61 Siemens | 13 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 110 - 110 | 120 - 120 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | Spring Terminal | Reversing | - | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 35 ms | 120VAC | 690VAC - Max | - | 14 ms | 96 VAC | 7 A | 26.4VA | - | Auxiliary Contacts | 70mm | - | 45mm | - | ||
![]() 3RT1266-6NP36 Siemens | 910 |
| - | Chassis Mount, DIN Rail | - | 3RT1266 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 200 ~ 277VAC/DC | 1000VAC - Max | - | 100 ms | - | 300 A | 630W | - | Auxiliary Contacts | 210mm | - | 145mm | - | ||
![]() 3RT1076-6AM36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | - | 610A | 500A | 430A | 250kW | 250kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 200 ~ 220VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | - | 160mm | - | ||
![]() 3RT1266-6AT36 Siemens | 620 |
| - | Chassis Mount, DIN Rail | - | 3RT1266 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 575 - 600 | 575 - 600 | 575 - 600 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | - | 80 ms | - | 300 A | 700W | - | Auxiliary Contacts | 210mm | - | 145mm | - | ||
![]() 3RT1076-6AR36 Siemens | 956 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 440 - 480 | 440 - 480 | 440 - 480 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 440 ~ 480VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | - | 160mm | - | ||
![]() LCE00C008120A Siemens | 539 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | - | 8PST-NO (8 Form A) | - | - | 115 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() 3RT20151AF01 Siemens | 19 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | - | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Screw | 35 ms | 110VAC | 690VAC - Max | - | 14 ms | 93.5 VAC | 7 A | 27VA | - | Auxiliary Contacts | 58mm | 57.5mm | 45mm | - | ||
![]() 3RT20231AG20 Siemens | 50 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | - | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S0 | 4 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 38 ms | 110VAC | 690VAC - Max | - | 16 ms | 93.5 VAC | 9 A | 68VA | - | Auxiliary Contacts | 85mm | - | 45mm | - | ||
![]() 3RT20281AB00 Siemens | 2787 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 24 - 24 | 0 - 0 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 97mm | Screw Terminal | - | - | 1000 0000 | 3 | 38 A | 3PST-NO (3 Form A) | Screw | 40 ms | 24VAC | 690VAC - Max | - | 16 ms | 19.2 VAC | 38 A | 77VA | - | Auxiliary Contacts | 85mm | 85mm | 45mm | - | ||
![]() 3RT1276-6AM36 Siemens | 974 |
| - | Chassis Mount, DIN Rail | - | 3RT1276 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 200 - 220 | 200 - 220 | 200 - 220 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 200 ~ 220VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 210mm | - | 145mm | - | ||
![]() 3RT1275-6NF36 Siemens | 606 |
| - | Chassis Mount, DIN Rail | - | 3RT1275 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 610A | 400A | 350A | 200kW | 200kW | 220.65 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 90 ms | 96 ~ 127VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 800W | - | Auxiliary Contacts | 210mm | - | 145mm | - | ||
![]() 3RT1275-6AV36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1275 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 380 - 420 | 380 - 420 | 380 - 420 | 610A | 400A | 350A | 200kW | 200kW | 220.65 | - | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 206mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 380 ~ 420VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | Auxiliary Contacts | 210mm | - | 145mm | - | ||
![]() 3RT20151AF02 Siemens | 41 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Bulk | Active | SIRIUS Innovation | 110 - 110 | 110 - 110 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | - | Yes | Screw connection | AC | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Screw | 35 ms | 110VAC | 690VAC - Max | - | 14 ms | 93.5 VAC | 7 A | 27VA | - | Auxiliary Contacts | 58mm | 57.5mm | 45mm | - | ||
![]() 22.34.0.024.1340 Finder Relays, Inc. | 30 |
| - | DIN Rail | - | - | 289Ohms | - | Silver Nickel (AgNi) | - | - | - | - | Finder Relays, Inc. | - | - | Yes | - | - | 0 | 0 | 0 | 4 | Box | Active | - | 24 - 24 | 24 - 24 | 24 - 24 | 25 | 10 | - | 4 | - | - | Non-Compliant | - | Screw connection | AC/DC | -20°C ~ 50°C | 22 | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-NO (4 Form A) | - | 18 ms | 24VAC/DC | 250VAC - Nom | 83 mA | 40 ms | 19.2 VAC/DC | 25 A | 2.2W | 2.4 VAC/DC | Lighted Indicator, Mechanical Indicator, AUTO-ON-OFF Selector | - | - | - | IP20 | ||
![]() 3RH24401BF40 Siemens | 2540 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH24401 | - | - | - | 1pc(s) | (W x H x D) 90 x 57.5 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | - | 0 | 4 | - | - | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | No | 5000000 | 4 | 10 A | 4PST-NO (4 Form A) | - | 100 ms | 110VDC | 690VAC - Max | - | 13 ms | 88 VDC | 10 A | 4W | - | Auxiliary Contacts | 57.5mm | - | 90mm | - | ||
![]() 3RT20231BF40 Siemens | 2456 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | - | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 40A | 9A | 8.5A | 4.0kW | 4.0kW | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | 40 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | 170 ms | 110VDC | 690VAC - Max | - | 17.5 ms | 88 VDC | 9 A | 5.9W | - | Auxiliary Contacts | 85mm | - | 45mm | - | ||
![]() 3RT20251AD00 Siemens | 120420283 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 42 - 42 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 7.5 kW | 97mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 17 A | 3PST-NO (3 Form A) | - | 40 ms | 42VAC | 690VAC - Max | - | 16 ms | 33.6 VAC | 17 A | 65VA | - | Auxiliary Contacts | 85mm | - | 45mm | - | ||
![]() 3RT20361AL24 Siemens | 2594 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | S2 | 22 kW | 174mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 80 ms | 230VAC | 690VAC - Max | - | 18 ms | 195.5 VAC | 51 A | 188VA | - | Auxiliary Contacts | 114mm | - | 55mm | - | ||
![]() 3RT20271FB40 Siemens | 2114 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Active | SIRIUS | - | - | - | 50A | 32A | 22A | 15kW | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | 15 kW | 107mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | 170 ms | 24VDC | 690VAC - Max | - | 18 ms | - | 10 A | - | - | Auxiliary Contacts | 85mm | - | 45mm | - |