- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT14566SP36 Siemens | 923 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 275A | 97A | - | - | - | 55.162 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 275 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() US2:40EP32FC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40CP32FJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40DP12FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 110 ~ 240VAC | 240VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00C003480B Siemens | 2119 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23478XB301NB3 Siemens | 516 |
| - | Chassis Mount, DIN Rail | - | 3RA23478XB | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 400VAC - Max | - | - | 110 A | 76W | - | Auxiliary Contacts | - | - | ||
![]() 3RT23162BG40 Siemens | 45 |
| - | - | - | 3RT2316 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RA23388XB301AP6 Siemens | 926 |
| - | Chassis Mount, DIN Rail | - | 3RA23388XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | 220 - 220 | 240 - 240 | - | - | 80 | - | 37 | - | 36.775 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | Reversing contactor | - | 3PST-NO (3 Form A) | - | 240VAC | 690VAC - Max | - | 204 VAC | 65 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00C006120B Siemens | 506 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 174VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40EP12FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 35 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT25182BG40 Siemens | 2435 |
| - | - | - | 3RT2518 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT25261BA40 Siemens | 2223 |
| - | Chassis Mount, DIN Rail | - | 3RT2526 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | 2 | 2 | Box | Active | - | - | 12 - 12 | 40 | 25 | - | 11 | - | 11.032 | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 170 ms | 12VDC | 690VAC - Max | 18 ms | 9.6 VDC | 25 A | 5.9W | - | Auxiliary Contacts | - | - | ||
![]() 3RT1476-6NB36 Siemens | 893 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 690A | 170A | 0 | 90 | 0 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 90 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 100 ms | - | 690 A | 800W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT25261AG20 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2526 | - | - | - | 1pc(s) | - | - | (W x H x D) 61 x 85 x 97 mm | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | - | - | - | 40A | 25A | - | 11.0kW | - | 11.032 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | 1000 0000 | 4PST-2NO/2NC (2 Form A, 2 Form B) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 10 A | 77VA | - | Auxiliary Contacts | 85mm | 61mm | ||
![]() 3RT20371NE30 Siemens | 2612 |
| - | Chassis Mount, DIN Rail | - | 3RT2037 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | 48 - 80 | 48 - 80 | 48 - 80 | 80A | 65A | 55A | 30kW | 30 | 36.775 | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 110 ms | 48 ~ 80VAC/DC | 690VAC - Max | 55 ms | - | 65 A | 23W | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT25162BG40 Siemens | 41 |
| - | - | - | 3RT2516 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40CP12FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 110 ~ 240VAC | 240VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT14566XB460LA2 Siemens | 942 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Screws | - | 1pc(s) | - | - | (W x H) 120 mm x 172 mm | - | Siemens | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | 24 - 24 | 275A | 97A | - | 55kW | - | 55.162 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S6 | - | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 24VDC | 1000VAC - Max | 90 ms | 16.8 VDC | 10 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() US2:40EP32FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40CP22FF Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - |