- Manufacturer
- Circuit
- Mounting Type
- Output Type
- Package / Case
- Series
- Termination Style
- Voltage - Load
- Load Current
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Contactors (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory capacity | Mfr | Minimum Operating Temperature | Modular version | Mounting Styles | Output Device | Package | Product Status | Range | RoHS | Special Features | Standards Met | Unit Weight | Voltage type for actuating | Voltage-Input | Packaging | Series | Part Status | Type | Color | Subcategory | Depth | Termination Style | Output Type | Operating Supply Voltage | Circuit | Number of Poles | Throw Configuration | Relay Type | Terminal Type | Product Type | Number of Phases | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Legend | Load Current | Background Color | Product | Language | Product Category | IP Rating | Height | Length | Width (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUL865770 Altech Corporation | In Stock | - | - | - | - | - | - | - | 18 VAC to 30 VAC, 18 VDC to 30 VDC | - | 1 | 32 A | 24 VAC to 510 VAC | - | - | + 100 C | - | - | - 55 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | - | Single Phase Contactors | - | - | IP20 | - | - | - | ||
![]() SUL865970 Altech Corporation | In Stock | - | - | - | - | - | - | - | 160 VAC to 240 VAC | - | 1 | 32 A | 24 VAC to 510 VAC | - | - | + 100 C | - | - | - 55 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | - | Single Phase Contactors | - | - | IP20 | - | - | - | ||
![]() SUL842070 Altech Corporation | In Stock | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | 1 | 23 A | 12 VAC to 275 VAC | - | - | + 100 C | - | - | - 55 C | - | DIN Rail Mount | - | - | - | - | - | - | - | 8.872072 oz | - | - | - | - | - | SSR | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | - | Single Phase Contactors | - | - | IP20 | - | - | - | ||
![]() RGC1P48V12EA Carlo Gavazzi | 2239 |
| - | - | - | - | Fiberglass | Carlo Gavazzi | - | - | 1 | - | - | Brady | 122911 | - | - | - | - | Yes | - | - | - | - | - | Details | - | - | - | DC | - | - | RGC1P | - | Safety Signs | - | Contactors | - | - | - | - | - | - | - | - | - | Solid State Contactors | - | - | - | - | Eye Wash Station. | - | White | Solid State Relays | English | Contactors - Solid State | - | - | - | - | ||
![]() RGC2P60AA40C1 Carlo Gavazzi | 2111 |
| - | - | - | - | Nylon | Carlo Gavazzi | - | - | 1 | - | - | Thomas & Betts | 696-40527-3-9 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | DC | - | - | RGC2P | - | - | Orange, White | Contactors | - | - | - | - | - | - | - | - | - | Solid State Contactors | - | - | - | - | - | - | - | Solid State Relays | - | Contactors - Solid State | - | - | - | 0.093 | ||
![]() SUM867070 Celduc | 2535 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | 3.5 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 510 V | 4.5 mOhms | - | 45 A | - | - | - | - | - | - | - | - | ||
![]() SUM865070 Celduc | 295 |
| - | Panel Mount | Module | - | - | - | 3.5 → 32 V dc | 98 x 45 x 73.5mm | - | - | - | - | - | +80°C | - | Celduc Inc. | -40°C | - | - | Thyristor | Box | Active | celpac - A ready to use SSR | - | - | CE, cURus 100kA, EAC | - | - | 3.5 ~ 32VDC | - | SUL8-SUM8 | - | - | - | - | 45mm | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 24 V ~ 510 V | 7.5 mOhms | - | 45 A | - | - | - | - | - | 73.5mm | 98mm | - | ||
![]() SUL942460 Celduc | 81 |
| - | Chassis Mount | Module | - | - | - | 3 → 32 V dc | 22.5 x 119.1 x 80mm | - | - | - | - | - | +100°C | 256GB | Celduc Inc. | -55°C | - | - | Triac | Box | Active | SUL9 | - | Zero Cross Solid State Relay Especially Designed for Resistive Loads, Yellow LED Visualization on The Input, IP20 Protection By Removable Flaps on Terminals with Optional Labels | CE, VDE, EAC | - | - | 3 ~ 32VDC | - | celpac 2G® | - | - | - | - | 119.1mm | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | AC | Plug In | - | - | -55 → +100°C | 12 V ~ 280 V | 16 mOhms | - | 25 A | - | - | - | - | - | 80mm | 22.5mm | - | ||
![]() SUL765070 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | Yes | - | - | - | - | 3.5 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 510 V | 7.5 mOhms | - | 32 A | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS90A3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRPCDS25A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 V | - | - | SPST | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() SSRDF8S45A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103292-1 Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SUL967460 Celduc | 12 |
| - | DIN Rail | Module | - | - | - | 3.5 → 32 V dc | 22.5 x 119.1 x 80mm | - | - | - | - | - | +100°C | - | Celduc Inc. | -40°C | - | - | Thyristor | Box | Active | SUL9 | - | Zero Cross Solid State Relay Especially Designed for Resistive Loads, Yellow LED Visualization on The Input, IP20 Protection By Removable Flaps on Terminals with Optional Labels | CE, cURus 100kA, EAC | - | - | 3.5 ~ 32VDC | - | SUL9-SUM9 | - | - | - | - | 119.1mm | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | AC | Plug In | - | - | -40 → +100°C | 24 V ~ 600 V | 4.5 mOhms | - | 35 A | - | - | - | - | - | 80mm | 22.5mm | - | ||
![]() SAL962360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | 6 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 600 V | 9.5 mOhms | - | 25 A | - | - | - | - | - | - | - | - | ||
![]() SAM965360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | 6 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 600 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | - | - | - | ||
![]() RGC3P60I65C1DFM Carlo Gavazzi | In Stock | - | - | - | - | - | - | Carlo Gavazzi | - | - | 1 | - | - | Carlo Gavazzi | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | DC | - | - | RGC3P | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | Solid State Contactors | - | - | - | - | - | - | - | Solid State Relays | - | Contactors - Solid State | - | - | - | - | ||
![]() E800DU800 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible overload protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSC3-200A InPower LLC | 2074 |
| Datasheet | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | Box | SSC3 | Active | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 ~ 12V | - | - | 200 A | - | - | - | - | - | - | - | - | ||
![]() SSRPP8S125A3 Schneider | In Stock | - | - | - | - | - | - | Molex | - | - | 1 | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130085 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - |