- Manufacturer
- Circuit
- Mounting Type
- Output Type
- Package / Case
- Series
- Termination Style
- Voltage - Load
- Load Current
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Contactors (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Output Device | Package | Product Status | Range | RoHS | Special Features | Standards Met | Switching Mode | Voltage type for actuating | Voltage-Input | Packaging | Series | Part Status | Termination | Type | Subcategory | Depth | Current Rating | Termination Style | Output Type | Operating Supply Voltage | Circuit | Number of Poles | Throw Configuration | Contact Form | Relay Type | Terminal Type | Product Type | Number of Phases | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Control Voltage | Contact Configuration | Product | Connection Type | Product Category | Auxiliary Contacts | IP Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSRDF8S45A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103292-1 Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAL962360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | 6 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 9.5 mOhms | - | 25 A | - | - | - | - | - | - | - | - | - | ||
![]() SAM965360 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | 6 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() E800DU800 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible overload protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC3P60I65C1DFM Carlo Gavazzi | In Stock | - | - | - | - | - | - | Carlo Gavazzi | - | - | 1 | - | - | - | Carlo Gavazzi | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | DC | - | - | RGC3P | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | Solid State Contactors | - | - | - | - | - | - | - | - | Solid State Relays | - | Contactors - Solid State | - | - | - | - | ||
![]() SUL967460 Celduc | 12 |
| - | DIN Rail | Module | - | - | - | 3.5 → 32 V dc | 22.5 x 119.1 x 80mm | - | - | - | - | - | - | +100°C | Celduc Inc. | -40°C | - | - | - | Thyristor | Box | Active | SUL9 | - | Zero Cross Solid State Relay Especially Designed for Resistive Loads, Yellow LED Visualization on The Input, IP20 Protection By Removable Flaps on Terminals with Optional Labels | CE, cURus 100kA, EAC | - | - | 3.5 ~ 32VDC | - | SUL9-SUM9 | - | - | - | - | 119.1mm | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | - | AC | Plug In | - | - | -40 → +100°C | 24 V ~ 600 V | 4.5 mOhms | - | 35 A | - | - | - | - | - | - | - | 80mm | 22.5mm | ||
![]() SSC3-200A InPower LLC | 2074 |
| Datasheet | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | Box | SSC3 | Active | - | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 ~ 12V | - | - | 200 A | - | - | - | - | - | - | - | - | - | ||
![]() SAL965460 Celduc | 493 |
| - | Panel Mount | Module | - | - | - | 3.5 → 32 V dc | 91 x 22.4 x 73.5mm | - | - | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | - | Thyristor | Box | Active | celpac - A ready to use SSR | - | - | CE, cURus 100kA, EAC | - | - | 3.5 ~ 32VDC | - | SAL9-SAM9 | - | - | - | - | 22.4mm | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 24 V ~ 600 V | 7.5 mOhms | - | 50 A | - | - | - | - | - | - | - | 73.5mm | 91mm | ||
![]() SUL865070 Celduc | 36 | - | - | Panel Mount | Module | - | - | - | 3.5 → 32 V dc | 91 x 22.5 x 73.5mm | - | - | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | - | Thyristor | Box | Active | celpac - A ready to use SSR | - | - | CE, cURus 100kA, EAC | Zero Crossing | - | 3.5 ~ 32VDC | - | SUL8-SUM8 | - | - | - | - | 22.5mm | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 24 V ~ 510 V | 7.5 mOhms | - | 32A | - | - | - | - | - | - | - | 73.5mm | 91mm | ||
![]() SUL842070 Celduc | 46 | - | - | Panel Mount | Module | - | - | - | 3 → 32 V dc | 91 x 22.5 x 73.5mm | - | - | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | - | Triac | Box | Active | celpac - A ready to use SSR | - | - | CE, EAC, cURus | Zero Crossing | - | 3 ~ 32VDC | - | SUL8-SUM8 | - | - | - | - | 22.5mm | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 12 V ~ 275 V | 16 mOhms | - | 25A | - | - | - | - | - | - | - | 73.5mm | 91mm | ||
![]() SUL865970 Celduc | 39 |
| - | Panel Mount | Module | - | - | - | 180 → 240 V dc | 91 x 22.5 x 73.5mm | - | - | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | - | Thyristor | Box | Active | celpac - A ready to use SSR | - | - | CE, cURus 100kA, EAC | Zero Crossing | - | 230VAC/DC | - | SUL8-SUM8 | - | - | - | - | 22.5mm | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | 1 | - | - | Single Phase Solid State Contactor | Screw | - | - | -40 → +80°C | 24 V ~ 510 V | 7.5 mOhms | - | 32A | - | - | - | - | - | - | - | 73.5mm | 91mm | ||
![]() SSRPCDS75A2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | TA80DU42RT | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 V | - | - | SPST | - | - | - | - | - | - | - | - | - | 75 A | - | - | - | Ring Tongue Terminals | - | - | - | - | - | ||
![]() SILD867170 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | 3.5 ~ 32VDC | - | Celpac® | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 150 V ~ 510 V | 2 Ohms | - | 35 A | - | - | - | - | - | - | - | - | - | ||
![]() SUL963460 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | 3.5 ~ 32VDC | - | celpac 2G® | - | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | 9.5 mOhms | - | 30 A | - | - | - | - | - | - | - | - | - | ||
![]() SIT865990 Altech Corporation | In Stock | - | - | - | - | - | - | - | 90 VAC to 240 VAC, 90 VDC to 240 VDC | - | 1 | - | 12 A | 24 VAC to 510 VAC | - | - | + 100 C | - | - 40 C | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | SIT | - | - | Controller | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 3 Phase | - | - | - | - | - | - | - | Three Phase Contactors | - | - | - | IP20 | - | - | ||
![]() SUL865070 Altech Corporation | In Stock | - | - | - | - | - | UL | - | 3.5 VDC to 32 VDC | - | 1 | - | 32 A | 24 VAC to 510 VAC | - | SUL865070 | + 100 C | - | - 55 C | - | Panel | DIN Rail Mount | - | - | - | - | No | - | - | - | - | - | - | - | - | Screw Terminal | SSR | - | - | 50 Amps | Screw | - | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | 3.5~32 VDC | - | Single Phase Contactors | - | - | None | IP20 | - | - | ||
![]() RGC1A23D15KEM Carlo Gavazzi | 2440 |
| - | DIN Rail | - | - | - | - | 3 VDC to 32 VDC | 17.8 x 134 x 110mm | 1 | 4000 Vrms | 20 A | 24 VAC to 240 VAC | - | - | + 80 C | - | - 40 C | - | - | DIN Rail Mount | Varistor | - | - | - | Details | Alarm Transistor Output, Integrated Monitoring | - | - | - | - | - | RGC1A | - | - | 1-Phase Solid State Contactors | - | 134mm | - | Screw | PNP Open Collector | - | - | 1 Position | - | SPST (1 Form A) | Solid State Relay | Screw | - | 1 Phase | -20 → +65°C | - | - | 150 mA | - | - | - | Solid State Contactors | - | - | - | IP20 | 110mm | 17.8mm | ||
![]() SAL962360 Altech Corporation | In Stock | - | - | - | Hockey Puck | - | - | - | 6 VDC to 32 VDC | - | 1 | - | 23 A | 24 VAC to 600 VAC | - | - | + 100 C | - | - 55 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | SAL | - | - | Compact | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | - | - | Solid State Contactors | - | - | - | IP20 | - | - | ||
![]() SUL842770 Altech Corporation | In Stock | - | - | - | - | - | - | - | 18 VAC to 30 VAC, 18 VDC to 30 VDC | - | 1 | - | 23 A | 12 VAC to 275 VAC | - | - | + 100 C | - | - 55 C | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | - | - | Single Phase Contactors | - | - | - | IP20 | - | - |