- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Moisture Sensitive | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Packaging | Series | ECCN Code | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Impedance | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | VSWR | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARA210A03X Panasonic Electric Works | 9 |
| - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | 2 g | 10 | Silver Palladium | GOLD | ARA210 | Panasonic Industrial Devices | 3 V | 128.6 Ohms | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | 500 | PANASONIC CORP | 3 W | 0.3 dB | 30 dB | Panasonic | ARA210A03X | - | Panasonic Electric Works | Yes | 1000 MHz | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.51 | -40°C ~ 85°C | Reel | ARA | EAR99 | 8536.41.00.20 | Relays | TAPE AND REEL | unknown | - | Gull Wing | 14.7 mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75 mΩ | 100000000 Ω | 1 A | 30 V | SOLDER | - | - | - | DPDT (2 Form C) | RF RELAY | High Frequency Relays | 4 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 23.3 mA | 4 ms | - | 2.25 VDC | 1 A | - | 70mW | - | DC | LATCHED | - | DC | - | 1.2 | 50 Ω | 750 Vrms | Random | 1000 Vrms | DPDT | 3 V | 0.023 A | 2 FORM C | 2.25 V | 2.25 V | 4 ms | - | High Frequency / RF Relays | 5.9 mm | ||
![]() ARS10A09Z Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS10A | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS32A03 Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS32A | Panasonic Industrial Devices | - | 22.5 Ohms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | Active | - | -40°C ~ 70°C | Tube | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS14Y03X Panasonic Electric Works | 40 |
| - | Surface Mount | - | - | - | - | - | - | ARS14Y | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS11Y12X Panasonic Electric Works | In Stock | - | - | Surface Mount | - | - | - | - | - | - | ARS11Y | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36A24X Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS36A | Panasonic Industrial Devices | - | 1.44 kOhms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36A03 Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS36A | Panasonic Industrial Devices | - | 22.5 Ohms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | Active | - | -40°C ~ 70°C | Tube | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS12Y4HZ Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS12Y | Panasonic Industrial Devices | - | 50.6 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS11A09X Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS11A | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS12A12X Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS12A | Panasonic Industrial Devices | - | 360 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | - | 9 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS11Y24 Panasonic Electric Works | In Stock | - | - | Surface Mount | - | - | - | - | - | - | ARS11Y | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | Active | - | -40°C ~ 70°C | Tube | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS15A4HX Panasonic Electric Works | In Stock | - | - | Surface Mount | - | - | - | - | - | - | ARS15A | Panasonic Industrial Devices | - | 101.3 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS334H Panasonic Electric Works | 23 |
| - | Through Hole | - | - | - | - | - | - | ARS334 | Panasonic Industrial Devices | - | 101.3 Ohms | Gold Plating | 500 mA | - | 50 | - | - | - | - | Panasonic | - | 500 mA | Panasonic Electric Works | - | - | - | - | Tube | - | Active | - | -40°C ~ 60°C | Tube | ARS | - | - | Relays | - | - | 3 GHz | PC Pin | - | - | - | - | - | - | - | - | 75 Ohms | 500 mA | Solder Terminal | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Non Latching | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | 200 mW | 200mW | 0.45 VDC | - | - | 0.3 dB | - | 30 dB | 1.4 | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS30Y09Z Panasonic Electric Works | 40 |
| - | Surface Mount | - | - | - | - | - | - | ARS30Y | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS16A24X Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS16A | - | - | 1.44 kOhms | Gold Plating | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS32Y09Z Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS32Y | Panasonic Industrial Devices | - | 202.5 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS16A4HX Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS16A | Panasonic Industrial Devices | - | 50.6 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS14A24Z Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS14A | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS11Y12 Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | - | - | - | ARS11Y | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | Active | - | -40°C ~ 70°C | Tube | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS34A03Z Panasonic Electric Works | 42 |
| - | Surface Mount | - | - | - | - | - | - | ARS34A | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 70°C | Reel | ARS | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - |