- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Moisture Sensitive | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Relay Construction | Risk Rank | RoHS | Rohs Code | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | VSWR | Insertion Loss (dB) | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact Voltage Rating (DC) | Switching Time | Features | Product Category | Product Length | Height | Length | Width | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARA210A03X Panasonic Electric Works | 9 |
| - | - | - | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | 2 g | 10 | Silver Palladium | GOLD | ARA210 | Panasonic Industrial Devices | 3 V | 128.6 Ohms | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | 500 | PANASONIC CORP | 3 W | 0.3 dB | 30 dB | - | Panasonic | - | ARA210A03X | - | Panasonic Electric Works | - | Yes | - | 1000 MHz | 85 °C | -40 °C | Tape & Reel (TR) | - | - | Active | Active | - | 5.51 | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | Relays | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14.7 mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75 mΩ | 100000000 Ω | 1 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | DPDT (2 Form C) | RF RELAY | High Frequency Relays | 4 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 23.3 mA | 4 ms | - | 2.25 VDC | 1 A | - | 70mW | - | DC | LATCHED | - | - | DC | - | 1.2 | - | 50 Ω | 750 Vrms | Random | 1000 Vrms | DPDT | - | 3 V | 0.023 A | 2 FORM C | 2.25 V | 2.25 V | - | 4 ms | - | High Frequency / RF Relays | - | - | - | - | 5.9 mm | - | ||
![]() ARS35Y12 Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS35Y | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | 40 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS30A4HX Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS30A | - | - | 101.3 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 4.5VDC | Non Latching | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | 0.45 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS16Y24X Panasonic Electric Works | 40 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS16Y | Panasonic Industrial Devices | - | 1.44 kOhms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS31Y24 Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS31Y | - | - | 2.88 kOhms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS31A03X Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS31A | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS11Y24Z Panasonic Electric Works | 40 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS11Y | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS31A09Z Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS31A | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS35A24X Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS35A | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS10Y4HZ Panasonic Electric Works | 14 |
| - | - | - | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | 2 g | - | - | GOLD | ARS10Y | Panasonic Industrial Devices | 4.5 V | 101.3 Ohms | Gold Plating | 300000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.5 dB | 30 dB | - | Panasonic | - | ARS10Y4HZ | 500 mA | Panasonic Electric Works | - | Yes | - | 3000 MHz | 70 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | - | Active | Active | - | 5.59 | - | Yes | - | - | - | - | -40°C ~ 70°C | Reel | ARS | e4 | - | - | - | EAR99 | Gold (Au) | - | - | 8536.41.00.20 | Relays | TAPE AND REEL | - | compliant | - | 3 GHz | Gull Wing | 14 mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100 mΩ | 100000000 Ω | 0.5 A | - | 30 V | - | SOLDER | - | 75 Ohms | - | - | 44.4 mA | SMD/SMT | SPDT (1 Form C) | RF RELAY | High Frequency Relays | 10 ms | 4.5VDC | Non Latching | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | 200 mW | 200mW | 0.45 VDC | DC | MOMENTARY | 0.5 dB | - | DC | 30 dB | 1.5 | - | 75 Ω | 500 Vrms | Random | 1000 Vrms | SPDT | - | 4.5 V | 0.044 A | 1 FORM C | 3.38 V | 0.45 V | - | 16 ms | - | High Frequency / RF Relays | - | - | - | - | 8 mm | - | ||
![]() ARS31A03Z Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS31A | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS31A12 Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS31A | - | - | 720 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS16Y24Z Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS16Y | Panasonic Industrial Devices | - | 1.44 kOhms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS10A09Z Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS10A | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS32A03 Panasonic Electric Works | 23 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS32A | Panasonic Industrial Devices | - | 22.5 Ohms | Gold Plating | - | 40 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() ARS14Y03X Panasonic Electric Works | 40 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | ARS14Y | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() 2-1462051-0 TE Connectivity | 22 |
| - | Production (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | - | - | 16 | 85.048569 g | - | - | - | 1462051 | TE Connectivity / Axicom | - | 145 Ohm | Gold/Silver | - | 400 | - | - | - | - | -- | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | TE Connectivity Potter & Brumfield Relays | - | Yes | Surface Mount | - | - | - | Bulk | - | - | - | Active | Latching Double Coil | - | Details | - | - | - | 3 oz | 250 V | -55 to 85 °C | Reel | * | - | Active | -- | PCB | - | - | 85 °C | -55 °C | - | Relays | - | 9.4 mm | - | 15 A | - | Gull Wing | - | - | - | - | - | - | Compliant | - | 250 V | - | 2 A | - | SPDT | 220 V | 2 A | - | SPDT (1 Form C) | Relay | High Frequency Relays | 3 ms | 4.5VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 31 mA | 5 ms | - | 6.75 VDC | 2 A | - | 140mW | 0.6 VDC | - | - | - | 4.5 V | - | - | - | -0.03 dB | - | - | - | - | - | SPDT | - | - | - | - | - | 220 V | - | - | High Frequency / RF Relays | 14.6 mm | 10 mm | 370.84 mm | 7.2 mm | - | No | ||
![]() 2-1462050-2 TE Connectivity | 170 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 2-1462050 | - | - | 178 Ohm | Gold/Silver | - | - | - | - | - | - | -- | - | - | - | - | TE Connectivity Potter & Brumfield Relays | 0.5 Vdc | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | Active | Non-Latching | - | - | - | 0.5 VDC | 3.75 VDC | - | - | -55 to 85 °C | Tape & Reel (TR) | HF3S, AXICOM | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 3 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.0mA | 5ms | - | 3.75 VDC | 2A | - | 140 mW | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() SGRF100-12 Teledyne LeCroy | In Stock | - | - | - | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | Teledyne Relays | - | 390 Ω | - | - | 1 | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.089949 oz | - | - | - | SGRF100 | - | - | - | - | - | - | 85 °C | -55 °C | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | High Frequency Relays | - | - | - | - | 30.77 mA | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | ||
![]() HF6 53 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | 178 Ohms | - | - | 400 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Yes | - | - | - | - | - | - | 1462052-3 | - | - | - | - | Details | - | - | - | 0.241186 oz | - | - | BOX/CARTON/REEL | * | - | Active | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | SMD/SMT | SPDT (1 Form C) | - | High Frequency Relays | - | 5 VDC | Non-Latching | - | 28.09 mA | - | - | - | - | 143 mW | - | - | - | - | - 0.15 dB | - | - | - 60 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - |