- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Isolation-Max | LED Indicator | Manufacturer | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Pin Count | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Test Voltage | Switching Time | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9002-12-01 Coto Technology | 61 |
| Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | SIP | 6 | - | - | - | - | 750Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2003 | 9000 | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | CSA, UL | - | 2.54mm | - | - | 125mOhm | 1 TΩ | 0.5A | HERMETICAL | 200V | - | - | 1 | SPST | - | - | - | SPST-NO (1 Form A) | 350μs | RF | - | 0.5A | 0.5A@200VAC | 0.35ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 16mA | 0.1ms | 0.5A@200VDC | 9VDC | - | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 6 | - | - | - | 300 Vrms | Random | - | 500mA | - | - | - | - | Diode | - | - | - | - | 7.6mm | 19.3mm | 5.08mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ARE1012 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | 5g | - | - | - | 720Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | 11.2mm | - | - | 2.6GHz | - | - | PC Pin | - | - | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 9 | 1.7 | 0.7 dB | 10W | - | Random | 1000 Vrms | 1A | - | - | 500V | 15 ms | - | - | - | - | - | 8.9mm | 20.2mm | 11.2mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ARA200A05 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | 178Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | 30V | - | - | 11.5mm | - | - | 1GHz | - | - | Gull Wing | - | - | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | - | 4ms | 5VDC | Non Latching | 30VDC -Max | 28.1mA | 4 ms | 1A@30VDC | 3.75VDC | - | 140mW | - | 0.5VDC | - | DC | MOMENTARY | 5V | DC | - | 1.2 | 0.3 dB | 3W | - | Random | - | 1A | - | - | 750V | 8 ms | - | - | - | - | - | - | 14.7mm | - | 5.9mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 2911-12-321 Coto Technology | In Stock |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | 7 | - | - | - | 12V | 1.5kOhm | Ruthenium | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 2900 | e3 | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | ELECTROSTATIC SHIELDED | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | 100GOhm | - | HERMETICALLY SEALED | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | 1ms | RF | - | - | - | - | 12VDC | Non Latching | 150VAC 150VDC -Max | 8mA | 2ms | - | 9VDC | 250mA | - | 96mW | 1VDC | - | AC/DC | MOMENTARY | 12V | DC | 8 | - | - | - | 200 Vrms | Random | - | 250mA | - | - | - | - | - | - | - | - | - | 7.11mm | 20.8mm | 6.35mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ARS1612 Panasonic Electric Works | 74 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 8 | - | - | - | - | 360Ohm | Gold Plating | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | BOX | 8.6mm | - | - | 3GHz | - | - | PC Pin | - | - | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 6 ms | .5A@30VDC | 9VDC | - | 400mW | - | - | - | DC | LATCHED | 12V | DC | - | 1.4 | 0.35 dB | 1W | - | - | - | 500mA | - | - | - | 16 ms | - | - | - | - | - | 7.2mm | 14mm | 8.6mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ER432DM4-26B/SQ Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3.3 kOhms | Metal Alloy with Gold Plating | - | - | 1 | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | N | - | 0.158733 oz | - | - | Bulk | - | 432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | - | 26.5 VDC | - | - | 8.8 mA | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS10A12 Panasonic Electric Works | 23 |
| - | - | - | Surface Mount | - | - | - | ARS10A | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | - | 40 | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | - | Details | - | 0.070548 oz | - | -40°C ~ 70°C | Tube | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | - | - | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARA200A03 Panasonic Electric Works | 73 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | 64.3Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 11.5mm | - | - | 1GHz | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 1A | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | - | 4ms | 3VDC | Non Latching | 30VDC -Max | 46.7mA | 4ms | - | 2.25VDC | 1A | 140mW | 140mW | 0.3VDC | - | - | - | 3V | - | - | - | 0.3 dB | - | - | - | - | 1A | - | - | 750V | - | - | - | - | - | - | - | 14.7mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARJ20A4H Panasonic Electric Works | 121 |
| - | 10 Weeks | PCB, Surface Mount | Surface Mount | - | 10 | 3g | - | - | - | 101Ohm | Gold Plating | - | - | - | 35 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Tube | 2000 | ARJ | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | 1W | 30V | 3.81mm | BOX | 10.4mm | - | 300mA | 5GHz | - | - | Gull Wing | - | - | - | - | 14mm x 9mm x 8.2mm | 150mOhm | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | - | 5ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5 ms | .3A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | 300mA | - | - | 500V | - | - | - | - | - | - | 8.2mm | 15mm | 9mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARE13A24Z Panasonic Electric Works | 8000 | - | - | 10 Weeks | Surface Mount | Surface Mount | - | 9 | - | - | - | - | 2.88kOhms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARE | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2.6GHz | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | - | 18VDC | 500mA | 200mW | 200mW | 2.4VDC | - | - | - | 24V | - | - | - | 0.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARA220A24 Panasonic Electric Works | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | 10 | 2g | - | - | - | 2.88kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | unknown | - | 1GHz | - | - | Gull Wing | - | 14.7mm | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | - | 4ms | 24VDC | Latching, Dual Coil | 30VDC -Max | 8.3mA | 4 ms | 1A@30VDC | 18VDC | - | 200mW | - | - | - | DC | LATCHED | 24V | DC | - | 1.2 | 0.3 dB | 3W | 750 Vrms | Random | - | 1A | - | - | - | 8 ms | - | - | - | - | - | - | - | - | 5.9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS1512 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 7 | - | - | - | - | 720Ohm | Gold Plating | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | BOX | 8.6mm | - | - | 3GHz | - | - | PC Pin | - | - | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | 6 ms | .5A@30VDC | 9VDC | - | 200mW | - | - | - | DC | LATCHED | 12V | DC | - | 1.4 | 0.35 dB | 1W | - | - | - | 500mA | - | - | - | 16 ms | - | - | - | - | - | 7.2mm | 14mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ER134M4-12A/SQ Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | 800(ohm) | - | 0.41VDC | - | 1 | - | No | - | - | - | - | Through Hole | - | -65C to 125C | - | 9VDC | 9.53(mm) | - | No | Non-Latching | 2 Form C (DPDT-NO, NC) | - | HERMETIC SEAL | - | 28(V) | - | - | - | 134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 MHz | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | 2 Form C | - | - | - | - | - | 4(ms) | 12 V | - | - | 15(mA) | - | - | - | - | 200 mW | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | No | - | 115(V) | 9.53(mm) | - | - | - | - | - | 9.53(mm) | - | - | - | - | ||
![]() ARS16Y4H Panasonic Electric Works | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | 2g | - | - | - | 50.6Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2016 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | 11.2mm | - | - | 3GHz | - | - | Gull Wing | - | - | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6 ms | .5A@30VDC | 3.38VDC | - | 400mW | - | - | - | DC | LATCHED | 4.5V | DC | - | 1.4 | 0.2 dB | 1W | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | 16 ms | - | - | - | - | - | - | 14.6mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARS14A12 Panasonic Electric Works | 84 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | - | 14 | - | - | - | - | 720Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | 11.2mm | - | - | - | - | - | Gull Wing | - | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 1.4 | 0.2 dB | 1W | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | 16 ms | - | - | - | - | - | 8mm | 14.6mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARE13A06 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | 9 | 5g | - | - | - | 180Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARE | - | - | Active | 4 (72 Hours) | 9 | Gull Wing | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | - | - | - | 2.6GHz | - | - | Gull Wing | - | 20.2mm | - | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | .5A@30VDC | 4.5VDC | - | 200mW | - | 0.6VDC | - | DC | MOMENTARY | 6V | DC | - | 1.5 | 0.5 dB | - | - | Random | 1000 Vrms | 1A | - | - | 500V | 15 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS154H Panasonic Electric Works | 70 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 7 | - | - | - | - | 101Ohm | Gold Plating | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | BOX | 8.6mm | - | - | 3GHz | - | - | PC Pin | - | - | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6 ms | .5A@30VDC | 3.38VDC | - | 200mW | - | - | - | DC | LATCHED | 4.5V | DC | - | 1.4 | 0.35 dB | 1W | - | - | - | 500mA | - | - | - | 16 ms | - | - | - | - | - | 7.2mm | 14mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2332-12-020 Coto Technology | 25 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 1kOhm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2006 | 2300 | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 20.57mm | - | - | 20.57mm x 5.33mm x 9.7mm | - | 1000000000000Ohm | 0.5A | - | 200V | - | - | - | DPST | - | - | - | DPST-NO (2 Form A) | - | RF | - | 0.5A | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.15ms | 0.5A@200VDC | 9VDC | - | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 8 | - | - | - | 250 Vrms | Random | 1000 Vrms | 500mA | 10W@200VDC | - | - | - | Sealed - Hermetically | - | - | - | - | 9.4mm | - | 5.33mm | - | 0.0034 inch | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2341-12-020 Coto Technology | 1503 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 2300 | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | 1000000000000Ohm | - | - | 200V | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | RF | - | - | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | - | - | 9VDC | - | - | - | 1VDC | 200V | AC/DC | - | 12V | DC | 8 | - | - | - | - | Random | 1000 Vrms | 500mA | 10W@200VDC | - | - | - | Sealed - Hermetically | - | - | - | - | 9.4mm | - | 20.57mm | - | 0.0034 inch | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B41-0001 Coto Technology | 2851 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | 160Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2004 | B41 | - | - | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | - | SPST-NO (1 Form A) x 4 | 100μs | RF | - | - | - | 0.1ms | 5VDC | Non Latching | 125VAC 125VDC -Max | 31.3mA | 0.03ms | - | 3.8VDC | 250mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | 3.86mm | 13mm | 12mm | - | - | - | - | - | ROHS3 Compliant | Lead Free |