- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Mfr | Moisture Sensitive | Package | Product Status | Operating Temperature | Packaging | Series | Subcategory | Frequency | Termination Style | Impedance | Contact Current Rating | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Insertion Loss | Isolation | VSWR | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS14A24X Panasonic Electric Works | 40 |
| - | Surface Mount | ARS14A | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS30A09X Panasonic Electric Works | 40 |
| - | Surface Mount | ARS30A | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 75 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS31Y09 Panasonic Electric Works | 23 |
| - | Surface Mount | ARS31Y | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | 40 | Panasonic | - | Panasonic Electric Works | Yes | Tube | Active | -40°C ~ 70°C | Tube | ARS | Relays | - | Gull Wing | 75 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS31A4H Panasonic Electric Works | 40 |
| - | Surface Mount | ARS31A | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | - | 40 | Panasonic | - | Panasonic Electric Works | Yes | Tube | Active | -40°C ~ 70°C | Tube | ARS | Relays | - | Gull Wing | 75 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS15A09Z Panasonic Electric Works | In Stock | - | - | Surface Mount | ARS15A | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS14Y12X Panasonic Electric Works | 23 |
| - | Surface Mount | ARS14Y | Panasonic Industrial Devices | 720 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARA210A09Z Panasonic Electric Works | 23 |
| - | Surface Mount | ARA210 | Panasonic Industrial Devices | 1.157 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | 500 | Panasonic | 1 A | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 85°C | Reel | ARA | Relays | 1 GHz | Gull Wing | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | High Frequency Relays | 4 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 7.8 mA | 4 ms | 6.75 VDC | 1 A | 70 mW | 70mW | - | 0.3 dB | 30 dB | 1.2 | - | High Frequency / RF Relays | ||
![]() ARS314H Panasonic Electric Works | 42 |
| - | Through Hole | ARS314 | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | 500 mA | 50 | Panasonic | 500 mA | Panasonic Electric Works | - | Tube | Active | -40°C ~ 70°C | Tube | ARS | Relays | 3 GHz | PC Pin | 75 Ohms | 500 mA | Solder Terminal | SPDT (1 Form C) | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | 3.38 VDC | 500 mA | 200 mW | 200mW | - | 0.3 dB | 30 dB | 1.4 | - | High Frequency / RF Relays | ||
![]() ARS34A09 Panasonic Electric Works | 42 |
| - | Surface Mount | ARS34A | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | 40 | Panasonic | - | Panasonic Electric Works | Yes | Tube | Active | -40°C ~ 70°C | Tube | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS15A12Z Panasonic Electric Works | 42 |
| - | Surface Mount | ARS15A | Panasonic Industrial Devices | 720 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS31Y12X Panasonic Electric Works | 42 |
| - | Surface Mount | ARS31Y | - | 720 Ohms | Gold Plating | - | - | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | -40°C ~ 70°C | - | ARS | - | - | Gull Wing | - | - | - | SPDT (1 Form C) | - | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | ||
![]() ARS16A12X Panasonic Electric Works | 42 |
| - | Surface Mount | ARS16A | Panasonic Industrial Devices | 360 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | 9 VDC | 500 mA | - | 400mW | - | - | - | - | - | High Frequency / RF Relays | ||
![]() ARA210A03Z Panasonic Electric Works | 9 |
| - | Surface Mount | ARA210 | Panasonic Industrial Devices | 128.6 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | 500 | Panasonic | 1 A | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 85°C | Reel | ARA | Relays | 1 GHz | Gull Wing | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | High Frequency Relays | 4 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 23.3 mA | 4 ms | 2.25 VDC | 1 A | 70 mW | 70mW | - | 0.3 dB | 30 dB | 1.2 | - | High Frequency / RF Relays | ||
![]() ARA200A4HX Panasonic Electric Works | 9 |
| - | Surface Mount | ARA200 | Panasonic Industrial Devices | 145 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | 500 | Panasonic | 1 A | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 85°C | Reel | ARA | Relays | 1 GHz | Gull Wing | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | High Frequency Relays | 4 ms | 4.5VDC | Non Latching | 30VDC - Max | 31 mA | 4 ms | 3.38 VDC | 1 A | 140 mW | 140mW | 0.45 VDC | 0.3 dB | 30 dB | 1.2 | - | High Frequency / RF Relays | ||
![]() ARA220A24X Panasonic Electric Works | 9 |
| - | Surface Mount | ARA220 | Panasonic Industrial Devices | 2.88 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | 500 | Panasonic | 1 A | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 85°C | Reel | ARA | Relays | 1 GHz | Gull Wing | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | High Frequency Relays | 4 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 8.3 mA | 4 ms | 18 VDC | 1 A | 200 mW | 200mW | - | 0.3 dB | 30 dB | 1.2 | - | High Frequency / RF Relays | ||
![]() ARS30Y12X Panasonic Electric Works | 9 |
| - | Surface Mount | ARS30Y | Panasonic Industrial Devices | 720 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 75 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS14Y09X Panasonic Electric Works | 25 |
| - | Surface Mount | ARS14Y | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS34Y09X Panasonic Electric Works | In Stock | - | - | Surface Mount | ARS34Y | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | 500 | Panasonic | - | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | -40°C ~ 70°C | Reel | ARS | Relays | - | Gull Wing | 50 Ohms | - | - | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | - | - | - | - | High Frequency / RF Relays | ||
![]() ARS32A24X Panasonic Electric Works | In Stock | - | - | Surface Mount | ARS32A | - | 1.44 kOhms | Gold Plating | - | - | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | -40°C ~ 70°C | - | ARS | - | - | Gull Wing | - | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | ||
![]() ARS32Y4H Panasonic Electric Works | In Stock | - | - | Surface Mount | ARS32Y | - | 50.6 Ohms | Gold Plating | - | - | - | - | Panasonic Electric Works | - | Tube | Active | -40°C ~ 70°C | - | ARS | - | - | Gull Wing | - | - | - | SPDT (1 Form C) | - | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | 3.38 VDC | 500 mA | - | 400mW | - | - | - | - | - | - |