- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Construction | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Lead Spacing | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Impedance | Lead Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | VSWR | Characteristic Impedance | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Product Category | Product Length | Height Seated (Max) | Thickness (Max) | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS35Y4HX Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | ARS35Y | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS15Y4HZ Panasonic Electric Works | 23 |
| - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | ARS15Y | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | 10 ma at 24 VDC | 300000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.4 dB | 30 dB | - | Panasonic | ARS15Y4HZ | ARS | - | Panasonic Electric Works | Yes | - | PCB Mount | 3000 MHz | 70 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | - | 5.27 | Details | Yes | 0.070548 oz | - | -40°C ~ 70°C | Reel | ARS | - | - | e4 | - | - | EAR99 | - | Gold (Au) | - | 8536.41.00.20 | - | Relays | TAPE AND REEL | compliant | 3 GHz | Gull Wing | 14 mm | 8.6 mm | 14mm x 8.6mm x 8mm | - | - | 0.5 A | 30 V | SOLDER | 50 Ohms | - | 10 mA | SMD/SMT | SPDT (1 Form C) | RF RELAY | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | 200 mW | 200mW | - | DC | LATCHED | 0.5 dB | DC | - | 1.5:1 | 50 Ω | SPDT | - | 4.5 V | 0.044 A | 3.38 V | 3.38 V | 16 ms | - | High Frequency / RF Relays | - | - | - | 8 mm | - | ||
![]() ARS10A24X Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | ARS10A | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS30A12Z Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | ARS30A | Panasonic Industrial Devices | 720 Ohms | Gold Plating | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS11Y24X Panasonic Electric Works | 23 |
| - | Surface Mount | - | - | - | ARS11Y | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA200A06Z Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA200 | Panasonic Industrial Devices | 257 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 6VDC | Non Latching | 30VDC - Max | 23.3 mA | 4 ms | - | 4.5 VDC | 1 A | 140 mW | 140mW | 0.6 VDC | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA210A09X Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA210 | Panasonic Industrial Devices | 1.157 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 7.8 mA | 4 ms | - | 6.75 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA220A09Z Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA220 | Panasonic Industrial Devices | 579 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 15.5 mA | 4 ms | - | 6.75 VDC | 1 A | 140 mW | 140mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA210A06Z Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA210 | Panasonic Industrial Devices | 514 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 6VDC | Latching, Single Coil | 30VDC - Max | 11.7 mA | 4 ms | - | 4.5 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA210A4HZ Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA210 | Panasonic Industrial Devices | 289.3 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 15.6 mA | 4 ms | - | 3.38 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA220A12X Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA220 | Panasonic Industrial Devices | 1.028 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 11.7 mA | 4 ms | - | 9 VDC | 1 A | 140 mW | 140mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA210A12X Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA210 | Panasonic Industrial Devices | 2.057 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 5.8 mA | 4 ms | - | 9 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA200A48Z Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA200 | Panasonic Industrial Devices | 7.68 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 48VDC | Non Latching | 30VDC - Max | 6.3 mA | 4 ms | - | 36 VDC | 1 A | 300 mW | 300mW | 4.8 VDC | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA220A06Z Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA220 | Panasonic Industrial Devices | 257 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 6VDC | Latching, Dual Coil | 30VDC - Max | 23.3 mA | 4 ms | - | 4.5 VDC | 1 A | 140 mW | 140mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA200A1HZ Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA200 | Panasonic Industrial Devices | 16 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 1.5VDC | Non Latching | 30VDC - Max | 93.8 mA | 4 ms | - | 1.13 VDC | 1 A | 140 mW | 140mW | 0.15 VDC | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA210A24Z Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA210 | Panasonic Industrial Devices | 5.76 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 4.2 mA | 4 ms | - | 18 VDC | 1 A | 100 mW | 100mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARA220A06X Panasonic Electric Works | 9 |
| - | Surface Mount | - | - | - | ARA220 | Panasonic Industrial Devices | 257 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 6VDC | Latching, Dual Coil | 30VDC - Max | 23.3 mA | 4 ms | - | 4.5 VDC | 1 A | 140 mW | 140mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() IMA06CTS TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1462051-1 TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | 1462051 | TE Connectivity / P&B | 1.03 kOhms | Gold/Silver | - | - | 400 | - | - | - | - | -- | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | Yes | Through Hole | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | 3 oz | - | -55°C ~ 85°C | Reel | * | - | - | - | Active | -- | - | - | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 11.7 mA | 5 ms | - | 9 VDC | 2 A | - | 140mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | 14.9 mm | - | - | - | - | ||
![]() 1-1462050-4 TE Connectivity | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | 1462050 | - | 1.028 kOhm | Gold/Silver | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Surface Mount | - | - | - | - | Bulk | - | - | Active | Latching Double Coil | - | - | - | - | 50V | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | Active | 1 (Unlimited) | - | X7R | - | General Purpose | - | 4700pF | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 3 ms | 12VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 11.7 mA | 5 ms | - | 9 VDC | 2 A | - | 140mW | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 14.6 mm | - | 0.057 (1.45mm) | - | - |