- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Isolation-Max | Mounting Styles | Operating Frequency (Max) | Relay Contact Form | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9903-05-20TR Coto Technology | 1147 | - | Datasheet | 38 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | 150Ohms | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9900 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | RF | - | - | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | - | 3.8VDC | 250mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARS1112 Panasonic Electric Works | 18 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 7 | 2g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | BOX | 8.6mm | - | 3GHz | - | PC Pin | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | 6 ms | .5A@30VDC | 9VDC | - | 200mW | - | - | - | DC | LATCHED | 12V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | 7.2mm | 14mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARE134H Panasonic Electric Works | 1000 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 9 | 5g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | -40°C~70°C | Tube | 2001 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | BULK | 11.2mm | - | 2.6GHz | - | PC Pin | - | - | - | 100mOhm | - | - | - | - | 10mA | 75Ohm | 1 | SPDT | 24V | - | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | .5A@30VDC | 3.38VDC | 500mA | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 9 | 1.5 | 0.5 dB | - | - | - | - | Random | - | 1A | - | 500V | - | - | 8.9mm | 20.2mm | 20.2mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 9852-05-00TR Coto Technology | 6734 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | 110Ohms | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2012 | 9800 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | RF | - | - | 1ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 45.5mA | 1ms | - | 3.8VDC | 100mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARJ2024 Panasonic Electric Works | 2073 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 10 | - | - | 2.88kOhm | Gold Plating | - | - | 35 dB | - | - | - | - | - | -30°C~70°C | Tube | 2006 | ARJ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | 3.81mm | BOX | - | - | 5GHz | - | PC Pin | 14mm | 9 mm | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | 5ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5 ms | .3A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | 500V | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARE13A24 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 200 | - | 9 | 5g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | Gull Wing | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | 2.6GHz | - | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | 500V | 15 ms | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() J134-12L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | 800 Ohms | - | - | 1 | - | Through Hole | - | 2 Form C (DPDT-NO, NC) | - | 0.151678 oz | - | - | - | 134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | 12 VDC | - | - | 16 mA | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARA200A4H Panasonic Electric Works | 10000 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | - | 145Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 85°C | -40°C | - | - | 30V | - | - | 11.5mm | - | 1GHz | - | Gull Wing | - | - | - | - | - | - | - | - | 1A | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | 4ms | 4.5VDC | Non Latching | 30VDC -Max | 31mA | 4ms | - | 3.38VDC | 1A | 140mW | 140mW | 0.45VDC | - | - | - | 4.5V | - | - | - | 0.3 dB | - | - | - | - | - | - | 1A | - | 750V | - | - | - | 14.7mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() J114D-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | 1 | - | - | - | - | - | - | - | - | - | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | - | - | - | - | - | - | 5 VDC | - | - | 128.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLB363-100-5 Teledyne Relays | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 56 Ω | - | 5 Mcycles | 25 | - | - | - | - | Details | 0.402388 oz | - | - | - | GLB363 | - | - | - | - | - | PCB | - | - | 85 °C | -55 °C | - | - | - | - | - | 8.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.54 mm | 18.67 mm | - | - | - | - | - | - | - | - | ||
![]() ARN12A4H Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 2.5g | - | 50.6Ohm | Gold Plating | 1000000 Cycle(s) | - | 55 dB | - | 2000MHz | - | - | - | -40°C~85°C | Tray | 2006 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 4.5VDC | Latching, Dual Coil | - | 88.9mA | 5 ms | - | 3.38VDC | - | - | 400mW | - | - | DC | LATCHED | 4.5V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARS304H Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 200 | - | 7 | 2g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | ARS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | BOX | 8.6mm | - | 3GHz | - | PC Pin | - | - | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 1.4 | 0.1 dB | 1W | - | - | - | - | - | 500mA | - | - | 16 ms | - | - | 14mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS1012 Panasonic Electric Works | 86 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 7 | 2g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | -40°C~70°C | Tube | 2000 | ARS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | 2.54mm | BOX | 8.6mm | - | 3GHz | - | PC Pin | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | 500mA | - | 1kV | 16 ms | - | 7.2mm | 14mm | 8.6mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 9903-05-20 Coto Technology | 2513 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 150Ohm | Ruthenium | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2010 | 9900 | e4 | - | Active | 2 (1 Year) | 8 | - | EAR99 | Gold (Au) | - | - | - | - | - | - | TAPE AND REEL | - | unknown | - | - | J Lead | 7.94mm | - | 7.94mm x 4.95mm x 3.6mm | 150mOhm | 1000000000000Ohm | 0.25A | HERMETICAL | 5V | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | RF | - | - | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | - | 3.8VDC | - | - | - | 0.4VDC | - | DC | LATCHED | 5V | DC | - | - | - | - | - | - | 160 Vrms | Random | 1500 Vrms | 250mA | - | - | - | Magnetic Shield | 3.6mm | - | 4.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ARS14Y03 Panasonic Electric Works | 59 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | 14.6mm | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS12Y4H Panasonic Electric Works | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | SMD/SMT | NO | - | 2g | - | 50.6Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | 0.5A | - | 30V | - | 75Ohm | - | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6 ms | .5A@30VDC | 3.38VDC | - | - | 400mW | - | - | DC | LATCHED | - | DC | - | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARJ224H Panasonic Electric Works | 41 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | SMD/SMT | - | 10 | 3g | - | 135Ohm | Gold Plating | - | - | 35 dB | - | - | - | - | - | -30°C~70°C | Tube | 2004 | ARJ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | 3.81mm | BOX | 9mm | - | 5GHz | - | PC Pin | - | - | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 5 ms | .3A@30VDC | 3.38VDC | - | 150mW | - | - | - | DC | LATCHED | 4.5V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | 500V | - | - | 8.2mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 9002-12-11 Coto Technology | 32 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | 750Ohm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 9000 | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | 19.8mm | - | - | 200mOhm | 1000000000000Ohm | - | HERMETICAL | 200V | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | RF | - | 0.5A@200VAC | 0.35ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 16mA | 0.1ms | 0.5A@200VDC | 9VDC | 500mA | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 6 | - | - | - | - | - | 300 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | Diode, Magnetic Shield | - | - | - | 8.1mm | 0.0034 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 9814-03-00 Coto Technology | 4 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 3.3V | 70Ohm | Ruthenium | 1000000000 Cycle(s) | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 9800 | e4 | yes | Active | 2 (1 Year) | 8 | Gull Wing | EAR99 | Gold (Au) | - | - | SHIELDED | - | - | - | TAPE AND REEL | - | - | - | - | Gull Wing | - | - | 10.16mm x 4.95mm x 4.57mm | 150mOhm | 1000000000000Ohm | 0.25A | HERMETICALLY SEALED | 100V | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | 250μs | RF | 0.25A | .25A@100VAC | 0.25ms | 3.3VDC | Non Latching | 100VAC 100VDC -Max | 47.1mA | 0.05ms | .25A@100VDC | 2.5VDC | - | - | 155.1mW | 0.4VDC | 100V | AC/DC | MOMENTARY | 3.3V | DC | - | - | - | - | - | - | 200 Vrms | Random | 1500 Vrms | 250mA | - | - | - | Magnetic Shield | 4.57mm | 10.2mm | 4.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ARA200A48 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | - | 7.68kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | 20 dB | - | - | - | - | - | -40°C~85°C | Tube | 2012 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | 1GHz | - | Gull Wing | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | - | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | 4ms | 48VDC | Non Latching | 30VDC -Max | 6.3mA | 4 ms | 1A@30VDC | 36VDC | - | 300mW | - | 4.8VDC | - | DC | MOMENTARY | 48V | DC | - | 1.2 | 0.3 dB | 3W | - | - | - | - | - | 1A | - | 750V | 8 ms | - | - | - | - | 5.9mm | - | - | - | RoHS Compliant | Lead Free | - |