- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS1103 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | - | Through Hole | 200 | NO | - | - | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Bulk | 2004 | ARS | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | BOX | - | - | - | PC Pin | 14mm | - | 8.6 mm | 14mm x 8.6mm x 7.2mm | - | - | - | 0.5A | - | 30V | - | 75Ohm | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | - | - | DC | LATCHED | - | DC | - | 1.4 | 0.1 dB | 1W | - | - | - | - | - | 500mA | - | - | - | 16 ms | - | - | - | - | 7.2mm | - | - | RoHS Compliant | - | - | ||
![]() ARN30A12 Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 2.5g | - | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2000 | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | - | DC | LATCHED | 12V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() 9802-05-00 Coto Technology | 15 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | 5V | 150Ohm | Ruthenium | 250000000 Cycle(s) | - | - | -20°C~85°C | Bulk | 2003 | 9800 | e4 | - | Obsolete | 2 (1 Year) | 8 | Gull Wing | - | Gold (Au) | - | - | - | - | TR | - | - | - | Gull Wing | - | 1.02mm | 4.95 mm | 9.52mm x 4.95mm x 4.3mm | 150mOhm | 1 TΩ | 11.68 mm | 0.25A | HERMETICALLY SEALED | - | - | - | 1 | SPST | - | - | SPST-NO (1 Form A) | 250μs | RF | 0.25A | - | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | - | 3.8VDC | - | - | - | 0.4VDC | - | DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | 200 Vrms | Random | - | 250mA | - | - | - | - | Magnetic Shield | 4.31mm | 11.7mm | 9.6mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ARS1024 Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 7 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Bulk | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | BOX | - | - | 3GHz | PC Pin | 14mm | - | 8.6 mm | - | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RK1-6V Panasonic Electric Works | 2500 | - | Datasheet | - | Through Hole | Through Hole | - | - | 9 | 4.4g | - | 180Ohm | Gold | 300000 Cycle(s) | 60 dB | - | -40°C~70°C | Tube | 2004 | RK | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 8536.41.00.20 | BULK | 11.2mm | - | 1.5GHz | PC Pin | - | - | - | - | - | - | - | - | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | 6ms | RF | - | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | - | .5A@30VDC | 4.5VDC | 10mA | 200mW | - | 0.6VDC | - | DC | MOMENTARY | 6V | DC | - | 1.5 | 0.3 dB | 10W | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | 20.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARE10A12Z Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 9 | 5g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | SMD/SMT | - | - | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | TAPE AND REEL | - | unknown | 2.6GHz | Gull Wing | 20.2mm | - | 11.2 mm | - | 100mOhm | 100000000Ohm | - | 0.01A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | .01A@24VDC | 9VDC | - | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 1.5 | 0.7 dB | 10W | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | - | 10 ms | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS34A4H Panasonic Electric Works | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | - | 200mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARS34A24 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARN30A4HZ Panasonic Electric Works | 2000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | 63.3Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | unknown | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 4.5VDC | Non Latching | - | 71.1mA | 5 ms | - | 3.38VDC | - | - | 320mW | 0.45VDC | - | - | LATCHED | 4.5V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() ARE1303 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | 9 | 5g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tray | 2004 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | BULK | - | - | 2.6GHz | PC Pin | 20.2mm | - | 11.2 mm | - | 100mOhm | 100MOhm | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 9 | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | - | 500V | 15 ms | - | - | - | - | - | 0.003 inch | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ARS34Y03 Panasonic Electric Works | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() HF12-1A54-8 Standex-Meder Electronics | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | 250Ohm | - | 50000000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2015 | HF | e3 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | 53.7mm | - | 19 mm | 53.7mm x 19mm x 20mm | 150mOhm | - | - | - | WATER PROOF | 500V | - | - | - | SPST | - | - | SPST-NO (1 Form A) | - | RF | - | - | 3ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 47.9mA | 1ms | - | 8.4VDC | 1.5A | - | 575mW | 1.8VDC | 500V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | RoHS Compliant | - | - | ||
![]() ARA210A24 Panasonic Electric Works | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | 100 | - | 10 | 2g | - | 5.76kOhms | Silver Palladium (AgPd), Gold (Au) | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | 1GHz | Gull Wing | - | - | - | - | - | - | - | - | - | - | 1A | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | - | - | 4ms | 24VDC | Latching, Single Coil | 30VDC -Max | 4.2mA | 4ms | - | 18VDC | 1A | 100mW | 100mW | - | - | - | - | 24V | - | - | - | 0.3 dB | - | - | - | - | - | - | 1A | - | - | 750V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2920-05-121 Coto Technology | 41 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 5V | 75Ohm | - | - | - | - | -20°C~85°C | Tube | 2011 | 2900 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | 20.82mm | - | 6.35 mm | 20.82mm x 6.35mm x 7.62mm | 100mOhm | 10GOhm | - | 1A | HERMETICAL | 500V | - | - | - | SPST | - | - | SPST-NO (1 Form A) | - | RF | 1A | 1A@500VAC | 1.5ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 66.7mA | 1ms | 1A@500VDC | 3.8VDC | - | - | - | 0.4VDC | 500V | AC/DC | LATCHED | 5V | DC | 8 | - | - | - | - | - | 1000 Vrms | Random | 1500 Vrms | 1A | 50W@500VDC | - | - | - | - | - | - | - | 7.62mm | 0.0027 inch | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ARN10A12X Panasonic Electric Works | 2142 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | 2000 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | TAPE AND REEL | - | unknown | - | Gull Wing | 14.6mm | - | - | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | - | DC | LATCHED | 12V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ARN12A4HZ Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 50.6Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | unknown | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 4.5VDC | Latching, Dual Coil | - | 88.9mA | 5 ms | - | 3.38VDC | - | - | 400mW | - | - | - | LATCHED | 4.5V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() ARA220A06 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | - | 257Ohm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | unknown | 1GHz | Gull Wing | 14.7mm | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | - | - | 4ms | 6VDC | Latching, Dual Coil | 30VDC -Max | 23.3mA | 4 ms | 1A@30VDC | 4.5VDC | - | 140mW | - | - | - | DC | LATCHED | 6V | DC | - | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | - | - | - | 8 ms | - | - | - | - | 5.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARA210A12 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 10 | 2g | - | 2.06kOhm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 11.5mm | unknown | 1GHz | Gull Wing | - | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | - | - | 4ms | 12VDC | Latching, Single Coil | 30VDC -Max | 5.8mA | 4 ms | 1A@30VDC | 9VDC | - | 70mW | - | - | - | DC | LATCHED | 12V | DC | - | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | 750V | 8 ms | - | - | 14.7mm | - | 5.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARA220A12Z Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | - | 10 | 2g | - | 1.028kOhm | Gold, Silver | - | 20 dB | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | SMD/SMT | EAR99 | - | 85°C | -40°C | LOW PROFILE | - | TAPE AND REEL | - | unknown | 1GHz | - | 14.7mm | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | 1A | - | - | RF RELAY | - | - | 4 ms | 12V | Latching, Dual Coil | - | 11.7mA | 4 ms | 1A@30VDC | - | - | 140mW | - | - | - | DC | LATCHED | 12V | DC | - | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | - | 2 FORM C | - | 8 ms | - | - | - | - | 5.9mm | - | - | RoHS Compliant | - | - | ||
![]() B10-05B Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 5V | 150Ohm | - | - | - | - | -20°C~85°C | Tube | 2003 | B10 | - | - | Obsolete | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | 100μs | RF | - | - | 0.1ms | 5VDC | Non Latching | 125VAC 125VDC -Max | 33.3mA | 0.03ms | - | 3.8VDC | - | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | 4.44mm | 12.7mm | 5.08mm | - | - | - | RoHS Compliant | Lead Free | - |