- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Test Voltage | Coil Operate Voltage(DC) | Switching Time | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARA200A4HZ Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | - | 145Ohm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | LOW PROFILE | - | - | TAPE AND REEL | - | unknown | - | 1GHz | Gull Wing | 14.7mm | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | DPDT (2 Form C) | - | RF | - | - | 4ms | 4.5VDC | Non Latching | 30VDC -Max | 31mA | 4 ms | 1A@30VDC | 3.38VDC | - | 140mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | - | - | 8 ms | - | - | - | - | 5.9mm | - | RoHS Compliant | Lead Free | ||
![]() ARS1609 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | - | Through Hole | - | NO | 8 | - | - | 203Ohm | Gold Plating | 1000000 Cycle(s) | 35 dB | 3000MHz | -40°C~70°C | Bulk | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | - | - | BOX | 8.6mm | - | - | - | PC Pin | - | - | - | - | - | - | - | 0.5A | - | 30V | - | 50Ohm | - | SPDT | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 9VDC | Latching, Dual Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 6.75VDC | - | - | 400mW | - | - | DC | LATCHED | 9V | DC | 1.4 | 0.1 dB | 1W | - | - | - | - | - | 500mA | - | - | 16 ms | - | - | 14mm | - | 7.2mm | - | RoHS Compliant | - | ||
![]() ARS124H Panasonic Electric Works | 10000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 8 | 2g | - | 50.6Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Bulk | 2000 | ARS | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | BOX | - | - | - | 3GHz | PC Pin | 14mm | - | - | - | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6 ms | .5A@30VDC | 3.38VDC | - | 400mW | - | - | - | DC | LATCHED | 24V | DC | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 7.2mm | - | RoHS Compliant | Lead Free | ||
![]() ARE13A12 Panasonic Electric Works | 1980 | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | 9 | 5g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2004 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | Gull Wing | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | 200mW | - | - | - | 500mA | 2.6GHz | Gull Wing | 20.2mm | - | - | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | 500V | - | 15 ms | - | 8.9mm | - | 11.2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ARS34Y4H Panasonic Electric Works | 5000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | 3GHz | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 1.4 | 0.4 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() 9814-05-20 Coto Technology | 26333 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | 5V | 150Ohm | Ruthenium | 1000000000 Cycle(s) | - | - | -20°C~85°C | Tube | 2011 | 9800 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Gold (Au) | SHIELDED | - | - | TAPE AND REEL | - | - | - | - | J Lead | - | - | - | - | 125mOhm | 1000000000000Ohm | - | 0.25A | HERMETICALLY SEALED | 100V | - | - | - | SPST | - | SPST-NO (1 Form A) | 250μs | RF | 0.25A | .25A@100VAC | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | .25A@100VDC | 3.8VDC | - | - | 165mW | 0.4VDC | 100V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 200 Vrms | Random | 1500 Vrms | 250mA | - | - | - | Magnetic Shield | 5.08mm | 9.65mm | 4.95mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ARS16Y03 Panasonic Electric Works | 78 | - | Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | 2g | - | 22.5Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | Gull Wing | 14mm | - | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | - | 30V | - | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133.3mA | 6ms | .5A@30VDC | 2.25VDC | 500mA | - | 400mW | - | - | DC | LATCHED | - | DC | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() 9802-05-20 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | 5V | 150Ohm | Ruthenium | - | - | - | -20°C~85°C | Tube | 2003 | 9800 | e4 | - | Obsolete | 2 (1 Year) | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | J Lead | - | 1.02mm | - | - | 150mOhm | 1 TΩ | 9.6 mm | - | - | - | - | - | 1 | SPST | - | SPST-NO (1 Form A) | 250μs | RF | - | - | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | - | 3.8VDC | - | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | Magnetic Shield | 4.82mm | 9.65mm | 9.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ARN30A12Z Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | - | - | LATCHED | 12V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() ARS1324 Panasonic Electric Works | 17 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 7 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~60°C | Bulk | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | BOX | - | - | - | 3GHz | PC Pin | 14mm | - | 8.6 mm | - | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARS14A24 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() ARS11A03 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | Gull Wing | 14mm | - | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | - | 30V | - | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | 500mA | - | 200mW | - | - | DC | LATCHED | - | DC | 1.5 | - | 1W | 75Ohm | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() ARE10A09 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 9 | 5g | - | 405Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | SMD/SMT | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | 2.6GHz | Gull Wing | 20.2mm | - | 11.2 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | .5A@30VDC | 6.75VDC | - | 200mW | - | 0.9VDC | - | DC | MOMENTARY | 9V | DC | 1.7 | 0.7 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | 500V | - | 15 ms | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9814-05-10 Coto Technology | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | - | 150Ohm | Ruthenium | 1000000000 Cycle(s) | - | - | -20°C~85°C | Tube | 2011 | 9800 | e4 | yes | Obsolete | 2 (1 Year) | 8 | - | EAR99 | Gold (Au) | SHIELDED | - | - | TAPE AND REEL | - | - | - | - | Axial | - | 1.02mm | 4.95 mm | 10.16mm x 4.95mm x 4.31mm | 150mOhm | 1 TΩ | 12.06 mm | 0.25A | HERMETICALLY SEALED | 100V | - | - | - | SPST | - | SPST-NO (1 Form A) | 250μs | RF | 0.25A | .25A@100VAC | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | .25A@100VDC | 3.8VDC | - | - | 165mW | 0.4VDC | 100V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 200 Vrms | Random | 1500 Vrms | 250mA | - | - | - | Magnetic Shield | 4.31mm | 9.52mm | 10.16mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ARX1206 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | 5g | - | 90Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | - | - | - | PC Pin | 20.5mm | - | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | - | 0.5A | - | - | 500mA | - | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 6VDC | Latching, Dual Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 4.5VDC | - | 400mW | - | - | - | DC | LATCHED | 6V | DC | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | ||
![]() ARS10Y12Z Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | 2g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | - | Gull Wing | 14mm | - | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | - | 30V | - | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | 500mA | - | 200mW | 1.2VDC | - | DC | MOMENTARY | - | DC | 1.5 | - | 1W | 75Ohm | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | 9V | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF-TR09DC24 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 0.95g | - | 5.22kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 1000MHz | -40°C~70°C | Tape & Reel (TR) | 2013 | G6K-RF | - | yes | Active | 3 (168 Hours) | 8 | Gull Wing | EAR99 | - | - | 8536.41.00.20 | - | TR, 13 INCH | - | - | - | - | Gull Wing | 12.8mm | - | 6.9 mm | 12.8mm x 6.9mm x 5.4mm | 100mOhm | 1000000000Ohm | - | - | SEALED TYPE | 30V | - | - | - | DPDT | - | DPDT (2 Form C) | - | RF | - | .3A@125VAC | 3ms | 24VDC | Latching, Single Coil | 125VAC 60VDC -Max | 4.6mA | 3 ms | - | 18VDC | 1A | - | 100mW | - | 125V | AC/DC | LATCHED | 24V | DC | 1.2 | - | 1W | 50Ohm | 0.2 dB | 750 Vrms | Random | 750 Vrms | - | - | - | 6 ms | - | - | - | - | 5.4mm | - | RoHS Compliant | - | ||
![]() ARS15Y03 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | - | - | DC | LATCHED | 3V | DC | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() ARS34Y24 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() ARS11Y03 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | 11.2mm | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | - | - | DC | LATCHED | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | 14.6mm | - | 8mm | - | RoHS Compliant | Lead Free |