- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Isolation-Max | Mounting Styles | Operating Frequency (Max) | Relay Contact Form | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Coil Current(DC)-Max | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS15A4H Panasonic Electric Works | 32 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | - | - | 14 | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | 11.2mm | - | - | - | Gull Wing | - | 8.6 mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | - | - | DC | LATCHED | 4.5V | DC | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | 16 ms | - | 8mm | 14.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9402-12-00 Coto Technology | 1548 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 825Ohm | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 9400 | e4 | - | Active | 2 (1 Year) | 6 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 14mm x 5.71mm x 5.72mm | - | 150mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | 400μs | RF | 0.5A | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | 0.5A@200VDC | 9VDC | - | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | 5.72mm | 17.8mm | 5.71mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ARN30A4H Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 2.5g | - | 63.3Ohm | Gold Plating | 1000000 Cycle(s) | - | 55 dB | - | 2000MHz | - | - | - | -40°C~85°C | Tray | 2000 | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | 71.1mA | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 4.5VDC | Non Latching | - | - | 5 ms | - | 3.38VDC | - | - | 320mW | 0.45VDC | - | DC | LATCHED | 4.5V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | 0.711A | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARS15Y12 Panasonic Electric Works | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | Gull Wing | - | 8.6 mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | 6 ms | .5A@30VDC | 9VDC | - | 200mW | - | - | - | DC | LATCHED | 12V | DC | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARS10Y03 Panasonic Electric Works | 99 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | 11.2mm | - | - | - | Gull Wing | - | 8.6 mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | 16 ms | - | - | 14.6mm | - | 8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ER114D-12A Teledyne Relays | In Stock | - | - | - | Through Hole | - | - | - | 8 | - | - | 390 Ohms | - | - | 1 | - | Through Hole | - | 2 Form C (DPDT-NO, NC) | Non-Compliant | 0.089949 oz | - | - | - | 114 | - | - | - | - | - | Solder | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 V | - | - | DPDT | 28 V | 1 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | 12 VDC | - | - | 32.8 mA | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | 9.53 mm | 9.53 mm | - | - | - | - | - | - | ||
![]() G6ZK-1FE-TRDC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | - | 56Ohm | Copper (Cu), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | G6Z | - | yes | Active | 1 (Unlimited) | - | Gull Wing | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 30V | 500mA | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 80mA | - | - | 3.38VDC | 10mA | - | 360mW | - | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS10Y09 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | SMD/SMT | NO | 14 | 2g | - | 405Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | 11.2mm | - | - | - | Gull Wing | - | 8.6 mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | 30V | - | - | 75Ohm | SPDT | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 6ms | .5A@30VDC | 6.75VDC | - | - | 200mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | 16 ms | - | - | 14.6mm | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARS114H Panasonic Electric Works | 92 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 7 | 2g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | ARS | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | BOX | 8.6mm | - | - | 3GHz | PC Pin | - | - | - | - | 100mOhm | - | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6 ms | .5A@30VDC | 3.38VDC | - | 200mW | - | - | - | DC | LATCHED | 4.5V | DC | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | - | 16 ms | - | 7.2mm | 14mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9814-05-00 Coto Technology | 2 |
| Datasheet | 20 Weeks | - | Surface Mount | - | NO | 8 | - | 5V | 150Ohm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2003 | 9800 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Gold (Au) | - | - | SHIELDED | - | - | - | - | TAPE AND REEL | - | - | - | - | Gull Wing | 10.16mm | - | 10.16mm x 4.95mm x 4.57mm | - | 125mOhm | 1 TΩ | 0.25A | HERMETICALLY SEALED | 100V | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | DRY REED RELAY | 0.25A | .25A@100VAC | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | .25A@100VDC | 3.8VDC | - | - | 165mW | 0.4VDC | 100V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 200 Vrms | Random | 1500 Vrms | 250mA | - | - | - | - | Magnetic Shield | - | - | 4.95mm | 4.57mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ARJ20A12 Panasonic Electric Works | 25 | - | - | 10 Weeks | PCB, Surface Mount | Surface Mount | TO-5 | - | 10 | 3g | - | 720Ohm | Gold Plating | - | - | 35 dB | - | - | - | - | - | -30°C~70°C | Tube | 2004 | ARJ | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | 1W | 30V | 3.81mm | BOX | 10.4mm | - | 300mA | 5GHz | Gull Wing | - | - | 14mm x 9mm x 8.2mm | 3.51mm | - | - | 0.3A | HERMETICALLY SEALED | - | - | 300mA | 50Ohm | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | 5ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5 ms | .3A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | - | 500V | - | - | 8.2042mm | 15mm | 9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ARN12A12X Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 360Ohm | Gold Plating | 1000000 Cycle(s) | - | 55 dB | - | 2000MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14.6mm | - | 14.6mm x 9.6mm x 10mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 12VDC | Latching, Dual Coil | - | 33.3mA | 5 ms | - | 9VDC | - | - | 400mW | - | - | DC | LATCHED | 12V | DC | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ARN30A4HX Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 63.3Ohms | Gold Plating | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ARN | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | RF | - | - | 5ms | 4.5VDC | Non Latching | - | 71.1mA | 5ms | - | 3.38VDC | - | - | 320mW | 0.45VDC | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS1124 Panasonic Electric Works | 109 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 7 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | BOX | 8.6mm | - | - | 3GHz | PC Pin | - | - | - | - | 100mOhm | - | 0.5A | - | - | - | 500mA | 75Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 24VDC | Latching, Single Coil | 30VDC -Max | 8.3mA | 6 ms | .5A@30VDC | 18VDC | - | 200mW | - | - | - | DC | LATCHED | 24V | DC | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | - | 16 ms | - | 7.2mm | 14mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ARA200A09 Panasonic Electric Works | 805 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 20 dB | - | - | - | - | - | -40°C~85°C | Tube | 2006 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | unknown | - | 1GHz | Gull Wing | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | - | 75mOhm | - | 1A | - | - | - | 1A | 50Ohm | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | 4ms | 9VDC | Non Latching | 30VDC -Max | 15.5mA | 4 ms | 1A@30VDC | 6.75VDC | - | 140mW | - | 0.9VDC | - | DC | MOMENTARY | 9V | DC | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | 750V | 8 ms | - | - | - | - | 5.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARJ204H Panasonic Electric Works | In Stock | - | - | 10 Weeks | PCB, Through Hole | Through Hole | - | - | 10 | 3g | - | 101Ohm | Gold Plating | - | - | 35 dB | - | - | - | - | - | -30°C~70°C | Tube | 2004 | ARJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | 1W | 30V | 3.81mm | BOX | - | - | 300mA | 5GHz | PC Pin | 14mm | 9 mm | 14mm x 9mm x 8.2mm | - | - | - | 0.3A | HERMETICALLY SEALED | - | - | 300mA | 50Ohm | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | 5ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5 ms | .3A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | - | 500V | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS35Y4H Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | Gull Wing | - | 8.6 mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | - | 200mW | - | - | DC | LATCHED | 4.5V | DC | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARS36Y4H Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | 50.6Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | 14mm | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6ms | .5A@30VDC | 3.38VDC | - | - | 400mW | - | - | DC | LATCHED | 4.5V | DC | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS10A4H Panasonic Electric Works | 97 |
| Datasheet | 12 Weeks | PCB | Surface Mount | 200 | - | 14 | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | 11.2mm | - | - | - | Gull Wing | - | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | 30V | - | - | 75Ohm | SPDT | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | - | 200mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | 16 ms | - | 8mm | 14.6mm | 8.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS3012 Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 7 | - | - | 720Ohm | Gold Plating | 300000 Cycle(s) | - | 30 dB | - | 3000MHz | - | - | - | -40°C~70°C | Bulk | 2000 | ARS | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | BOX | - | - | - | - | PC Pin | 14mm | 8.6 mm | - | - | - | - | 0.5A | - | - | - | 500mA | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | - | 200mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 1.4 | - | 1W | - | 0.3 dB | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | - | - |