- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Lead Length | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | ELV | Termination Type | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARJ22A4HX Panasonic Electric Works | 2352 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | 10 | 3g | - | 135Ohm | Gold Plating | - | 35 dB | 5000MHz | -30°C~70°C | Tape & Reel (TR) | 2008 | ARJ | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14mm | - | 9 mm | 14mm x 9mm x 8.2mm | - | 150mOhm | 500000000Ohm | - | 0.3A | HERMETICALLY SEALED | - | - | 300mA | - | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF RELAY | - | 5ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 5 ms | .3A@30VDC | 3.38VDC | - | - | 150mW | - | DC | LATCHED | 4.5V | DC | - | 1.25 | - | 1W | 50Ohm | 0.5 dB | 500 Vrms | Random | 500 Vrms | - | 1W@30VDC | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | ||
![]() ARN10A12Z Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | - | LATCHED | 12V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() ARE10A06Z Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | 9 | 5g | - | 180Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tape & Reel (TR) | 2006 | ARE | - | - | Active | 4 (72 Hours) | 9 | SMD/SMT | - | - | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | - | - | TAPE AND REEL | - | unknown | - | 2.6GHz | Gull Wing | 20.2mm | - | 11.2 mm | - | - | 100mOhm | 100000000Ohm | - | 0.01A | - | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | .01A@24VDC | 4.5VDC | - | 200mW | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | 1.5 | 0.7 dB | - | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | 10 ms | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9814-05-00TR Coto Technology | 85 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 100 | - | - | - | 150Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9800 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | - | RF | - | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 33.3mA | 0.05ms | - | 3.8VDC | 250mA | - | - | 0.4VDC | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | Magnetic Shield | 4.57mm | - | 4.95mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ARN30A24Z Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 1.8kOhm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | 2008 | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | 5ms | 24VDC | Non Latching | - | 13.3mA | 5 ms | - | 18VDC | - | - | 320mW | 2.4VDC | - | LATCHED | 24V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() ARS34A12 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 14 | 2g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | ||
![]() 9814-03-20TR Coto Technology | 1290 |
| Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | 70Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9800 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 0.25ms | 3.3VDC | Non Latching | 100VAC 100VDC -Max | 47.1mA | 0.05ms | - | 2.5VDC | 250mA | - | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ARS16A03X Panasonic Electric Works | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | 22.5Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | - | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | Gull Wing | 14mm | - | - | - | - | 100mOhm | 100000000Ohm | - | 0.5A | - | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133.3mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 400mW | - | DC | LATCHED | 3V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARN10A24X Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 1.8kOhms | Gold Plating | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ARN | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | 5ms | 24VDC | Non Latching | - | 13.3mA | 5ms | - | 18VDC | - | - | 320mW | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ARA220A4HZ Panasonic Electric Works | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | 145Ohm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tape & Reel (TR) | 2006 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | TAPE AND REEL | - | unknown | - | 1GHz | Gull Wing | 14.7mm | - | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | - | 75mOhm | - | - | 1A | - | - | - | 1A | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | - | 4ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 31mA | 4 ms | 1A@30VDC | 3.38VDC | - | 140mW | - | - | DC | LATCHED | 4.5V | DC | - | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | - | - | 8 ms | - | - | - | - | 5.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARN30A12X Panasonic Electric Works | 2695 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 2.5g | - | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | 2000 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | DC | LATCHED | 12V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ARJ2012 Panasonic Electric Works | 71 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 10 | 3g | - | 720Ohm | Gold Plating | - | 35 dB | - | -30°C~70°C | Tube | 2000 | ARJ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | 200mW | 3.81mm | BOX | - | - | - | 5GHz | PC Pin | 14mm | - | 9 mm | 14mm x 9mm x 8.2mm | - | - | - | - | 0.3A | HERMETICALLY SEALED | - | - | 300mA | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | - | 5ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5 ms | .3A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | 500V | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS1309 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 7 | - | - | 405Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~60°C | Bulk | 2004 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | BOX | - | - | - | 3GHz | PC Pin | 14mm | - | 8.6 mm | - | - | - | - | - | 0.5A | - | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 6ms | .5A@30VDC | 6.75VDC | - | 200mW | - | 0.9VDC | DC | MOMENTARY | 9V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9852-03-00 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 8 | - | 12V | 70Ohms | - | - | - | - | -20°C~85°C | Tube | 2003 | 9800 | - | - | Obsolete | 2 (1 Year) | 8 | Gull Wing | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | 1.02mm | - | - | - | 150mOhm | 1GOhm | 9.65 mm | - | - | - | - | - | - | 1 | SPDT, SPST | - | - | SPDT (1 Form C) | 260μs | RF | - | 1ms | 3.3VDC | Non Latching | 30VAC 30VDC -Max | 47.1mA | 1ms | - | 2.5VDC | 100mA | - | - | 0.4VDC | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | Magnetic Shield | 5.33mm | 10.2mm | 10.16mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ARN10A24Z Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 1.8kOhm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | unknown | - | - | Gull Wing | 14.6mm | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | - | 5ms | 24VDC | Non Latching | - | 13.3mA | 5 ms | - | 18VDC | - | - | 320mW | 2.4VDC | - | LATCHED | 24V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() ARE1312 Panasonic Electric Works | 30000 | - | - | 12 Weeks | Through Hole | Through Hole | TO-5 | 9 | 5g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2001 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | BULK | - | - | 100mA | 2.6GHz | PC Pin | - | - | - | - | 20.2mm | 100mOhm | 100000000Ohm | - | 0.5A | - | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | 9 | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | 500V | 15 ms | - | - | - | 11.2mm | - | 0.003 inch | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() RP1-24V Panasonic Electric Works | 6500 | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | 1g | - | 2.13kOhm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | 1.8GHz | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | 3ms | 24VDC | Non Latching | 30VDC - Nom | 11.3mA | 2ms | - | 18VDC | - | 270mW | - | 2.4VDC | - | - | 24V | - | - | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | 4mm | 10.6mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1-12V Panasonic Electric Works | 6500 | - | Datasheet | - | PCB, Through Hole | Through Hole | DIP | 6 | 1g | - | 1.03kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 9mm | unknown | - | 1.8GHz | PC Pin | - | - | - | - | - | 50mOhm | 1000000000Ohm | - | 0.1A | - | - | - | 100mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | 3ms | 12VDC | Non Latching | 30VDC - Nom | 11.7mA | 2ms | 0.1A@30VDC | 9VDC | - | 140mW | - | 1.2VDC | DC | LATCHED | 12V | DC | 6 | - | 0.5 dB | - | - | - | 750 Vrms | Random | 1500 Vrms | - | - | - | - | - | 3.75mm | 10.6mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1-3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | 1g | - | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | 1.8GHz | PC Pin | - | - | 9 mm | - | - | 50mOhm | 1000000000Ohm | - | 0.1A | - | - | - | 100mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | - | 3ms | 3VDC | Non Latching | 30VDC - Nom | 46.7mA | 2ms | 0.1A@30VDC | 2.25VDC | - | 140mW | - | 0.3VDC | DC | LATCHED | 3V | DC | 6 | - | 1 dB | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 1W@30VDC | - | - | - | - | - | - | 4mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() MW6-12A TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 19 Weeks | Through Hole | - | - | - | - | - | 390Ohm | - | - | - | - | - | Bulk | 2001 | - | - | yes | Active | - | - | - | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | Compliant | SOLDER | 1A | - | - | DPDT | - | 1A | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | 30.77mA | - | - | - | - | - | 369mW | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |