- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9002-05-02 Coto Technology | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | - | 350Ohm | - | - | - | - | -20°C~85°C | Tube | 2012 | 9000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | CSA, UL | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | SPST | - | SPST-NC (1 Form B) | - | RF | - | 0.35ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14.3mA | 0.1ms | - | 3.75VDC | 500mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARE10A03Z Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 9 | 5g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tape & Reel (TR) | 2006 | ARE | - | - | Active | 4 (72 Hours) | 9 | SMD/SMT | - | - | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | TAPE AND REEL | - | unknown | 2.6GHz | Gull Wing | - | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.01A | - | - | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | .01A@24VDC | 2.25VDC | - | 200mW | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 1.5 | 0.7 dB | - | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2204-05-421 Coto Technology | 31 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | DIP | - | - | 4 | - | - | 370Ohms | - | - | - | - | -20°C~85°C | Tube | 2011 | 2200 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | 85°C | -20°C | - | - | - | - | - | - | PC Pin | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 13.5mA | 0.1ms | - | 3.8VDC | 500mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARX1024 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | 2.88kOhm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | PC Pin | - | 20.5mm | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | 0.5A | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | ||
![]() 9402-12-30 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | - | - | - | 825Ohm | - | - | - | - | -20°C~85°C | Tube | 2006 | 9400 | e4 | - | Obsolete | 2 (1 Year) | 6 | PC Pin | - | Gold (Au) | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | - | 9VDC | 500mA | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MW3HPS-5AE TE Connectivity Aerospace, Defense and Marine | 44 |
| - | 19 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 100Ohm | - | - | - | 3000MHz | - | - | 2003 | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | RF RELAY | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | DPDT | 5V | 0.05A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ARX124H Panasonic Electric Works | 460 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | 50.6Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | PC Pin | - | 20.5mm | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | 0.5A | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6ms | .5A@30VDC | 3.38VDC | - | 400mW | - | - | - | DC | LATCHED | 4.5V | DC | - | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | ||
![]() 9402-12-10 Coto Technology | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | 825Ohm | - | - | - | - | -20°C~85°C | Tube | 2006 | 9400 | e4 | - | Obsolete | 2 (1 Year) | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | - | 9VDC | 500mA | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B40-0002B Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 4V | 55Ohms | - | - | - | - | -20°C~85°C | Tube | 2003 | B40 | - | - | Obsolete | 5A (24 Hours) | - | - | - | - | 85°C | -20°C | - | - | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | SPST-NO (1 Form A) x 4 | 100μs | RF | - | 0.1ms | 3.3VDC | Non Latching | 125VAC 125VDC -Max | 60mA | 0.03ms | - | 2.4VDC | 250mA | - | - | 0.4VDC | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | 3.81mm | 12.7mm | 10.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() B40-0003B Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 4V | 166Ohms | - | - | - | - | -20°C~85°C | Tube | 2003 | B40 | - | - | Obsolete | 5A (24 Hours) | - | - | - | - | 85°C | -20°C | - | - | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | SPST-NO (1 Form A) x 4 | 100μs | RF | - | 0.1ms | 5VDC | Non Latching | 125VAC 125VDC -Max | 31.3mA | 0.03ms | - | 3.8VDC | 250mA | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | 3.81mm | 12.7mm | 10.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARX1003 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | 45Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | PC Pin | - | 20.5mm | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | 0.5A | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | RoHS Compliant | Lead Free | ||
![]() ARXP1003 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 9 | 5g | - | 45Ohms | Gold Plating | - | - | - | -40°C~70°C | Tube | 2000 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | - | 2.25VDC | 500mA | - | 200mW | 0.3VDC | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6W-1P DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | NO | - | - | - | - | 101Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 5000MHz | -40°C~70°C | Bulk | - | G6W | - | - | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | unknown | - | PC Pin | - | 20mm | 9.4 mm | 20mm x 9.4mm x 8.9mm | - | - | - | - | 30V | - | - | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | .5A@30VAC | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10 ms | .5A@30VDC | 3.6VDC | 10mA | - | 200mW | 0.45VDC | 30V | AC/DC | MOMENTARY | - | DC | 2000MHz | 1.2 | - | 10W | 50Ohm | 0.4 dB | - | - | - | - | - | - | - | - | - | 20 ms | Sealed - Fully | - | - | - | 8.9mm | - | - | - | ||
![]() 2204-12-321 Coto Technology | 31 |
| Datasheet | 22 Weeks | - | Through Hole | - | - | - | - | - | - | 1.5kOhms | - | - | - | - | -20°C~85°C | Tube | 2012 | 2200 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 8mA | 0.1ms | - | 9VDC | 500mA | - | - | 1VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARA210A03 Panasonic Electric Works | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 10 | 2g | - | 129Ohm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | unknown | 1GHz | Gull Wing | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | - | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | - | 4ms | 3VDC | Latching, Single Coil | 30VDC -Max | 23.3mA | 4 ms | 1A@30VDC | 2.25VDC | - | 70mW | - | - | - | DC | LATCHED | 3V | DC | - | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | - | - | 750V | 8 ms | - | - | - | - | 5.9mm | - | RoHS Compliant | Lead Free | ||
![]() MW6HP-18P TE Connectivity Aerospace, Defense and Marine | 2015 |
| Datasheet | 19 Weeks | - | Through Hole | - | NO | - | - | - | - | 880Ohm | - | - | - | 6000MHz | -65°C~125°C | Bulk | 2009 | MW6HP, CII | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | RF RELAY | - | 2ms | 18VDC | Non Latching | 28VDC - Nom | 20mA | 1.5ms | - | 10.5VDC | 1A | - | 368mW | 0.9VDC | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6Z-1F-ARDC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | - | 11 | - | - | 720Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 2600MHz | -40°C~70°C | Tube | 2002 | G6Z | - | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | 20mm | 8.6 mm | 20mm x 8.6mm x 8.9mm | - | - | - | - | - | 30V | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | .5A@30VAC | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10 ms | .5A@30VDC | 9VDC | 10mA | 200mW | - | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 900MHz | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | - | - | - | - | - | - | 20 ms | Sealed - Fully | - | - | - | 8.9mm | No | RoHS Compliant | - | ||
![]() G6Z-1FE-ARDC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | - | - | - | 9 | - | - | 720Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 30 dB | 2600MHz | -40°C~70°C | Tube | 2002 | G6Z | - | yes | Obsolete | 1 (Unlimited) | - | Gull Wing | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | 20mm | 8.6 mm | - | - | - | - | - | - | 30V | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | .5A@30VAC | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10 ms | .5A@30VDC | 9VDC | 10mA | 200mW | - | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | - | - | - | - | - | - | 20 ms | Sealed - Fully | - | - | - | - | No | RoHS Compliant | - | ||
![]() 9270-12-00 Coto Technology | 32 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | 400Ohm | - | 1000000000 Cycle(s) | - | - | -20°C~125°C | Bulk | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | Gull Wing | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 17.01mm | 4.4 mm | 17.01mm x 4.4mm x 4.9mm | - | 1000000000000Ohm | - | HERMETICAL | 200V | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 30mA | 0.1ms | 0.5A@200VDC | 6.7VDC | 500mA | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | - | - | Magnetic Shield | - | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() RK1-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 9 | - | - | 2.88kOhm | Gold | 300000 Cycle(s) | 60 dB | - | -40°C~70°C | Tube | 2004 | RK | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 8536.41.00.20 | BULK | 11.2mm | - | 1.5GHz | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | 6ms | RF | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | - | .5A@30VDC | 18VDC | 10mA | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | 1.5 | 0.3 dB | 10W | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | 20.2mm | - | - | - | RoHS Compliant | Lead Free |