- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Switching Time | Features | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6Z-1F-AR-TRDC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | 11 | - | - | 720Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 2600MHz | -40°C~70°C | Tape & Reel (TR) | 2002 | G6Z | - | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | 8536.41.00.20 | TAPE AND REEL | - | - | - | Gull Wing | 20mm | 8.6 mm | 20mm x 8.6mm x 9.3mm | - | - | - | - | 30V | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | .5A@30VAC | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10 ms | .5A@30VDC | 9VDC | 10mA | 200mW | - | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | 900MHz | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | - | - | 20 ms | Sealed - Fully | - | - | - | 9.3mm | No | RoHS Compliant | - | ||
![]() RP1-1.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | 16Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tube | - | RP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | 1.8GHz | PC Pin | - | - | - | - | - | - | - | - | 100mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 3ms | 1.5VDC | Non Latching | 30VDC - Nom | 93.8mA | 2ms | - | 1.13VDC | - | 140mW | - | 0.15VDC | - | - | 1.5V | - | - | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9290-05-20TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | 160Ohm | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9290 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 31.3mA | 0.1ms | - | 3.75VDC | 500mA | - | - | 0.4VDC | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9290-12-20TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | 600Ohm | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9290 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 20mA | 0.1ms | - | 9VDC | 500mA | - | - | 1VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP1-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | 579Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | 1.8GHz | PC Pin | - | - | - | - | - | - | - | - | 100mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 3ms | 9VDC | Non Latching | 30VDC - Nom | 15.6mA | 2ms | - | 6.75VDC | - | 140mW | - | 0.9VDC | - | - | 9V | - | - | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | 257Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | 1.8GHz | PC Pin | - | - | - | - | - | - | - | - | 100mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 3ms | 6VDC | Non Latching | 30VDC - Nom | 23.3mA | 2ms | - | 4.5VDC | - | 140mW | - | 0.6VDC | - | - | 6V | - | - | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1-H-4.5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | 145Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tube | - | RP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | 1.8GHz | PC Pin | - | - | - | - | - | - | - | - | 100mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 3ms | 4.5VDC | Non Latching | 30VDC - Nom | 31.1mA | 2ms | - | 3.38VDC | - | 140mW | - | 0.45VDC | - | - | 4.5V | - | - | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1-H-12V Panasonic Electric Works | 6500 | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | 1.8GHz | PC Pin | - | - | - | - | - | - | - | - | 100mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 3ms | 12VDC | Non Latching | 30VDC - Nom | 11.7mA | 2ms | - | 9VDC | - | 140mW | - | 1.2VDC | - | - | 12V | - | - | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1-H-5V Panasonic Electric Works | 6500 | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | 178Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | 1.8GHz | PC Pin | - | - | - | - | - | - | - | - | 100mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 3ms | 5VDC | Non Latching | 30VDC - Nom | 28.1mA | 2ms | - | 3.75VDC | - | 140mW | - | 0.5VDC | - | - | 5V | - | - | - | 1 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6Z-1FE-ARDC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | 9 | - | - | 45Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 30 dB | 2600MHz | -40°C~70°C | Tube | 2002 | G6Z | - | yes | Active | 1 (Unlimited) | - | Gull Wing | - | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | 20mm | 8.6 mm | - | - | - | - | - | 30V | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | .5A@30VAC | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | 10 ms | .5A@30VDC | 2.25VDC | 10mA | 200mW | - | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | - | - | 20 ms | Sealed - Fully | - | - | - | - | No | RoHS Compliant | - | ||
![]() 9202-05-00TR Coto Technology | 4865 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 150Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9200 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | 85°C | -20°C | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 33.3mA | 0.1ms | - | 3.75VDC | 500mA | - | - | 0.4VDC | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Sealed - Hermetically | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ARS30Y03X Panasonic Electric Works | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 14 | - | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | yes | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | 8536.41.00.20 | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | - | - | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 1.5 | - | 1W | - | 0.5 dB | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() B10-03B Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 3.3V | 55Ohm | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2003 | B10 | - | - | Obsolete | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | 100μs | RF | - | 0.1ms | 3.3VDC | Non Latching | 125VAC 125VDC -Max | 60mA | 0.03ms | - | 2.4VDC | - | - | - | 0.4VDC | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | 4.44mm | 12.7mm | 5.08mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARS15Y4H Panasonic Electric Works | 83 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 14 | 2g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | - | 200mW | - | DC | LATCHED | 4.5V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() ARXP1209 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 10 | - | - | 203Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 9VDC | Latching, Dual Coil | 30VDC -Max | 44.4mA | - | - | 6.75VDC | - | - | 400mW | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARS10Y03X Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 14 | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | 8536.41.00.20 | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 1.5 | - | 1W | - | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | 16 ms | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() ARJ20A12X Panasonic Electric Works | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | 10 | 3g | - | 720Ohm | Gold Plating | - | 35 dB | - | -30°C~70°C | Tape & Reel (TR) | 2004 | ARJ | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.41.00.20 | TAPE AND REEL | 10.4mm | - | 5GHz | Gull Wing | - | 9 mm | 14mm x 9mm x 8.2mm | 150mOhm | 500000000Ohm | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | - | 5ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5 ms | .3A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.25 | 0.5 dB | 1W | - | - | 500 Vrms | Random | 500 Vrms | - | 1W@30VDC | - | - | - | 15mm | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() ARJ20A4HZ Panasonic Electric Works | 41 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | 101Ohm | Gold Plating | - | 35 dB | - | -30°C~70°C | Tape & Reel (TR) | 2000 | ARJ | - | - | Active | 4 (72 Hours) | - | Solder | EAR99 | - | - | - | 8536.41.00.20 | TAPE AND REEL | - | - | 5GHz | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF RELAY | - | 5ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5 ms | .3A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() 9402-05-00TR Coto Technology | 5376 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 200Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9400 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | 85°C | -20°C | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | RF | - | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.2ms | - | 3.75VDC | 500mA | - | - | 0.4VDC | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G5Y-1-H-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 9 | - | - | 125Ohms | Copper (Cu), Gold (Au) | - | - | - | -25°C~60°C | Tube | 1998 | G5Y-1 | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 60°C | -25°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 30V | 100mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 5ms | - | 3.75VDC | 10mA | - | 200mW | 0.5VDC | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |