- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Pitch | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS10Y03Z Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | 16 ms | - | - | - | - | 8mm | RoHS Compliant | - | - | ||
![]() ARS1209 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | - | Through Hole | - | NO | - | - | 203Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Bulk | 2004 | ARS | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | BOX | - | - | - | PC Pin | 14mm | 8.6 mm | 14mm x 8.6mm x 7.2mm | - | - | - | - | 30V | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 9VDC | Latching, Dual Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 6.75VDC | 500mA | - | 400mW | - | - | DC | LATCHED | - | DC | 1.4 | - | 1W | 75Ohm | 0.3 dB | - | - | - | - | - | 16 ms | - | - | - | - | 7.2mm | RoHS Compliant | - | - | ||
![]() ARXP1103 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 9 | - | 45Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | - | - | 2.25VDC | - | - | 200mW | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARXP1009 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 9 | - | 405Ohms | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | - | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 6ms | - | 6.75VDC | 500mA | - | 200mW | 0.9VDC | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARXP1203 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 10 | - | 22.5Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133mA | - | - | 2.25VDC | - | - | 400mW | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARXP1106 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 9 | - | 180Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 6VDC | Latching, Single Coil | 30VDC -Max | 33.3mA | - | - | 4.5VDC | - | - | 200mW | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARXP1109 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 9 | - | 405Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 9VDC | Latching, Single Coil | 30VDC -Max | 22.2mA | - | - | 6.75VDC | - | - | 200mW | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARXP1206 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 10 | - | 90Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 6VDC | Latching, Dual Coil | 30VDC -Max | 66.7mA | - | - | 4.5VDC | - | - | 400mW | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARXP1006 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 9 | - | 180Ohms | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | - | - | - | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 6ms | - | 4.5VDC | 500mA | - | 200mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS10A03 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | 11.2mm | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | 16 ms | - | - | 14.6mm | - | 8mm | RoHS Compliant | - | - | ||
![]() 9814-03-10 Coto Technology | In Stock | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 70Ohm | Ruthenium | 1000000000 Cycle(s) | - | - | -20°C~85°C | Tube | 2011 | 9800 | e4 | yes | Obsolete | 2 (1 Year) | 8 | - | - | Gold (Au) | - | - | SHIELDED | - | - | TAPE AND REEL | - | - | - | Axial | - | - | 10.16mm x 4.95mm x 4.31mm | 150mOhm | 1000000000000Ohm | 0.25A | HERMETICALLY SEALED | 100V | - | - | SPST | - | SPST-NO (1 Form A) | 250μs | RF | 0.25A | .25A@100VAC | 0.25ms | 3.3VDC | Non Latching | 100VAC 100VDC -Max | 47.1mA | 0.05ms | .25A@100VDC | 2.5VDC | - | - | 155.1mW | 0.4VDC | 100V | AC/DC | MOMENTARY | 3.3V | DC | - | - | - | - | - | 200 Vrms | Random | 1500 Vrms | 250mA | - | - | Magnetic Shield | 4.32mm | 9.52mm | 4.95mm | - | RoHS Compliant | Lead Free | - | ||
![]() G6KU-2F-RF DC5 Omron Electronics Inc-EMC Div | 142 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | 237Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2012 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3ms | 5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 3.75VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6K-2F-RF-T-TR03 DC12 Omron Electronics Inc-EMC Div | 427 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9.6VDC | 1A | - | 100mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6K-2F-RF-T-TR03 DC6 Omron Electronics Inc-EMC Div | 306 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 341Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3ms | 6VDC | Non Latching | 125VAC 60VDC -Max | 17.6mA | - | - | 4.8VDC | 1A | - | 100mW | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6KU-2F-RF DC4.5 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | 194Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | - | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 23.2mA | 3ms | - | 3.38VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS16Y09 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | 2g | 203Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 9VDC | Latching, Dual Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 6.75VDC | 500mA | - | 400mW | - | - | DC | LATCHED | - | DC | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | 16 ms | - | - | - | - | 8mm | RoHS Compliant | - | - | ||
![]() G6KU-2F-RF DC9 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | 795Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2013 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3ms | 9VDC | Latching, Single Coil | 125VAC 60VDC -Max | 11.3mA | 3ms | - | 6.75VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6KU-2F-RF DC6 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | 341Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2013 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3ms | 6VDC | Latching, Single Coil | 125VAC 60VDC -Max | 17.6mA | 3ms | - | 4.5VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6K-2F-RF-TR09 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9.6VDC | 1A | - | 100mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RK1-L2-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 10 | 4.4g | 360Ohm | Gold | 300000 Cycle(s) | 60 dB | - | -40°C~70°C | Tube | 2004 | RK | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | HIGH FREQUENCY CHARACTERISTICS FOR 75 OHMS ALSO AVAILABLE, VSWR AND INSERTION LOSS TAKEN AT 900 MHZ | 8536.41.00.20 | 2.54mm | BULK | - | - | 1.5GHz | PC Pin | 20.2mm | 11.2 mm | 20.2mm x 11.2mm x 9.7mm | - | - | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 6ms | .5A@30VDC | 9VDC | 10mA | 400mW | - | - | - | DC | LATCHED | 12V | DC | 1.5 | 0.3 dB | - | - | - | - | - | - | 500mA | 1kV | 16 ms | Sealed - Fully | - | - | - | 9.7mm | RoHS Compliant | - | IP67 |