- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Characteristic Impedance | Insertion Loss (Max) | Switching Time | Features | Height | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6K-2F-RF-TR03 DC3 Omron Electronics Inc-EMC Div | 804 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 91Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 3VDC | Non Latching | 125VAC 60VDC -Max | 33mA | 3ms | - | 2.4VDC | 1A | 100mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-T-TR03 DC5 Omron Electronics Inc-EMC Div | 1 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 237Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 4VDC | 1A | 100mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-T-TR03 DC24 Omron Electronics Inc-EMC Div | 904 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 4.6mA | 3ms | - | 19.2VDC | 1A | 100mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2012 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 12VDC | Latching, Single Coil | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9VDC | 1A | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | 91Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 3VDC | Latching, Single Coil | 125VAC 60VDC -Max | 33mA | 3ms | - | 2.25VDC | 1A | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 24VDC | Latching, Single Coil | 125VAC 60VDC -Max | 4.6mA | 3ms | - | 18VDC | 1A | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2611-12-321 Coto Technology | In Stock | - | - | - | Through Hole | Through Hole | - | - | 1.5kOhm | - | - | - | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | - | - | 12VDC | Non Latching | 200VDC -Max | - | - | - | 9VDC | 250mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9200-0124TR Coto Technology | 62 |
| Datasheet | 20 Weeks | - | Surface Mount | - | - | 150Ohm | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2006 | 9200 | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 33.3mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | ROHS3 Compliant | - | ||
![]() ARXP114H Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | 101Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | PC Pin | - | - | - | - | 500mA | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | - | - | 3.38VDC | - | 200mW | - | - | - | - | 4.5V | - | - | - | - | - | - | - | 9.4mm | 20.5mm | - | RoHS Compliant | - | ||
![]() ARXP1224 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 10 | 1.44kOhm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | PC Pin | - | - | - | - | 500mA | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 24VDC | Latching, Dual Coil | 30VDC -Max | 16.7mA | - | - | 18VDC | - | 400mW | - | - | - | - | 24V | - | - | - | - | - | - | - | 9.4mm | 20.5mm | - | RoHS Compliant | - | ||
![]() ARXP1124 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | 2.88kOhm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | PC Pin | - | - | - | - | 500mA | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 24VDC | Latching, Single Coil | 30VDC -Max | 8.3mA | - | - | 18VDC | - | 200mW | - | - | - | - | 24V | - | - | - | - | - | - | - | 9.4mm | 20.5mm | - | RoHS Compliant | - | ||
![]() ARXP1112 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | 720Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | PC Pin | - | - | - | - | 500mA | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | - | - | 9VDC | - | 200mW | - | - | - | - | 12V | - | - | - | - | - | - | - | 9.4mm | 20.5mm | - | RoHS Compliant | - | ||
![]() 9402-12-20TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | 825Ohms | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9400 | - | Active | 2 (1 Year) | - | - | 85°C | -20°C | - | - | - | J Lead | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | RF | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G6ZK-1FE-A-TRDC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | NO | - | 56Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 30 dB | 2600MHz | -40°C~70°C | Tape & Reel (TR) | - | G6Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.41.00.20 | TAPE AND REEL | unknown | Gull Wing | 20mm | 8.6 mm | 20mm x 8.6mm x 9.3mm | 30V | - | - | - | SPDT (1 Form C) | RF RELAY | .5A@30VAC | 10ms | 4.5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 80mA | 10 ms | .5A@30VDC | 3.38VDC | 10mA | 360mW | - | 30V | AC/DC | LATCHED | - | DC | 900MHz | 1.3 | 50Ohm | 0.3 dB | 20 ms | Sealed - Fully | - | - | 9.3mm | RoHS Compliant | - | ||
![]() ARXP1212 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 10 | 360Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | PC Pin | - | - | - | - | 500mA | SPDT | 30V | SPDT (1 Form C) | RF RELAY | - | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | - | - | 9VDC | - | 400mW | - | - | - | - | 12V | - | - | - | - | - | - | - | 9.4mm | 20.5mm | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-S-TR03 DC4.5 Omron Electronics Inc-EMC Div | 291 | - | Datasheet | - | - | Surface Mount | - | - | 194Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3ms | - | 3.6VDC | 1A | 100mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-S DC12 Omron Electronics Inc-EMC Div | 400 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9.6VDC | 1A | 100mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF DC24 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 21 Weeks | - | Surface Mount | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2008 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 4.6mA | 3ms | - | 19.2VDC | 1A | 100mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF-S DC5 Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | - | - | 237Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 3.75VDC | 1A | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-T DC3 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 91Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 3VDC | Non Latching | 125VAC 60VDC -Max | 33mA | 3ms | - | 2.4VDC | 1A | 100mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |