- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Switching Time | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6K-2F-RF-TR03 DC4.5 Omron Electronics Inc-EMC Div | 32 |
| Datasheet | - | - | Surface Mount | - | - | 194Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3ms | - | 3.6VDC | 1A | 100mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR03 DC9 Omron Electronics Inc-EMC Div | 290 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 795Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 9VDC | Non Latching | 125VAC 60VDC -Max | 11.3mA | - | - | 7.2VDC | 1A | 100mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR03 DC3 Omron Electronics Inc-EMC Div | 418 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 91Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2008 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 3VDC | Non Latching | 125VAC 60VDC -Max | 33mA | 3ms | - | 2.4VDC | 1A | 100mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC3 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 91Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 3VDC | Non Latching | 125VAC 60VDC -Max | 33mA | 3ms | - | 2.4VDC | 1A | 100mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC5 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 237Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 4VDC | 1A | 100mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-TR03 DC24 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | - | Surface Mount | NO | 0.95g | 5.22kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 1000MHz | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | 8536.41.00.20 | TR, 13 INCH | Gull Wing | 12.8mm | 6.9 mm | 12.8mm x 6.9mm x 5.4mm | 100mOhm | 1000000000Ohm | SEALED TYPE | 30V | - | DPDT (2 Form C) | RF RELAY | .3A@125VAC | 3ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 4.6mA | 3 ms | - | 19.2VDC | 1A | 100mW | 2.4VDC | 125V | AC/DC | MOMENTARY | - | DC | 1.2 | 1W | 50Ohm | 0.2 dB | 750 Vrms | Random | 750 Vrms | - | 6 ms | - | 5.4mm | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR03 DC4.5 Omron Electronics Inc-EMC Div | 12000 |
| Datasheet | - | - | Surface Mount | - | - | 194Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3ms | - | 3.6VDC | 1A | 100mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ARS14A4HX Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 2g | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | TAPE AND REEL | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | 30V | SPDT | SPDT (1 Form C) | RF | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | 500mA | 200mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 1.4 | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | 16 ms | - | 8mm | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC6 Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 341Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 6VDC | Non Latching | 125VAC 60VDC -Max | 17.6mA | - | - | 4.8VDC | 1A | 100mW | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC24 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 4.6mA | 3ms | - | 19.2VDC | 1A | 100mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC9 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 795Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 9VDC | Non Latching | 125VAC 60VDC -Max | 11.3mA | - | - | 7.2VDC | 1A | 100mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC4.5 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | - | - | Surface Mount | NO | 0.95g | 194Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | - | G6K-RF | - | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | ISOLATION MAX AT 01 MHz | - | TR, 13 INCH | Gull Wing | 10.7mm | 8.6 mm | 10.7mm x 8.6mm x 5.4mm | 100mOhm | 1000000000Ohm | SEALED TYPE | 30V | - | DPDT (2 Form C) | RF RELAY | .3A@125VAC | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3 ms | - | 3.6VDC | 1A | 100mW | 0.45VDC | 125V | AC/DC | MOMENTARY | - | DC | 1.4 | 1W | 50Ohm | 0.6 dB | 750 Vrms | Random | 750 Vrms | - | 6 ms | - | 5.4mm | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC12 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9.6VDC | 1A | 100mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9270-12-00TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | 400Ohm | - | 1000000000 Cycle(s) | - | - | -20°C~125°C | Tape & Reel (TR) | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | Gull Wing | - | - | - | - | TAPE AND REEL | Gull Wing | 17.01mm | 4.4 mm | 17.01mm x 4.4mm x 4.9mm | - | 1000000000000Ohm | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | RF | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 30mA | 0.1ms | 0.5A@200VDC | 6.7VDC | 500mA | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | - | - | 250 Vrms | Random | 500 Vrms | 10W@200VDC | - | Magnetic Shield | 4.9mm | ROHS3 Compliant | ||
![]() 9270-24-20TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | -20°C~125°C | Tape & Reel (TR) | 2012 | 9270 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | RF | - | 0.4ms | 24VDC | Non Latching | 200VAC 200VDC -Max | - | 0.1ms | - | 13.4VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | ROHS3 Compliant | ||
![]() 9270-24-00TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | -20°C~125°C | Tape & Reel (TR) | 2012 | 9270 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | RF | - | 0.4ms | 24VDC | Non Latching | 200VAC 200VDC -Max | - | 0.1ms | - | 13.4VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | Magnetic Shield | - | ROHS3 Compliant | ||
![]() 9202-12-00TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | 650Ohm | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | 9200 | - | - | Active | 2 (1 Year) | - | Gull Wing | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | RF | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 18.5mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | ROHS3 Compliant | ||
![]() 9270-05-20TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | 100Ohm | - | 1000000000 Cycle(s) | - | - | -20°C~125°C | Tape & Reel (TR) | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | - | - | - | - | - | TAPE AND REEL | J Lead | 17.01mm | 4.4 mm | 17.01mm x 4.4mm x 5.28mm | - | 1000000000000Ohm | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | RF | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 50mA | 0.1ms | 0.5A@200VDC | 2.5VDC | 500mA | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | - | - | - | - | 250 Vrms | Random | 500 Vrms | 10W@200VDC | - | Magnetic Shield | 5.28mm | ROHS3 Compliant | ||
![]() 9270-12-20TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | 400Ohm | - | 1000000000 Cycle(s) | - | - | -20°C~125°C | Tape & Reel (TR) | 2012 | 9270 | - | - | Active | 2 (1 Year) | 6 | - | - | - | - | - | TAPE AND REEL | J Lead | 17.01mm | 4.4 mm | 17.01mm x 4.4mm x 5.28mm | - | 1000000000000Ohm | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | RF | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 30mA | 0.1ms | 0.5A@200VDC | 6.7VDC | 500mA | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | - | - | 250 Vrms | Random | 500 Vrms | 10W@200VDC | - | Magnetic Shield | 5.28mm | ROHS3 Compliant | ||
![]() 9200-0125TR Coto Technology | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | 9200 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |