- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS1003 Panasonic Electric Works | 1500 | - | Datasheet | 12 Weeks | - | Through Hole | 200 | NO | 7 | - | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | BOX | 8.6mm | - | - | - | - | PC Pin | - | - | - | - | - | - | 0.5A | - | 30V | - | 75Ohm | - | SPDT | - | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.4 | 0.1 dB | 1W | - | - | - | - | - | 500mA | - | - | 16 ms | - | - | 14mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARX114H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | 5g | - | 101Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | - | - | PC Pin | - | 20.5mm | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | 0.5A | - | - | 500mA | - | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | 200mW | - | - | - | DC | LATCHED | 4.5V | DC | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | - | 20 ms | - | - | - | - | 9.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() ARS134H Panasonic Electric Works | 95 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 7 | 2g | - | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~60°C | Bulk | 2000 | ARS | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | BOX | - | - | - | 3GHz | - | PC Pin | - | 14mm | 8.6 mm | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARS14Y24 Panasonic Electric Works | 75 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 200 | - | 14 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | 200mW | - | 2.4VDC | - | DC | MOMENTARY | 24V | DC | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | ||
![]() ARS10Y12 Panasonic Electric Works | 268 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | 30V | - | - | 11.2mm | - | - | 3GHz | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 1.5 | 0.1 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | 14.6mm | - | 8mm | No | - | RoHS Compliant | - | ||
![]() ARA220A05 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | - | 178Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | LOW PROFILE | - | - | - | - | - | unknown | - | 1GHz | - | Gull Wing | - | 14.7mm | - | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | 1A | 50Ohm | 2 | DPDT | 30V | DPDT (2 Form C) | - | RF | - | - | 4ms | 5VDC | Latching, Dual Coil | 30VDC -Max | 28.1mA | 4 ms | 1A@30VDC | 3.75VDC | 140mW | - | - | - | DC | LATCHED | 5V | DC | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | 750V | 8 ms | - | 5.9mm | - | 9.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS1212 Panasonic Electric Works | 101 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 8 | 2g | - | 360Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tray | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | - | - | 2.54mm | BOX | - | - | - | 3GHz | - | PC Pin | - | - | - | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 6 ms | .5A@30VDC | 9VDC | 400mW | - | - | - | DC | LATCHED | 12V | DC | 1.4 | 0.1 dB | 1W | - | - | - | - | - | 500mA | - | 1kV | 16 ms | - | 7.2mm | 14mm | 8.6mm | - | - | - | RoHS Compliant | - | ||
![]() ARS12Y03 Panasonic Electric Works | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | 22.5Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 14mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133.3mA | 6ms | .5A@30VDC | 2.25VDC | - | 400mW | - | - | DC | LATCHED | 3V | DC | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARS12A4H Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 50.6Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | 8.6mm | - | - | - | - | Gull Wing | - | - | - | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | 0.5A | - | 30V | - | 75Ohm | - | SPDT | - | SPDT (1 Form C) | - | RF | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6 ms | .5A@30VDC | 3.38VDC | - | 400mW | - | - | DC | LATCHED | 4.5V | DC | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | 8mm | 14mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARS164H Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | - | - | 50.6Ohm | Gold Plating | 1000000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2004 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | - | BOX | 8.6mm | - | - | 3GHz | - | PC Pin | - | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6ms | .5A@30VDC | 3.38VDC | 400mW | - | - | - | DC | LATCHED | 4.5V | DC | 1.4 | 0.35 dB | 1W | - | - | - | - | - | 500mA | - | - | 16 ms | - | 7.2mm | 14mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARE13A03 Panasonic Electric Works | 143 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 9 | 5g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2004 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | Gull Wing | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | - | 2.6GHz | - | Gull Wing | - | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | .5A@30VDC | 2.25VDC | 200mW | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | 500V | 15 ms | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS15Y24 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 24VDC | Latching, Single Coil | 30VDC -Max | 8.3mA | 6 ms | .5A@30VDC | 18VDC | 200mW | - | - | - | DC | LATCHED | 24V | DC | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | ||
![]() 9402-05-20 Coto Technology | 12001 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 5V | 200Ohm | Ruthenium | - | - | - | -20°C~85°C | Tube | 2006 | 9400 | e4 | - | Active | 2 (1 Year) | 6 | - | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | 14mm x 5.71mm x 5.72mm | 150mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | - | - | SPST | - | SPST-NO (1 Form A) | 400μs | RF | 0.5A | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.2ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | 5.71mm | 12.7mm | 5.71mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 9290-12-00 Coto Technology | 32 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | 600Ohm | Ruthenium | 1000000000 Cycle(s) | - | - | -20°C~85°C | Bulk | 2006 | 9290 | e4 | - | Active | 2 (1 Year) | 6 | Gull Wing | - | Gold (Au) | - | - | - | - | - | - | - | - | - | UL | Gull Wing | UL | 17.01mm | 4.4 mm | 17.01mm x 4.4mm x 4.9mm | 200mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | - | - | SPST | - | SPST-NO (1 Form A) | 400μs | RF | 0.5A | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 20mA | 0.1ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | 250 Vrms | Random | 500 Vrms | 500mA | 10W@200VDC | - | - | Magnetic Shield | - | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARE10A12 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 9 | 5g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | - | ARE | - | - | Not For New Designs | 5A (24 Hours) | 9 | Gull Wing | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | 30V | - | - | 11.2mm | - | - | 2.6GHz | - | Gull Wing | - | - | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | .5A@30VDC | 9VDC | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 1.7 | 0.7 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | 500V | 15 ms | - | 8.9mm | 20.2mm | 11.2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ARS1009 Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 7 | - | - | 405Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Bulk | 2004 | ARS | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 8536.41.00.20 | - | - | BOX | - | - | 500mA | 3GHz | - | PC Pin | - | 14mm | 8.6 mm | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 6ms | .5A@30VDC | 6.75VDC | 200mW | - | 0.9VDC | - | DC | MOMENTARY | 9V | DC | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS1312 Panasonic Electric Works | 68 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 7 | 2g | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~60°C | Tray | 2004 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | BOX | - | - | - | 3GHz | - | PC Pin | - | 14mm | 8.6 mm | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | 200mW | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARS12A03 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | 22.5Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | 14mm | - | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133.3mA | 6ms | .5A@30VDC | 2.25VDC | - | 400mW | - | - | DC | LATCHED | 3V | DC | 1.5 | - | 1W | - | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARS34A03 Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | ||
![]() ARJ20A4HX Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 10 | 3g | - | 101Ohm | Gold Plating | - | 35 dB | - | -30°C~70°C | Tape & Reel (TR) | 2000 | ARJ | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.41.00.20 | 30V | - | TAPE AND REEL | 10.4mm | - | - | 5GHz | - | Gull Wing | - | - | 9 mm | 14mm x 9mm x 8.2mm | 150mOhm | 500000000Ohm | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | - | DPDT | 30V | DPDT (2 Form C) | - | RF RELAY | - | - | 5ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5 ms | .3A@30VDC | 3.38VDC | 200mW | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 1.25 | 0.5 dB | 1W | - | - | 500 Vrms | Random | 500 Vrms | - | 1W@30VDC | - | - | - | - | 15mm | - | 8.2mm | No | - | RoHS Compliant | - |