- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | CoilResistance | Contact Materials | Isolation-Max | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Relay Form | Switching Time | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6ZU-1FE DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 101Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 4.5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 44.4mA | 10ms | - | 3.38VDC | 10mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() G6Z-1FE-A-TR DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 101Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tape & Reel (TR) | - | G6Z | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10ms | - | 3.38VDC | 10mA | - | 200mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() G6ZU-1P DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | - | 101Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 4.5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 44.4mA | 10ms | - | 3.38VDC | 10mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() G6ZU-1F-TR DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 125Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tape & Reel (TR) | 2013 | G6Z | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | - | 3.75VDC | 10mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() G6ZK-1F-TR DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 69Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tape & Reel (TR) | 2013 | G6Z | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 72mA | 10ms | - | 3.75VDC | 10mA | - | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() G6ZU-1P DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | - | 125Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | - | 3.75VDC | 10mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() G6ZU-1F DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 45Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 3VDC | Latching, Single Coil | 30VAC 30VDC -Max | 66.7mA | 10ms | - | 2.25VDC | 10mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() G6ZK-1PE-A DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | - | 225Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 9VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 40mA | 10ms | - | 6.75VDC | 10mA | - | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | ||
![]() ARA200A03X Panasonic Electric Works | 10000 |
| - | 10 Weeks | Surface Mount | - | 10 | 2g | 64.3Ohm | Gold, Silver | 30 dB | - | Tape & Reel (TR) | 2008 | - | Active | 4 (72 Hours) | 10 | SMD/SMT | EAR99 | 85°C | -40°C | 8536.41.00.20 | TAPE AND REEL | unknown | 1GHz | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | 1A | 1A | 50Ohm | DPDT | 30V | 1A | - | RF RELAY | 4 ms | 3V | Non-Latching | - | 46.7mA | 4 ms | 1A@30VDC | - | - | 140mW | - | - | DC | MOMENTARY | 3V | DC | 1.2 | 0.3 dB | 3W | 750 Vrms | Random | 2 FORM C | 4 ms | - | 5.9mm | RoHS Compliant | Lead Free | ||
![]() 2653-12-321 Coto Technology | In Stock | - | - | - | Through Hole | Through Hole | - | - | 1.5kOhm | - | - | -20°C~70°C | Bulk | - | 2600 | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | RF | - | 12VDC | Non Latching | 250VAC -Max | - | - | - | 9VDC | 500mA | - | - | 1VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2653-12-320 Coto Technology | In Stock | - | - | - | Through Hole | Through Hole | - | - | 1.5kOhm | - | - | -20°C~70°C | Bulk | - | 2600 | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | RF | - | 12VDC | Non Latching | 250VAC -Max | - | - | - | 9VDC | 500mA | - | - | 1VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6Z-1F-A-TR DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | 125Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tape & Reel (TR) | 2013 | G6Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | - | 3.75VDC | 10mA | - | 200mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | - | ||
![]() G6KU2FRFTDC5 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 237Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tray | 2013 | G6K-RF | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | 3ms | 5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 3.75VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6ZK-1FE DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | 25Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 3VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 120mA | 10ms | - | 2.25VDC | 10mA | - | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | - | ||
![]() G6ZK-1FE-A-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | - | - | 69Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Bulk | 2002 | G6Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 72mA | 10ms | - | 3.75VDC | 10mA | - | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | - | ||
![]() G6Z-1FE-AR DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | 125Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2013 | G6Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | - | 3.75VDC | 10mA | - | 200mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | - | ||
![]() G6ZK-1PE-A DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | - | - | 1.6kOhms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2012 | G6Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 24VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 15mA | 10ms | - | 18VDC | 10mA | - | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | - | ||
![]() G6ZK-1PE-A DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | - | - | 400Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | - | 9VDC | 10mA | - | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | - | ||
![]() G6ZU-1PE DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | - | 45Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Tube | 2012 | G6Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 3VDC | Latching, Single Coil | 30VAC 30VDC -Max | 66.7mA | 10ms | - | 2.25VDC | 10mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | RoHS Compliant | - | ||
![]() G9YA-12S-45 DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 29Ohms | - | - | -55°C~85°C | Bulk | - | G9YA | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 15ms | 4.5VDC | Non Latching | - | 155mA | 15ms | - | 3.6VDC | - | - | 700mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |