- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Brand | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Isolation-Max | LED Indicator | Manufacturer | Maximum Switching Current | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Relay Contact Form | RoHS | Seal | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Frequency | Pin Count | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Coil Suppression Diode | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARE1006 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 200 | - | - | 9 | 5g | - | - | - | 180Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2006 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | Solder | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | 2.6GHz | - | - | PC Pin | - | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | .5A@30VDC | 4.5VDC | - | 200mW | - | 0.6VDC | - | DC | MOMENTARY | - | 6V | DC | - | 9 | 1.7 | 0.7 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | - | - | - | - | - | 500V | - | - | 15 ms | - | - | - | - | - | - | - | - | 0.003 inch | - | - | - | RoHS Compliant | - | ||
![]() ARS14A09X Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | 2g | - | - | - | 405Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | TAPE AND REEL | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | - | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 6ms | .5A@30VDC | 6.75VDC | - | - | 200mW | 0.9VDC | - | DC | MOMENTARY | - | 9V | DC | - | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | 8mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARA200A12 Panasonic Electric Works | 10000 |
| - | 10 Weeks | PCB, Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 30V | - | 11.5mm | - | 1GHz | - | - | Gull Wing | - | - | - | 14.7mm x 9.7mm x 5.9mm | 75mOhm | 100MOhm | 1A | - | - | - | 1A | 50Ohm | 2 | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | - | 4ms | 12VDC | Non Latching | 30VDC -Max | 11.7mA | 4 ms | 1A@30VDC | 9VDC | - | 140mW | - | 1.2VDC | - | DC | MOMENTARY | - | 12V | DC | - | - | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | - | - | - | - | 750V | - | - | 8 ms | - | - | - | - | 5.9mm | 14.7mm | 9.7mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() B41-0002 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 55Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2004 | B41 | - | - | Obsolete | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | - | SPST-NO (1 Form A) x 4 | 100μs | RF | - | - | - | 0.1ms | 3.3VDC | Non Latching | 125VAC 125VDC -Max | 60mA | 0.03ms | - | 2.4VDC | 250mA | - | - | 0.4VDC | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.86mm | 13mm | 12mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RK1-5V Panasonic Electric Works | 557 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 9 | 4.4g | - | - | - | 125Ohm | Gold | - | 300000 Cycle(s) | - | 60 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | RK | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 8536.41.00.20 | - | - | BULK | 11.2mm | - | 1.5GHz | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | 6ms | RF | - | - | - | 10ms | 5VDC | Non Latching | 30VDC -Max | 40mA | - | .5A@30VDC | 3.75VDC | 10mA | 200mW | - | 0.5VDC | - | DC | MOMENTARY | - | 5V | DC | - | - | 1.5 | 0.3 dB | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 20.2mm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 2904-12-321 Coto Technology | 2977 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | SMD/SMT | - | - | - | - | - | - | - | 1.5kOhm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 2900 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 20.82mm | 6.35 mm | 20.82mm x 6.35mm x 7.62mm | 200mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | RF | - | 0.5A | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 8mA | 0.1ms | 0.5A@200VDC | 9VDC | - | - | - | 1VDC | 200V | AC/DC | LATCHED | - | 12V | DC | - | 8 | - | - | - | - | - | 350 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 0.0027 inch | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARA220A05Z Panasonic Electric Works | 41 |
| - | 10 Weeks | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | 2g | Silver Palladium | GOLD | - | 178Ohm | - | - | 100000 Cycle(s) | - | 20 dB | - | - | - | - | 1000MHz | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | yes | Active | 4 (72 Hours) | 10 | - | EAR99 | - | - | - | LOW PROFILE | - | - | - | TAPE AND REEL | - | - | - | - | - | - | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | 100000000Ohm | 1A | - | 30V | SOLDER | - | - | - | - | - | - | - | - | - | RF RELAY | - | - | - | 4 ms | 5V | - | - | - | 4 ms | 1A@30VDC | - | - | - | 140mW | - | - | DC | LATCHED | - | - | DC | - | - | 1.2 | - | 3W | 50Ohm | 0.3 dB | 750 Vrms | Random | 1000 Vrms | - | - | DPDT | - | 5V | 0.028A | 2 FORM C | - | 3.75V | 3.75V | 8 ms | - | - | - | - | - | - | - | 5.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARS30Y03 Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | 2g | - | - | - | 45Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | 3GHz | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | - | DC | MOMENTARY | - | 3V | DC | - | - | 1.5 | 0.5 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | 14.6mm | - | 8mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARA200A1H Panasonic Electric Works | 60 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | 16Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 1GHz | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 1A | 50Ohm | - | DPDT | 30V | - | - | DPDT (2 Form C) | - | RF | - | - | - | 4ms | 1.5VDC | Non Latching | 30VDC -Max | 93.8mA | 4ms | - | 1.13VDC | 1A | 140mW | 140mW | 0.15VDC | - | - | - | - | 1.5V | - | - | - | - | 0.3 dB | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 750V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARS14A4HZ Panasonic Electric Works | 1000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | - | 2g | - | - | - | 101Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | TAPE AND REEL | - | - | - | - | - | Gull Wing | - | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | 500mA | - | 200mW | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | 8mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARS15A03 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | 2g | - | - | - | 45Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | Gull Wing | - | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | - | - | DC | LATCHED | - | 3V | DC | - | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | 8mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARE10A4H Panasonic Electric Works | 1000 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 9 | 5g | - | - | - | 101Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Not For New Designs | 5A (24 Hours) | 9 | Gull Wing | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | 2.6GHz | - | - | Gull Wing | - | - | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | - | SPDT (1 Form C) | - | RF | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | - | 1.7 | 0.7 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | - | - | - | - | - | 500V | - | - | 15 ms | - | - | - | - | - | 20.2mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9202-05-00 Coto Technology | 10 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 150Ohm | Ruthenium | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 9200 | e4 | - | Active | 2 (1 Year) | 6 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | unknown | - | - | UL | Gull Wing | UL | - | - | - | 200mOhm | 1000000000000Ohm | 0.5A | - | 200V | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | 400μs | RF | - | 0.5A | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 33.3mA | 0.1ms | 0.5A@200VDC | 3.75VDC | - | - | - | 0.4VDC | 200V | AC/DC | LATCHED | - | 5V | DC | - | - | - | - | - | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | 1.27mm | 22.9mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARS16Y03Z Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | - | - | - | - | 22.5Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | TAPE AND REEL | - | - | - | - | - | Gull Wing | - | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | - | - | - | - | 30V | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133.3mA | 6ms | .5A@30VDC | 2.25VDC | 500mA | - | 400mW | - | - | DC | LATCHED | - | - | DC | - | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | 8mm | - | - | - | - | RoHS Compliant | - | ||
![]() ARS11Y4H Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | 2g | - | - | - | 101Ohm | Gold Plating | - | 300000 Cycle(s) | - | 30 dB | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | Gull Wing | - | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | - | - | - | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | 500mA | - | 200mW | - | - | DC | LATCHED | - | - | DC | - | - | 1.5 | - | 1W | 75Ohm | 0.5 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | 8mm | - | - | - | - | RoHS Compliant | - | ||
![]() 9202-12-00 Coto Technology | 735 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 650Ohm | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 9200 | e4 | - | Active | 2 (1 Year) | 6 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | unknown | - | - | UL | Gull Wing | UL | 17.78mm | - | - | 200mOhm | 1000000000000Ohm | 0.5A | - | 200V | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | RF | - | 0.5A | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 18.5mA | 0.1ms | 0.5A@200VDC | 9VDC | - | - | - | 1VDC | 200V | AC/DC | LATCHED | - | 12V | DC | - | - | - | - | - | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | 4.83mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARS3412 Panasonic | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | 720 Ohms | Gold (Au) Plating | 500 mA | - | 50 | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | - | - | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | 500 mA | Solder Terminal | SPDT (1 Form C) | - | - | - | - | - | - | 12 VDC | Non-Latching | - | 16.7 mA | - | - | - | - | 200 mW | - | - | - | - | - | 0.35 dB | - | - | 35 dB | - | 1.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLB363-100-12 Teledyne LeCroy | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Teledyne Relays | 400 Ω | - | - | 5 Mcycles | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 114 | - | - | - | - | - | PCB | - | - | 85 °C | -55 °C | - | - | Relays | - | - | 8.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | 10.54 mm | 18.67 mm | - | - | - | - | - | - | - | - | ||
![]() A150-2-12 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172D-12/S Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | 400(ohm) | - | - | - | 1 | - | No | Teledyne Relays | - | Through Hole | - | -55C to 85C | - | - | 9VDC | 8.51(mm) | No | Non-Latching | - | - | HERMETIC SEAL | 28(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | 2 Form C | - | - | - | - | - | 6(ms) | - | - | - | 30(mA) | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | Yes | Teledyne Relays | 8.51(mm) | - | - | - | - | - | 7.11(mm) | - | - | - | - |