- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Features | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARE1312C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | - | 720Ohm | Gold Plating | - | - | - | - | -40°C~70°C | - | - | ARE | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | 9VDC | 500mA | 200mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ARE1024C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | - | 2.88kOhm | Gold Plating | - | - | - | - | -40°C~70°C | - | - | ARE | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | 18VDC | 500mA | 200mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G6K2FRFSTR09DC45 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 22 Weeks | - | - | Surface Mount | - | - | 194Ohms | Silver (Ag), Gold (Au) | - | - | - | - | -40°C~70°C | Tray | - | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3ms | 3.6VDC | 1A | 100mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MW6-18P TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 37 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Through Hole | Through Hole | - | - | 880Ohm | - | - | 6000MHz | - | - | -55°C~85°C | Bulk | 2013 | MW6, CII | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | PC Pin | - | - | - | - | - | Non-Compliant | - | - | 1A | DPDT | 28V | DPDT (2 Form C) | RF | - | 4ms | 18VDC | Non Latching | 28VDC - Nom | 20mA | 3ms | 13VDC | - | 368mW | - | - | DC | MOMENTARY | 18V | DC | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MW6-12P TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 38 Weeks | - | - | Through Hole | NO | - | 390Ohm | - | - | 6000MHz | - | - | -55°C~85°C | Bulk | 2003 | MW6, CII | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | RF RELAY | - | 4ms | 12VDC | Non Latching | 28VDC - Nom | 31mA | 3ms | 8.4VDC | 1A | 369mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MW3-12A TE Connectivity Aerospace, Defense and Marine | 31 |
| - | 19 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 390Ohm | - | - | - | 85°C | -55°C | - | - | 2001 | - | no | Active | - | - | EAR99 | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | 369mW | - | - | AC/DC | MOMENTARY | - | DC | DPDT | 12V | 0.031A | - | - | - | Non-RoHS Compliant | - | ||
![]() MW3-12AE TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RF RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2653-05-320 Coto Technology | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | 230Ohm | - | - | - | - | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPST | - | DPST-NO (2 Form A) | RF | - | - | 5VDC | Non Latching | 250VAC -Max | - | - | 3.7VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2611-05-320 Coto Technology | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | 230Ohm | - | - | - | - | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | - | - | 5VDC | Non Latching | 200VDC -Max | - | - | 3.7VDC | 250mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HF24-1A54-9 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | 1kOhm | - | 50000000 Cycle(s) | - | - | - | -40°C~85°C | Bulk | 2010 | HF | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8536.49.00.50 | - | PC Pin | 53.7mm | 19 mm | 53.7mm x 19mm x 20mm | - | - | - | 500V | - | - | SPST | - | SPST-NO (1 Form A) | RF | - | 3ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 24mA | 1ms | 16.8VDC | 1.5A | 575mW | 3.6VDC | 500V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | 20mm | - | ROHS3 Compliant | - | ||
![]() 1617107-2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | 850Ohm | - | - | 6000MHz | - | - | -65°C~125°C | Bulk | 2012 | MW6S, CII | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | unknown | PC Pin | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | RF | - | 4ms | 12VDC | Non Latching | 28VDC - Nom | 14mA | 2ms | 9VDC | 1A | 169mW | - | - | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1617104-9 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | 50Ohm | - | - | 6000MHz | - | - | -55°C~85°C | Bulk | - | MW6, CII | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | unknown | PC Pin | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | RF | - | 4ms | 5VDC | Non Latching | 28VDC - Nom | 100mA | 3ms | 3.6VDC | 1A | 500mW | - | - | DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1-1617100-2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | 880Ohm | - | - | 4000MHz | - | - | -65°C~125°C | Bulk | - | MW4HP, CII | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | unknown | PC Pin | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | RF | - | 2ms | 18VDC | Non Latching | 28VDC - Nom | 20mA | 1.5ms | 10.5VDC | 1A | 368mW | 0.9VDC | - | DC | MOMENTARY | 18V | DC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2611-05-321 Coto Technology | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | 230Ohm | - | - | - | - | - | -20°C~70°C | Bulk | - | 2600 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | - | - | 5VDC | Non Latching | 200VDC -Max | - | - | 3.7VDC | 250mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G9YA-12S-45-P DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | 822Ohms | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | G9YA | - | Obsolete | Not Applicable | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 15ms | 24VDC | Non Latching | - | 29.2mA | 15ms | 19.2VDC | - | 700mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6W-1P DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | 180Ohm | Copper (Cu), Gold (Au) | - | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 6VDC | Non Latching | 30VAC 30VDC -Max | 33.3mA | - | 4.8VDC | 10mA | 200mW | 0.6VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() G6WK-1P DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | 25Ohms | Copper (Cu), Gold (Au) | - | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 120mA | 10ms | 2.4VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() G6WU-1F DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | 2.88kOhms | Copper (Cu), Gold (Au) | - | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 24VDC | Latching, Single Coil | 30VAC 30VDC -Max | 8.3mA | 10ms | 19.2VDC | 10mA | 200mW | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() G6WK-1P DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | 225Ohms | Copper (Cu), Gold (Au) | - | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 9VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 40mA | 10ms | 7.2VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() G6W-1F-R DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | 720Ohm | Copper (Cu), Gold (Au) | - | - | - | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | - | 9.6VDC | 10mA | 200mW | 1.2VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - |