- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | CoilResistance | Contact Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Termination Style | Termination Type | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6WU-1P DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | 2.88kOhm | Copper (Cu), Gold (Au) | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | PC Pin | - | - | SPDT (1 Form C) | - | 10ms | 24VDC | Latching, Single Coil | 30VAC 30VDC -Max | 8.3mA | - | 19.2VDC | 10mA | 200mW | - | - | - | - | - | Sealed - Fully | - | ||
![]() G6WK-1F DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount | 400Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | 9.6VDC | 10mA | 360mW | - | - | - | - | - | Sealed - Fully | - | ||
![]() G6WK-1P DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | 100Ohms | Copper (Cu), Gold (Au) | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | PC Pin | - | - | SPDT (1 Form C) | - | 10ms | 6VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 60mA | 10ms | 4.8VDC | 10mA | 360mW | - | - | - | - | - | Sealed - Fully | - | ||
![]() G6W-1F-R DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Surface Mount | 45Ohm | Copper (Cu), Gold (Au) | - | -40°C~70°C | Bulk | 2002 | G6W | - | Obsolete | Not Applicable | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | - | 2.4VDC | 10mA | 200mW | 0.3VDC | - | - | - | - | Sealed - Fully | - | ||
![]() ARE10A06ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 180Ohm | Gold Plating | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | 4.5VDC | 500mA | 200mW | 0.6VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A12ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 720Ohm | Gold Plating | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | 9VDC | 500mA | 200mW | 1.2VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A03ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 45Ohm | Gold Plating | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | 2.25VDC | 500mA | 200mW | 0.3VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE1309C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Through Hole | 405Ohm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 1 (Unlimited) | - | PC Pin | - | - | SPDT (1 Form C) | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | 6.75VDC | 500mA | 200mW | 0.9VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A03C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 45Ohm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | 2.25VDC | 500mA | 200mW | 0.3VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A06C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 180Ohm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | 4.5VDC | 500mA | 200mW | 0.6VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A03C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 45Ohm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | 2.25VDC | 500mA | 200mW | 0.3VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A4HZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 101Ohm | Gold Plating | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | 3.38VDC | 500mA | 200mW | 0.45VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE1012C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Through Hole | 720Ohm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 1 (Unlimited) | - | PC Pin | - | - | SPDT (1 Form C) | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | 9VDC | 500mA | 200mW | 1.2VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE134HC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Through Hole | 101Ohm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 1 (Unlimited) | - | PC Pin | - | - | SPDT (1 Form C) | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | 3.38VDC | 500mA | 200mW | 0.45VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A24C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 2.88kOhm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | 18VDC | 500mA | 200mW | 2.4VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A09C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 405Ohm | Gold Plating | - | -40°C~70°C | - | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | 6.75VDC | 500mA | 200mW | 0.9VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A24ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 2.88kOhm | Gold Plating | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | 18VDC | 500mA | 200mW | 2.4VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() MW3HPS-12PG TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | - | 850Ohm | - | 3000MHz | - | - | 2009 | - | no | Active | - | EAR99 | - | SOLDER | DPDT | - | RF RELAY | - | - | - | - | 14.12mA | - | - | - | 168mW | - | DC | MOMENTARY | 12V | DC | - | Non-RoHS Compliant | ||
![]() ARE13A06ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 180Ohm | Gold Plating | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | 4.5VDC | 500mA | 200mW | 0.6VDC | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A24ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 2.88kOhm | Gold Plating | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | Active | 5A (24 Hours) | - | Gull Wing | - | - | SPDT (1 Form C) | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | 18VDC | 500mA | 200mW | 2.4VDC | - | - | - | - | - | ROHS3 Compliant |