- Manufacturer
- Coil Voltage
- Series
- Contact Form
- CoilResistance
- Coil Current
- Coil Type
- Packaging
- Termination Style
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Operate Time
Attribute column
Categories
High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARE1324C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Through Hole | - | - | 2.88kOhm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | - | 18VDC | 500mA | 200mW | 2.4VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A12C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | - | - | 720Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | - | 9VDC | 500mA | 200mW | 1.2VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A09C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | - | - | 405Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | - | 6.75VDC | 500mA | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A06C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | - | - | 180Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | - | 4.5VDC | 500mA | 200mW | 0.6VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A24C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | - | - | 2.88kOhm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | - | 18VDC | 500mA | 200mW | 2.4VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A12C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | - | - | 720Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | - | 9VDC | 500mA | 200mW | 1.2VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE1003C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Through Hole | - | - | 45Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 1 (Unlimited) | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | - | 2.25VDC | 500mA | 200mW | 0.3VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE10A4HC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | - | - | 101Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | - | 3.38VDC | 500mA | 200mW | 0.45VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARE13A09ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | - | - | 405Ohm | Gold Plating | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | - | 6.75VDC | 500mA | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CRF03-1A Standex-Meder Electronics | 2 |
| - | - | Surface Mount | NO | - | 70Ohm | Iridium (Ir) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CRF | e4 | - | Active | 1 (Unlimited) | - | GOLD | UL | SMD (SMT) Tab | 8.6mm | 4.4 mm | 8.6mm x 4.4mm x 3.55mm | - | WATER PROOF | 170V | - | SPST-NO (1 Form A) | DRY REED RELAY | - | .5A@170VAC | 0.6ms | 3VDC | Non Latching | 170VAC 170VDC -Max | 43mA | 0.05ms | .5A@170VDC | 2.25VDC | 500mA | 129mW | 0.45VDC | 170V | AC/DC | MOMENTARY | DC | - | - | - | 3.55mm | ROHS3 Compliant | ||
![]() MW3HP-12A TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 390Ohm | - | - | 125°C | -65°C | - | - | 2001 | - | - | no | Active | - | EAR99 | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | SOLDER | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 369mW | - | - | AC/DC | MOMENTARY | DC | DPDT | 12V | 0.031A | - | Non-RoHS Compliant | ||
![]() MW6S-26P TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | RF RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6KU-2F-RF-T DC24 Omron Electronics Inc-EMC Div | 11 |
| - | 1 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6K-2F-RF-S-TR09 DC3 Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6K-2F-RF-V DC3 Omron Electronics Inc-EMC Div | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MW3S-12A TE Connectivity Aerospace, Defense and Marine | 34 |
| - | 19 Weeks | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 850Ohm | - | 3000MHz | - | - | - | - | 2009 | - | - | no | Active | - | EAR99 | - | - | - | - | - | - | - | - | - | SOLDER | - | RF RELAY | - | - | - | - | - | - | - | - | - | - | - | 168mW | - | - | DC | MOMENTARY | DC | DPDT | 12V | 0.014A | - | Non-RoHS Compliant |