- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Color
- Voltage - Output
- Current-Input
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Approval Agency
Attribute column
Categories
I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Connector | Current consumption | Degree of protection (IP) | Digital outputs configurable | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Fieldbus connection over separate bus coupler possible | For Use With | For Use With/Related Products | Front built-in possible | Input current at signal 1 | IO link master | Manufacturer part # | Max. current consumption | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | No. of outputs | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Product Status | Rack-assembly possible | Rail mounting possible | Range | RoHS | Suitable for safety functions | Supply voltage DC | System accessory | Tradename | Type of digital output | Type of electric connection | Unit Weight | Voltage type of supply voltage | Wall mounting/direct mounting | With detachable clamps | With optical interface | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Current Rating | Termination Style | Function | Approval Agency | Output Voltage | Output Type | Interface | Output Current | Accessory Type | Input Type | Sampling Rate (Per Second) | Voltage Range | Isolation | Input Current | Input Range | Output Range | Number of Inputs and Type | Number of Outputs and Type | Communication Protocol | Product | Case Color | Features | Input Voltage | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OAC-5R TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADAM-4024-B1E Advantech | In Stock | - | - | Chassis Mount | - | - | - | ADAM-4024 | 2 x plug-in terminal block (#14~28 AWG) | 250mA | - | - | - | - | - | 1 | - | - | - | - | - | - | ADAM-4024-B1E | - | + 70 C | Advantech Corp | - 10 C | 4x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | Details | - | - | - | - | - | - | 5 oz | - | - | - | - | -10°C ~ 70°C | ADAM-4024 | 4-Channel Analogue Output Module with Modbus | - | - | - | - | Screw Terminal | - | CE, cULus, FCC | - | - | Analogue | - | - | - | - | ±10 V | - | - | - | - | - | 4 - Analog | ASCII command & Modbus/RTU | - | - | - | Logic level 0: 1 VDC max. Logic level 1: 10~30 VDC | - | - | - | ||
![]() 1181790 Phoenix Contact | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 24 VDC | DC | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | DC Output Modules | Gray | - | 24 VDC | IP20 | - | - | ||
![]() 2701559 Phoenix Contact | 2165 |
| - | DIN Rail | - | No | No | - | - | - | IP20 | No | 121.1 x 53.6 x 54 mm | Other | Other | 1 | Yes | PLC | Axioline F Series | No | 0.004 | No | - | - | + 60 C | Phoenix Contact | - 35 C | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Bulk | Active | No | Yes | Safety Module | - | Yes | 19.2 - 30.2 | Yes | - | Other | Other | 12 oz | DC | No | - | No | -35°C ~ 60°C | Axioline F | Input, Output (I/O) Module | 24VDC | IP20 | - | - | Spring Terminal | - | cUL, cULus, UL | - | Relay | - | - | - | Digital | - | - | - | - | - | - | 12 - Digital | - | - | - | - | - | - | IP20 | - | - | ||
![]() ADAM-6052-D Advantech | In Stock | - | - | Chassis Mount | - | - | - | ADAM-6052 | - | 210mA | - | - | - | - | - | 1 | - | - | - | - | - | - | ADAM-6052-D | 210mA | + 70 C | Advantech Corp | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | Details | - | - | - | - | - | - | 7.054792 oz | - | - | - | - | -20°C ~ 70°C | ADAM-6052 | 16-Channel Source-Type Isolated Digital I/O Modbus TCP Module | - | - | - | 1A | Screw | - | CE, cULus, FCC | 10 V to 35 V | DC | DI/O | 1 A | - | - | - | - | 2000 V | 1 A | - | - | 8 - Digital | 8 - Digital | - | DC Input/Output Modules | - | - | 10 V to 35 V | - | - | - | ||
![]() 2910154 Phoenix Contact | 34 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | - | - | 1 | - | VIP I/O-Marshalling | VIP Series | - | - | - | - | - | + 70 C | Phoenix Contact | - 40 C | - | 0.014 | 1 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | Details | - | - | - | - | - | - | 1.410958 oz | - | - | No | - | -40°C ~ 70°C | - | Input, Output (I/O) Module | 120VAC | IP20 | 72.9 | - | Spring Terminal | - | ATEX, CSA, FM, UL | - | - | - | - | I/O Module | - | - | - | - | 3 A | - | - | - | - | - | DC Input/Output Modules | - | - | 120 V | IP20 | 64.2 | 10.3 | ||
![]() 2910155 Phoenix Contact | 19 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | - | - | 1 | - | VIP I/O-Marshalling | VIP Series | - | - | - | - | - | + 70 C | Phoenix Contact | - 40 C | - | 0.007 | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | Details | - | - | - | - | - | - | 0.705479 oz | - | - | No | - | -40°C ~ 70°C | - | Input, Output (I/O) Module | 24VDC | IP20 | 72.9 | - | Spring Terminal | - | ATEX, CSA, FM, UL | - | - | - | - | I/O Module | - | - | - | - | 7 mA | - | - | - | - | - | DC Input/Output Modules | - | - | 24 V | IP20 | 64.2 | 10.3 | ||
![]() 2702177 Phoenix Contact | In Stock | - | - | - | - | No | No | - | - | - | IP20 | - | - | - | - | 1 | Yes | - | Axioline F Series | - | - | No | - | - | + 60 C | Phoenix Contact | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | No | 19.2 - 30 | Yes | - | - | - | 6.243491 oz | DC | - | - | - | - | Axioline F | - | - | - | - | - | - | - | - | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | ||
![]() 1004925 Phoenix Contact | 2044 |
| - | DIN Rail | - | - | - | - | - | - | - | - | 129.9 x 35 x 54 mm | - | - | 1 | - | - | Axioline F Series | - | - | - | - | - | + 60 C | Phoenix Contact | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 7.760272 oz | - | - | - | - | -25°C ~ 60°C | Axioline F | Input, Output (I/O) Module | 24VDC | IP20 | - | - | Spring Terminal | - | cUL, UL | 24 V | Digital | - | 500 mA | PLC I/O Module | Voltage | - | - | - | - | - | - | - | 32 - Digital | - | Digital Output Modules | Gray | - | - | IP20 | - | - | ||
![]() MIC-3758/3-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | MIC-3753/3756/3758 | - | - | - | - | - | Screw | - | - | 5 V to 40 V | DC | - | 90 mA | - | - | - | - | - | - | - | - | - | - | - | DC Input/Output Modules | - | - | 2.5 V, 5 V | - | - | - | ||
![]() AMAX-1754-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | AMAX-1752/1754/1756 | - | - | - | - | - | Screw | - | - | 10 V to 30 V | DC | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | DC Output Modules | - | - | 24 V | - | - | - | ||
![]() 207-A204F iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EtherCAT | - | - | - | - | - | - | - | - | 207-A204F | - | - | - | - | - | Plug In | - | - | 10 V | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Output Modules | - | - | 24 V | - | - | - | ||
![]() 1052417 Phoenix Contact | 876 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Axioline P Series | - | - | - | - | - | + 70 C | Phoenix Contact | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Axioline P | Input, Output (I/O) Module | 19.2 ~ 30VDC | IP20 | - | - | Spring Terminal | - | ATEX, cUL, UL | - | DC | - | 135 mA | - | - | - | - | - | 130 mA | - | - | 16 - Digital | - | - | DC Output Modules | Grey | - | 19.2 V DC to 30 V DC | IP20 | - | - | ||
![]() 207-A203F iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | EtherCAT | - | - | - | - | - | - | - | - | 207-A203F | - | - | - | - | - | Plug In | - | - | 10 V | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Output Modules | - | - | 24 V | - | - | - | ||
![]() USB-5856-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 60 C | Advantech Corp | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | Details | - | - | - | - | - | - | 11.640407 oz | - | - | - | - | - | USB-5856 | Module | - | - | - | - | DIN Rail | Digital I/O | - | 5 V to 40 V | DC | - | 350 mA | - | - | - | - | - | - | 3 ~ 30V | 5 ~ 40V | 32 - Digital | 32 - Digital | - | DC Input/Output Modules | - | - | 10 V to 30 V | - | - | - | ||
![]() ADAM-4019 -E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-485 Communications | - | - | - | - | - | + 70 C | Advantech Corp | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Input Module | - | - | - | - | Screw | - | - | - | Interface Modules | - | - | - | - | - | - | - | 20 mA, 4 mA to 20 mA | - | - | - | - | - | AC Input Modules | - | - | 10 V to 30 V | - | - | - | ||
![]() ADAM-4021-F Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | AC | - | +/- 4 mA to +/- 20 mA | - | - | - | - | - | - | - | - | - | - | - | AC Output Modules | - | - | 10 VDC to 30 VDC | - | - | - | ||
![]() 2908864 Phoenix Contact | 2003 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | ControlLogix® 1756 | - | - | - | - | - | + 60 C | Phoenix Contact | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIP Varioface | - | - | - | - | - | Plug in | - | - | - | Interface Modules | - | - | Adapter | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 250 VAC/DC | IP20 | - | - | ||
![]() WISE-710-0010A Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.323 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | AC/DC Input Modules | - | - | 0 V to 10 V | - | - | - | ||
![]() WISE-710-0020A Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.323 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | DC | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | DC Input/Output Modules | - | - | - | - | - | - |