- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Color
- Voltage - Output
- Current-Input
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Approval Agency
Attribute column
Categories
I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Fieldbus connection over separate bus coupler possible | For Use With/Related Products | Front built-in possible | Interface Type | IO link master | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Processor Type | Product Status | Rack-assembly possible | Rail mounting possible | RoHS | Suitable for safety functions | Supply voltage DC | Supply Voltage-Max | Supply Voltage-Min | System accessory | Tradename | Unit Weight | Voltage type of supply voltage | Wall mounting/direct mounting | Operating Temperature | Series | Type | Applications | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Termination Style | Function | Approval Agency | Output Voltage | Output Type | Number of Ports | Output Current | Data Rate | Protocol | Sampling Rate (Per Second) | Format | Isolation | Input Current | Input Range | Output Range | Number of Inputs and Type | Number of Outputs and Type | Product | Features | Input Voltage | Power Input | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC-3753/3-A1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MIC-3753/3756/3758 | - | - | - | - | - | - | Screw | - | - | 0.44 V, 3.76 V | DC | - | 24 mA | - | - | - | - | - | - | - | - | - | - | DC Input/Output Modules | - | 0.8 V, 2 V | - | - | ||
![]() AMAX-1756-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | AMAX-1752/1754/1756 | - | - | - | - | - | - | Screw | - | - | 10 V to 30 V | DC | - | - | - | - | - | - | Isolated | - | - | - | - | - | DC Input/Output Modules | - | 24 V | - | - | ||
![]() ADAM-3016-AE Advantech | In Stock | - | - | DIN Rail | - | - | - | - | - | 1 | - | - | - | - | - | - | Advantech Corp | - | Box | - | - | Active | - | - | Details | - | - | - | - | - | - | 4.232875 oz | - | - | -10°C ~ 70°C | ADAM-3016 | Isolation Amplifier | - | 24VDC | - | - | - | Screw Terminal | - | - | 0 V to 10 V | DC | - | - | - | - | - | - | 1 kV | - | - | 0 ~ 20mA, ±10V | - | - | AC/DC Input Modules | - | 24 V | - | - | ||
![]() MIC-3723/3-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MIC-3723 | - | - | - | - | - | - | - | - | - | 10 V | AC | - | 20 mA | - | - | - | - | - | 600 mA, 850 mA | - | - | - | - | AC Output Modules | - | 5 V, 12 V | - | - | ||
![]() AMAX-4855-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | AMAX-4855 | - | - | - | - | - | - | Screw | - | - | 60 V | - | - | - | - | - | - | - | - | 85 mA | - | - | - | - | DC Input Modules | - | 10 V to 30 V | - | - | ||
![]() USB-5830-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 60 C | Advantech Corp | 0 C | Box | - | - | Active | - | - | Details | - | - | - | - | - | - | 8.465751 oz | - | - | - | USB-5830 | Module | - | - | - | 240mA | - | DIN Rail | Digital I/O | - | 5 V to 40 V | DC | - | 350 mA | - | - | - | - | - | - | 3 ~ 30V | 5 ~ 40V | 16 - Digital | 16 - Digital | DC Input/Output Modules | - | 10 V to 30 V | - | - | ||
![]() 207-D204-XPS iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | - | - | - | - | EtherCAT | - | - | - | - | 207-D204-XNS/XPS | - | - | - | - | - | - | Plug In | - | - | 24 V | DC | - | 1 A | - | - | - | - | - | - | - | - | - | - | DC Output Modules | - | 24 V | - | - | ||
![]() 207-A220FD iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | - | - | - | - | EtherCAT | - | - | - | - | 207-A220FD | - | - | - | - | - | - | Plug In | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | AC Input Modules | - | 10 V | - | - | ||
![]() 207-A220FID iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | - | - | - | - | EtherCAT | - | - | - | - | 207-A220FD | - | - | - | - | - | - | Plug In | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | AC Input Modules | - | 10 V | - | - | ||
![]() 207-ADIO-KIT iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | - | - | - | - | EtherCAT | 1.361 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | 24 V | - | - | ||
![]() 207-D533-NX/PX iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | - | - | - | - | EtherCAT | - | - | - | - | 207-D5xx | - | - | - | - | - | - | - | - | - | 24 V | DC | - | 100 mA | - | - | - | - | - | 5 mA | - | - | - | - | DC Input/Output Modules | - | 24 V | - | - | ||
![]() 2702507 Phoenix Contact | 2651 |
| - | DIN Rail | - | No | No | - | IP20 | 1 | Yes | Inline Series | No | Ethernet | No | + 55 C | Phoenix Contact | - 25 C | Bulk | IL EC BK-PAC | - | Active | No | Yes | Details | No | 19.2 - 30 | 30 V | 19.2 V | Yes | - | 6 oz | DC | No | -25°C ~ 55°C | - | Interface Module | - | 24VDC | IP20 | - | - | RJ45 | - | cUL, cULus, UL | - | DC | 3 Port | - | 2 Mb/s | - | - | - | - | 900 mA | - | - | - | - | DC Input/Output Modules | - | 24 V | - | IP20 | ||
![]() 1120955158 Molex | In Stock | - | - | - | - | - | - | 112095 | - | 1 | - | - | - | - | - | + 40 C | Molex | - 30 C | Bulk | - | - | Active | - | - | - | - | - | - | - | - | Brad | - | - | - | - | 112095 | - | Material Handling Systems | - | - | - | - | - | - | - | - | - | - | 2 A | - | PROFINET | - | Classic (60mm) | - | 200 mA | - | - | - | - | DC Input/Output Modules | - | - | 5-pole Mini-Change | IP67 | ||
![]() ADAM-6266-B Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Input Modules | - | 10 V to 30 V | - | - | ||
![]() MIC-3720-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Vm, 10 V | AC | - | 20 mA | - | - | - | - | - | 350 mA | - | - | - | - | AC Output Modules | - | 5 V, 12 V | - | - | ||
![]() WISE-S251-A Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 10.582189 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WISE-4210-S231NA Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5.291094 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WISE-S250-A Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 7.054792 oz | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | 100 mA | - | - | - | - | - | - | - | - | - | - | DC Input/Output Modules | - | - | - | - | ||
![]() WISE-4210-NA Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1.102 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WISE-4210-APNA Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5.291094 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |