- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Color
- Voltage - Output
- Current-Input
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Approval Agency
Attribute column
Categories
I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Part Life Cycle Code | Product Status | Range | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Operating Temperature | Series | Termination | ECCN Code | Type | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Termination Style | Approval Agency | Output Voltage | Output Type | Output Current | Accessory Type | Isolation | Input Current | Number of Inputs and Type | Number of Outputs and Type | Product | Case Color | Features | Input Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2728665 Phoenix Contact | In Stock | - | - | - | - | 1 | - | - | - | - | + 55 C | Phoenix Contact | 0 C | Bulk | IBS_ST_24_BKM-LK-OPC IBSST24BKMLKOPC | - | Obsolete | - | - | - | - | - | 9 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bus Coupler | - | - | - | - | - | - | - | - | IP20 | ||
![]() 2835985 Phoenix Contact | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | PI-EX-MB-DI/16/FLK14/PLC/KD-S1 PIEXMBDI16FLK14PLCKDS1 | - | - | - | - | Details | - | - | 2.040 lbs | - | - | - | - | - | - | - | - | - | - | - | 20 V to 35 V | - | 60 mA | - | - | - | - | - | - | Green | - | - | - | ||
![]() BDB-IOCP8-U Carlo Gavazzi | 23052031 |
| - | - | - | 1 | UWP30RSEXXX + SH2MCG24 | - | - | - | + 50 C | - | 0 C | - | - | - | - | Smart Dupline | - | Details | - | - | - | - | BDB | Cable | - | - | - | - | - | - | Wire Leads | - | 3.3 V | PNP | 1.5 mA | I/O Module | - | 0.1 mA | - | - | DC Input/Output Modules | - | - | 8.2 V | - | ||
![]() G21205502700 Carlo Gavazzi | In Stock | - | - | - | - | 1 | - | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | Details | - | - | - | - | G2120 | - | - | - | - | - | - | - | DIN Rail | - | - | DC | - | - | - | 2 mA | - | - | DC Input Modules | - | - | 8 V | - | ||
![]() G21405510700 Carlo Gavazzi | In Stock | - | - | - | - | 1 | - | - | CARLO GAVAZZI HOLDING AG | G21405510700 | + 50 C | - | - 20 C | - | - | Active | - | - | 5.6 | - | Yes | - | - | - | G2140 | - | - | - | 8542.39.00.01 | - | - | compliant | Screw | - | 1.2 V | DC | 200 mA | - | - | 7 mA | - | - | DC Input/Output Modules | - | - | 10 V to 30 V | - | ||
![]() GS75102101 Carlo Gavazzi | 8 | - | - | - | - | 1 | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | GS7510 | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | DC Input Modules | Yellow | - | 2.5 V | IP67 | ||
![]() G88102201 Carlo Gavazzi | 8 | - | - | - | - | 1 | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | G8810 | - | - | - | - | - | - | - | Wire Leads | - | - | DC | - | - | - | 15 uA | - | - | DC Input Modules | Black | - | - | IP65 | ||
![]() G21404421700 Carlo Gavazzi | 17 | - | - | - | - | 1 | - | - | CARLO GAVAZZI HOLDING AG | G21404421700 | + 50 C | - | - 20 C | - | - | Active | - | - | 2.09 | Details | Yes | - | - | - | G2140 | - | EAR99 | - | - | - | - | compliant | Screw Terminal | - | 2 V | DC | 200 mA | - | - | 20 mA | - | - | DC Input/Output Modules | - | - | 10 V to 30 V | - | ||
![]() 207-A202F iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | EtherCAT | - | - | 207-A202F | - | - | - | - | - | - | - | Plug In | - | 10 V | AC | - | - | - | - | - | - | AC Output Modules | - | - | 24 V | - | ||
![]() 207-D542-NX/PX iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | - | - | - | - | Details | - | EtherCAT | - | - | 207-D5xx | - | - | - | - | - | - | - | Plug In | - | 24 V | DC | 100 mA | - | - | 5 mA | - | - | DC Input/Output Modules | - | - | 24 V | - | ||
![]() ADAM-3668-AE Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | + 70 C | - | - 4 C | - | - | - | - | - | - | - | - | - | 10.582189 oz | - | - | - | - | - | - | - | - | - | - | - | 125 VAC, 30 VDC | - | 0.3 A, 1 A | - | Isolated | - | - | - | AC/DC Output Modules | - | - | - | - | ||
![]() 2908860 Phoenix Contact | 2030 |
| - | - | - | 1 | - | ControlLogix® 1756 | - | - | + 60 C | Phoenix Contact | 0 C | Box | - | - | Active | - | - | - | - | - | - | - | VIP Varioface | - | - | - | - | - | - | - | Plug in | - | - | Interface Modules | - | Adapter | - | 3 A | - | - | - | - | - | 250 VAC/DC | IP20 | ||
![]() 2908859 Phoenix Contact | In Stock | - | - | - | - | 1 | - | ControlLogix® 1756 | - | - | + 60 C | Phoenix Contact | 0 C | Box | - | - | Active | - | - | - | - | - | - | - | VIP Varioface | - | - | - | - | - | - | - | Plug in | - | - | Interface Modules | - | Adapter | - | 3 A | - | - | - | - | - | 250 VAC/DC | IP20 | ||
![]() 2908862 Phoenix Contact | In Stock | - | - | - | - | 1 | - | ControlLogix® 1756 | - | - | + 60 C | Phoenix Contact | 0 C | Box | - | - | Active | - | - | - | - | - | - | - | VIP Varioface | - | - | - | - | - | - | - | Plug in | - | - | Interface Modules | - | Adapter | - | 3 A | - | - | - | - | - | 250 VAC/DC | IP20 | ||
![]() 1052416 Phoenix Contact | 645 |
| - | DIN Rail | - | 1 | - | Axioline P Series | - | - | + 70 C | Phoenix Contact | - 40 C | Bulk | - | - | Active | - | - | Details | - | - | - | -40°C ~ 70°C | Axioline P | - | - | Input, Output (I/O) Module | - | 19.2 ~ 30VDC | IP20 | - | Spring Terminal | cUL, cULus, UL | - | DC | 135 mA | - | - | - | 16 - Digital | - | DC Output Modules | Grey | - | 19.2 V DC to 30 V DC | IP20 | ||
![]() 1052429 Phoenix Contact | 819 |
| - | - | - | 1 | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | DC | 135 mA | - | - | 20 mA | - | - | DC Output Modules | Grey | - | 19.2 V DC to 30 V DC | IP20 | ||
![]() 1052431 Phoenix Contact | 961 |
| - | DIN Rail | - | 1 | - | Axioline P Series | - | - | + 70 C | Phoenix Contact | - 40 C | Bulk | - | - | Active | - | - | Details | - | - | - | -40°C ~ 70°C | Axioline P | - | - | Input, Output (I/O) Module | - | 19.2 ~ 30VDC | IP20 | - | Spring Terminal | ATEX, cUL, cULus, UL | - | DC | 135 mA | - | - | 20 mA | 8 - Analog | - | DC Output Modules | Grey | - | 19.2 V DC to 30 V DC | IP20 | ||
![]() 1087078 Phoenix Contact | In Stock | - | - | DIN Rail | - | 1 | - | Axioline P Series | - | - | + 70 C | Phoenix Contact | - 40 C | Bulk | - | - | Active | - | - | Details | - | - | - | -40°C ~ 70°C | Axioline P | - | - | Input, Output (I/O) Module | - | 19.2 ~ 30VDC | IP20 | - | Spring Terminal | ATEX, cUL, cULus, UL | 24.8 V | DC | 180 mA | - | - | 455 mA | - | 4 - Digital | DC Output Modules | Grey | - | 19.2 V DC to 30 V DC | IP20 | ||
![]() 1087079 Phoenix Contact | 2269 |
| - | DIN Rail | - | 1 | - | Axioline P Series | - | - | + 70 C | Phoenix Contact | - 40 C | Bulk | - | - | Active | - | - | Details | - | - | - | -40°C ~ 70°C | Axioline P | - | - | Input, Output (I/O) Module | - | 19.2 ~ 30VDC | IP20 | - | Spring Terminal | ATEX, cUL, cULus, UL | - | DC | 20 mA | - | - | - | - | 4 - Analog | DC Output Modules | Grey | - | 19.2 V DC to 30 V DC | IP20 | ||
![]() 1087077 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | 23.7 V | DC | 99 mA | - | - | 455 mA | - | - | DC Output Modules | Grey | - | 19.2 V DC to 30 V DC | IP20 |