- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Color
- Voltage - Output
- Current-Input
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Approval Agency
Attribute column
Categories
I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Current-Input | Turn Off Delay Time | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Style | Current Rating | Approval Agency | Housing Color | Number of Channels | Throw Configuration | Turn On Delay Time | Voltage - Output | Number of Inputs | Turn On Time | Input Current | Load Current | Max Input Voltage (DC) | Turn Off Time | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M-OAC24A Sensata-Crydom | In Stock | - | Datasheet | - | - | - | 13mA | - | 2009 | M | Obsolete | Not Applicable | - | AC Output Module | - | - | Black | Mini | - | - | - | - | - | - | 3V~250VDC | - | 8.33ms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-IDC15 Sensata-Crydom | In Stock | - | - | - | - | - | 16mA | - | 2016 | SM | Obsolete | Not Applicable | - | DC Input Module | - | - | White | Mini | - | - | - | - | - | - | 15VDC | - | 1ms | - | - | - | 1ms | - | - | - | - | - | - | - | ||
![]() M-ODC15 Sensata-Crydom | In Stock | - | Datasheet | - | - | - | 20mA | - | - | M | Obsolete | Not Applicable | - | DC Output Module | - | - | Red | Mini | - | - | - | - | - | - | 3V~60VDC | - | 0.05ms | - | - | - | 0.10ms | - | - | - | - | - | - | - | ||
![]() IDC15D Sensata-Crydom | In Stock | - | Datasheet | - | - | Module | 32mA | 600 μs | 2016 | IDC | Obsolete | Not Applicable | - | DC Input Module | - | - | White | Standard | - | - | - | - | - | 300 μs | 15VDC | - | 0.30ms | - | - | - | 0.60ms | - | Hold Down Screw | - | - | - | RoHS Compliant | Lead Free | ||
![]() X4ODC5R5 Sensata-Crydom | In Stock | - | Datasheet | - | - | Module | 2.2mA | 1 ms | 2016 | X4ODC | Obsolete | Not Applicable | - | DC Output Module | - | - | Black | X4 | - | - | - | - | - | 2 ms | 0V~100VDC | - | 2ms | - | - | - | 1ms | - | Hold Down Screw, Fused, Status LED(s) | - | - | - | RoHS Compliant | Lead Free | ||
![]() M-OACU Sensata-Crydom | 12 | - | Datasheet | 8 Weeks | - | - | 44mA | - | 2016 | M | Obsolete | 1 (Unlimited) | - | AC Output Module | - | - | Black | Mini | 3.5A | - | - | - | - | - | 12V~140VAC | - | 8.33ms | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M-OAC5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | 20mA | - | 2008 | M | Obsolete | 1 (Unlimited) | - | AC Output Module | - | - | Black | Mini | - | - | - | - | - | - | 12V~140VAC | - | 0.10ms | - | - | - | 8.33ms | - | - | - | - | - | - | - | ||
![]() SLO48CRA4 Weidmüller | In Stock | - | - | 9 Weeks | - | - | 15mA | 300 μs | - | DELCON | Active | 1 (Unlimited) | - | DC Output Module | - | - | Red | G5 | - | - | - | - | - | 300 μs | 0V~250VDC | - | 0.30ms | - | - | - | - | - | Hold Down Screw, Status LED(s) | - | - | - | RoHS Compliant | - | ||
![]() 73G-II420 Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | PCB, Through Hole | Module | - | - | 2007 | 73 | Obsolete | 1 (Unlimited) | PC Pins | Analog Input Module | 60°C | 0°C | Blue | G5 | 20mA | CE, CSA, UL | Blue | 1 | SPST | - | - | 2 | - | 20mA | - | - | - | - | - | 55.9mm | 48.3mm | 11.7mm | Non-RoHS Compliant | Exempt | ||
![]() M-IDC24D Sensata-Crydom | In Stock | - | Datasheet | - | - | - | 32mA | - | 2003 | M | Obsolete | Not Applicable | - | DC Input Module | - | - | White | Mini | - | - | - | - | - | - | 24VDC | - | 0.30ms | - | - | - | 0.60ms | - | - | - | - | - | - | - | ||
![]() M-ODC24A Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | 13mA | - | 2008 | M | Obsolete | Not Applicable | - | DC Output Module | - | - | Red | Mini | - | - | - | - | - | - | 3V~250VDC | - | 0.10ms | - | - | - | 0.75ms | - | - | - | - | - | - | - | ||
![]() X4ODC5R Sensata-Crydom | In Stock | - | Datasheet | - | - | Module | 2.2mA | 1 ms | 2003 | X4ODC | Obsolete | Not Applicable | - | DC Output Module | - | - | Black | X4 | 10mA | - | - | - | - | 2 ms | 0V~100VDC | - | 2ms | - | - | - | 1ms | - | Hold Down Screw, Fused, Status LED(s) | - | 45.2mm | - | RoHS Compliant | Lead Free | ||
![]() M-IAC5E Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 2003 | M | Obsolete | 1 (Unlimited) | - | AC Input Module | - | - | Yellow | Mini | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-OAC5L Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | 20mA | - | 2008 | M | Obsolete | 1 (Unlimited) | - | AC Output Module | - | - | Black | Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84145011 Crouzet | In Stock | - | Datasheet | - | DIN Rail | Module | 6mA | 5 ms | 2003 | SIMM | Obsolete | 1 (Unlimited) | - | DC Output Module | 60°C | -20°C | - | DIN Rail Mount | - | - | - | - | - | 1 ms | 5V~48VDC | - | 1ms | - | 2A | 44V | - | 24V | Status LED(s) | - | - | - | RoHS Compliant | - | ||
![]() M-OACUAH Sensata-Crydom | In Stock | - | Datasheet | - | - | - | 44mA | - | 2016 | M | Obsolete | 1 (Unlimited) | - | AC Output Module | - | - | Black | Mini | 5A | - | - | - | - | - | 24V~280VAC | - | 8.33ms | - | - | - | 8.33ms | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84115502 Sensata-Crydom | In Stock | - | - | 6 Weeks | - | - | 5mA | - | 2010 | 17.5MM | Obsolete | 1 (Unlimited) | - | AC Input Module | - | - | Yellow | DIN Rail Mount | 2mA | - | - | - | - | - | 4.5V~30VDC | - | 20ms | - | - | - | - | - | Status LED(s) | - | - | - | RoHS Compliant | - | ||
![]() SM-IAC24A Sensata-Crydom | In Stock | - | - | - | - | - | 5mA | - | 2016 | SM | Obsolete | Not Applicable | - | AC Input Module | - | - | Yellow | Mini | - | - | - | - | - | - | 24VDC | - | 20ms | - | - | - | 20ms | - | - | - | - | - | - | - | ||
![]() IAC15 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Plug-In, Through Hole | Module | 10mA | 30 ms | 2003 | IAC | Not For New Designs | - | PC Pins | AC Input Module | 80°C | -30°C | Yellow | Standard | - | CE, CSA, UL | - | - | SPST | 20 ms | 15VDC | - | 20ms | - | 10mA | 140.14kV | 30ms | 120.12kV | Hold Down Screw | 31.7mm | 43.1mm | 15.2mm | RoHS Compliant | Lead Free | ||
![]() 84145010 Crouzet | In Stock | - | Datasheet | - | - | Module | 6mA | 5 ms | 2002 | SIMM | Obsolete | 1 (Unlimited) | - | DC Output Module | - | - | - | DIN Rail Mount | - | - | - | - | - | 1 ms | 5V~48VDC | - | - | - | 2A | - | 5ms | - | Status LED(s) | - | - | - | RoHS Compliant | - |