- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Package Quantity | Approvals | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Dim | Dimensions | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Fall time | For Use With | For Use With/Related Products | LED Indicator | Manufacturer | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Operating Temperature | Maximum Switching Current | Mfr | Min. temperature | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part # Aliases | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Construction | Relay Contact Form | RoHS | RoHS-compliant | Seal | Switching voltage (max.) | Type of electric connection | Unit Weight | Voltage type for actuating | Voltage, Rating | With detachable clamps | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Subcategory | Power Rating | Contact Type | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | ELV | Max Voltage Rating (AC) | Max Current Rating | Accessory Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact Arrangement | Contact (AC) Max Rating I Load | Product | Contact (AC) Max Rating M Load | Features | Coil Suppression Diode | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 976XAX97H-24A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric Relays | - | 250 Ohms | - | Silver Alloy (Ag) | - | - | - | - | - | Epoxy Sealed | 10 | - | - | - | - | Schneider | P961001EM | - | - | - | 20 A | - | - | PC Board | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.599657 oz | - | - | - | - | - | - | - | - | - | - | - | - | 8 Pin PC Mount | - | Slim | - | - | - | Relays | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | Solder Pin | SPDT (1 Form C) | - | - | General Purpose Relays | - | - | - | 24 VAC | Non-Latching | 300 VAC | - | - | - | - | - | 1.2 VA/0.53 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | Solder Pin | SPDT | - | 25.5 mm | 29.5 mm | 13 mm | - | - | - | - | - | ||
![]() SY4S-61 Idec | 5 |
| - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 300V | - | - | - | - | RYRM | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R06-5A10-120 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | Open Frame | - | - | - | - | - | NTE Electronics | R06-5A10-120 | - | - | - | - | NTE Electronics, Inc | - | Stud | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 50°C | - | - | R06 | - | - | - | - | - | Solder Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 25 ms | 120VAC | - | - | - | 20 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() R10-5D10-24F NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | Plastic | - | - | - | - | - | NTE Electronics | R10-5D10-24F | - | - | - | - | NTE Electronics, Inc | - | Side Flange | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 65°C | - | - | R10 | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15 ms | 24VDC | - | - | - | 10 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() R10-5A10-120 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | Plastic | - | - | - | - | - | NTE Electronics | R10-5A10-120 | - | - | - | - | NTE Electronics, Inc | - | Plug In | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | - | - | R10 | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15 ms | 120VAC | - | - | - | 10 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() R10-5D10-24B NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | Plastic | - | - | - | - | - | NTE Electronics | R10-5D10-24B | - | - | - | - | NTE Electronics, Inc | - | Plug In | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 65°C | - | - | R10 | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15 ms | 24VDC | - | - | - | 10 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() R10-14A10-12 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | Plastic | - | - | - | - | - | NTE Electronics | R10-14A10-12 | - | - | - | - | NTE Electronics, Inc | - | Plug In | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | - | - | R10 | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | - | 24 ms | 12VAC | - | - | - | 26 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | ||
![]() R22-1D16-3 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | Sealed Plastic | - | - | - | - | - | NTE Electronics | R22-1D16-3 | - | - | - | - | NTE Electronics, Inc | - | PCB, Thru-Hole | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 70°C | - | - | R22 | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 30 ms | 3VDC | - | - | - | 8 ms | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | ||
![]() ALZ52F12T Panasonic Electric Works | 2200 |
| - | 24 Weeks | - | - | - | Through Hole | DIP | NO | 6 | 12g | - | - | - | - | - | - | 360Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | 400mW | - | 12.5mm | unknown | - | - | UL; VDE | PC Pin | 440V | - | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | - | SPST | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | - | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | - | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | 28.8mm | 12.5mm | 15.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LY2F-AC220/240 Omron Automation and Safety | 111 |
| Datasheet | - | - | - | Flanges, Socket, Surface Mount | Chassis Mount | - | - | 8 | - | - | - | - | - | - | 240V | 18.79kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | - | - | 22.5mm | - | 10A | - | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 43.94mm x 22.6mm x 35.56mm | - | - | - | - | - | 250V | 10A | - | DPDT | 125V | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 10A@110VAC | 25ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 4.6mA | 25 ms | 10A@24VDC | 192VAC | - | 1.1W | 1.1W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 43.94mm | 22.6mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 1616049-1 TE Connectivity | 517 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | No | TE Connectivity | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Chassis | - | - | - | - | Bulk | D31C | Active | No | - | - | - | Contactor | - | N | - | Sealed | - | - | 2.410 lbs | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Contactor Relay | - | - | - | Relays | - | - | - | - | - | 11 | - | STUD TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | 3 Form C | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 TO 28 | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | No | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2903292 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | 230V | 7.08kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2014 | RIF | - | - | Active | 1 (Unlimited) | - | Screwless | - | - | - | - | - | - | - | - | 90mm | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | - | 15ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 13mA | 20ms | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | 103mm | 40mm | - | - | - | - | RoHS Compliant | - | ||
![]() FCA-210-1027M TE Connectivity Aerospace, Defense and Marine | 2095 |
| Datasheet | 27 Weeks | ACTIVE (Last Updated: 3 days ago) | Lead, Tin | Flanges, Horizontal | Chassis Mount | - | - | - | 45.4g | - | - | - | - | - | - | 320Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | Bulk | 2008 | Military, MIL-R-83536/10, FCA, CII | e0 | no | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Tin/Lead (Sn/Pb) | - | PANAL MOUNTABLE, POLARIZED, WITH COIL SUPPRESSION DIODE | - | - | - | - | - | 10A | - | - | PC Pin | - | - | 26.03mm | - | - | 10mOhm | 100000000Ohm | - | - | Non-Compliant | - | 10A | - | DPDT | 6V | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 10A@115VAC | 10ms | 28VDC | Non Latching | 115VAC 28VDC -Max | 87.5mA | 10 ms | - | 18VDC | - | - | - | 1.5VDC | 115V | AC/DC | MOMENTARY | 28V | DC | 8 | - | Sealed - Hermetically | 1250 Vrms | Random | - | - | - | 8A@115VAC | - | 4A@115VAC | - | - | - | - | - | - | - | - | - | 13.33mm | 0.005 inch | - | Non-RoHS Compliant | - | ||
![]() G6BU-1114P-US-DC12 Omron Electronics Inc-EMC Div | 1832 | - | Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | - | - | 4 | 3.5g | - | - | - | - | - | - | 720Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6B | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | CSA; UL | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 10mm | - | - | 5A | - | - | 380V | 5A | - | SPST | 125V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 10ms | 12VDC | Latching, Single Coil | 380VAC 125VDC -Max | 16.7mA | 10 ms | 5A@30VDC | 8.4VDC | - | - | 200mW | - | - | DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | ||
![]() 858-324 WAGO Corporation | 60 |
| - | - | - | - | - | DIN Rail | - | - | - | - | - | - | UL | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | Plastic | - | - | - | - | - | Wago | 60326836 | - | - | - | - | WAGO Corporation | - | DIN Rail | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | - | 858 | - | - | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 13 ms | 24VDC | - | 250VAC - Max | 37.5 mA | 3 ms | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | ||
![]() 858-517 WAGO Corporation | 42 |
| - | - | - | - | - | DIN Rail | - | - | - | - | - | - | UL | - | - | - | - | - | Silver Cerium (AgCe) | - | IP20 | - | - | - | Plastic | - | - | - | - | - | Wago | 60326843 | Other | - | - | - | WAGO Corporation | - | DIN Rail | - | 5 | 4 | 0 | 0 | Box | - | Active | - | 115 - 115 | 115 - 115 | - | - | - | Yes | - | - | - | Spring clamp connection | - | AC | - | No | -25°C ~ 70°C | - | - | 858 | - | - | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | 73 | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | - | - | - | - | 25 ms | 250VAC | Non Latching | - | - | 35 ms | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 97 | - | 31 | - | - | - | - | - | ||
![]() 3RQ30552SM30 Siemens | 2068 |
| - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 3RQ3055 | - | - | - | Spring-loaded connector | - | 5pc(s) | IP20 | (W x H x D) 6.2 x 93 x 72.5 mm | 6.2 x 93 x 72.5mm | - | - | - | 0.3ms | - | - | - | - | - | - | +60°C | +60°C | - | Siemens | -25°C | - | - | - | 0 | 0 | 1 | - | - | Active | - | 0 - 0 | 0 - 0 | 11 - 30 | - | - | - | Yes | - | 30V DC | - | - | DC | - | No | -25°C ~ 60°C | - | - | SIRIUS | - | - | - | - | - | - | - | 3RQ3055-2SM30 | - | - | - | - | - | - | 72.5mm | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | -25 → +60°C | - | 0.2 ms | 24VDC | Non Latching | 30VDC - Max | - | 0.3 ms | - | - | 5 A | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 93mm | 93mm | 6.2 | - | - | - | - | - | ||
![]() RZM031BN Schneider | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | 10 | - | RSZ Series Relay Sockets | Harmony RSZ, Harmony RGZ Socket | - | Schneider Electric | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RZM031 | - | - | - | - | - | - | - | Protection Module | - | Industrial | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Diode | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412D-26A Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.231341 oz | - | - | - | - | - | - | 412 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 781XAXRCL-24D Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Ohms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | C811062M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | SPDT (1 Form C) | - | - | - | - | - | - | 24 VDC | Non-Latching | 300 VAC, 28 VDC | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Quick Connect | - | IP40 | 27.3 mm | 41.8 mm | 14 mm | - | - | - | - | - |