- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Approvals | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Dropout Volt | Dropout Volt (Min) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Delay Time | Unit Weight | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Number of Outputs | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Output Voltage | Output Type | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Number of Channels | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Current | Max Input Voltage (DC) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Features | Terminal Length | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTN1S-TMP-F-DC9V Panasonic Electric Works | 41 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | 5 | 30g | - | - | - | - | - | - | - | 101Ohm | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2000 | JT-N | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | 32.2mm | - | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | - | - | - | - | - | - | - | 277V | - | - | - | SPDT | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | - | 6.75VDC | 20A | 800mW | 800mW | 0.9VDC | - | AC | MOMENTARY | 9V | DC | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1413009-9 TE Connectivity | 431 | - | Datasheet | - | Production (Last Updated: 1 week ago) | PCB, Through Hole | - | - | - | - | 10 | 8 g | - | - | - | - | - | - | - | 254 Ω | 30A | Silver, Tin | 1.5VDC | 1.5VDC | - | - | - | No | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Through Hole | -40C to 105C | - | - | - | - | - | - | 6.9VDC | 12.9 mm | - | No | Non-Latching | - | - | Compliant | - | Sealed | - | - | 10 V | - | - | - | - | - | - | - | - | PCB, Through Hole | - | Power Relay | 105 °C | -40 °C | - | - | - | - | - | - | 12.9 mm | - | 30 A | 10 | - | PC Pin | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 40 A | - | DPDT | - | - | 30 A | - | 2 Form C | Relay | - | - | - | 3 ms | 12VDC | Non-Latching | - | 47.24 mA | - | - | - | - | 570 mW | 550 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 105 °C | - | - | - | DPDT | - | DPDT | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 23.6 mm | 9.9 mm | 23.6 mm | 12.9 mm | - | - | 10.2 mm | No | Unknown | RoHS Compliant | - | ||
![]() 3-1423177-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR230-78C2-12V-012M Microchip Technology | 2219 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BR230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR230D-20B3-6V Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Ohms | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | BR230 | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Hook | - | - | - | - | - | - | 6 VDC | Non-Latching | 4.5 VDC | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Solder Hook | - | - | - | - | 1.718 mm | 1.025 mm | - | - | - | - | - | - | - | ||
![]() BR230D-20B1-6V-002L Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Ohms | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | BR230 | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Hook | - | - | - | - | - | - | 6 VDC | Non-Latching | 4.5 VDC | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Solder Hook | - | - | - | - | 1.01 mm | 1.025 mm | - | - | - | - | - | - | - | ||
![]() JW2AHN-DC12V Panasonic Electric Works | 9 |
| - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | JW2AHN | Panasonic Industrial Devices | - | - | 270 Ohms | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | 100 | PANASONIC CORP | - | Panasonic | - | JW2AHN-DC12V | - | 5 A | Panasonic Electric Works | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | - | - | 2.27 | - | Yes | - | - | - | - | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | Relays | - | BOX | - | compliant | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | - | 28.6 mm | - | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | - | - | - | - | - | - | 5 A | - | - | - | 30 V | - | SOLDER | - | - | - | - | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44 mA | 5 ms | - | 8.4 VDC | 5 A | 530 mW | 530 mW | 1.2 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | - | Sealed - Flux Protection | - | - | Class E | - | - | - | - | DPST | - | 12 V | - | - | 0.044 A | - | 8.4 V | 1.2 V | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | - | - | - | - | - | ||
![]() BR230D-290A2-28V-022M Microchip Technology | 2830 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BR230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ2800-2C-240AE American Zettler | 46 |
| - | - | - | - | Chassis Mount | - | - | - | - | 86 g | 8 | Silver Cadmium Oxide | - | AZ2800 | - | - | 240 V | 4.5 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | - | AZ2800-2C-240AE | AZ2800 | - | American Zettler | - | - | 65 °C | -40 °C | Tray | - | - | Active | - | - | Active | - | - | - | 5.63 | Compliant | Yes | - | - | - | - | -40°C ~ 65°C | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | compliant | 30 A | - | UL; VDE | Quick Connect - 0.187"/0.250" | - | - | - | 68.4 mm | - | 34.5 mm | 68.4mm x 34.5mm x 26.4mm | - | - | - | 50 mΩ | 1000000000 Ω | - | 3 A | EPOXY | - | - | 30 V | - | QUICK CONNECT | - | - | DPDT | - | - | - | - | DPDT (2 Form C) | EV Charging, Solar | - | 3 A | - | 25 ms | 240VAC | Non Latching | 600VAC, 30VDC - Max | 16.7 mA | 25 ms | - | 192 VAC | 3 A | - | - | 48 VAC | 600 V | AC/DC | LATCHED | - | AC | - | - | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | - | DPDT | - | - | - | - | - | 2 FORM C | - | - | - | 312 V | - | 0.011 inch | - | - | - | - | 192 V | - | - | - | - | - | 26.4 mm | - | - | - | - | - | - | ||
![]() G2R-2A4-DC24 Omron Electronics Inc-EMC Div | 74 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | DIP | - | - | 6 | 17g | - | - | - | - | - | - | - | 1.1kOhm | - | Silver Alloy | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | 29mm | - | 13 mm | 29mm x 13mm x 25.5mm | - | - | - | 50mOhm | 1000000000Ohm | - | 5A | - | - | - | - | 380V | - | 4A | - | DPST | 125V | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 5A | 5A@250VAC | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | 5A@30VDC | 16.8VDC | - | - | 530mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | 1 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 0.004 inch | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1-1617039-1 TE Connectivity | 2452 |
| - | 16 Weeks, 6 Days | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | TE Connectivity | - | - | 1030 Ω | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | TE Connectivity | - | 1-1617039-1 | 1617039 | - | - | Panel Mount | - | 125 °C | -65 °C | - | - | HMS1131S04L | Active | - | - | - | - | - | - | 5.76 | - | No | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | Relays | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | HERMETICALLY SEALED | - | - | - | - | SOLDER HOOK | - | - | - | - | - | 2 A | Solder Hook | DPDT (2 Form C) | POWER/SIGNAL RELAY | Industrial Relays | 2 A | - | - | 26.5 VDC | Non-Latching | - | - | - | - | - | - | - | 682 mW | - | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | DPDT | - | 26.5 V | - | - | 0.026 A | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2900348 Phoenix Contact | 2730 |
| Datasheet | 4 Weeks | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 24.44kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2014 | PLC-RPT | yes | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 6A | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 110VDC | Non Latching | 250VAC 250VDC -Max | 4.5mA | 11ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL2-HP-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | 35g | - | - | - | - | - | - | - | 160Ohm | - | Silver Tin Oxide (AgSnO) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 900mW | BOX | 20.8mm | - | - | - | CSA; UL | PC Pin | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | 10A | - | DPDT | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@125VAC | 25ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 25 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | 27.2mm | 20.8mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() IDC5B Opto 22 | In Stock | - | - | - | - | PCB, Plug-In, Through Hole | - | - | - | - | - | - | - | - | CE, CSA | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | - | Opto 22 | - | IDC5B | - | - | - | PC Board | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.01 | Compliant | Yes | - | 100 µs | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | Yellow | - | - | - | - | - | 15.2 mm | compliant | 12 mA | - | - | - | - | 1 | - | - | - | - | - | 5 VDC | Digital | 5 V | - | - | 1 | - | - | - | 1 | - | - | - | - | 50 mA | - | - | 50 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mA | 1.616 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-16 VDC | - | - | - | - | - | - | - | 43.2 mm | 31.8 mm | - | - | - | - | No SVHC | - | - | ||
![]() G2RV-1-SI-G DC21 Omron Automation and Safety | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G2R | Omron Automation and Safety | - | - | - | - | Silver Alloy (Ag) | - | - | - | 1 | - | - | Omron | - | - | - | - | Omron Automation and Safety | Socket | - | - | - | Bulk | - | G2RV1SIGDC21 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Slim | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6:00 AM | Plug Pin | - | - | Industrial Relays | - | - | - | - | Non-Latching | 440 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Relays | - | - | - | - | - | Industrial Relays | Plug Pin | - | IP20 | - | 92.7 mm | 106.7 mm | 6.2 mm | - | - | - | - | - | - | - | ||
![]() 2071169-1 TE Connectivity | 20 |
| Datasheet | - | Production (Last Updated: 2 weeks ago) | PCB | - | - | - | - | - | 28 g | - | - | - | - | TE Connectivity | - | - | 96 Ω | - | Silver Tin Oxide (AgSnO) | - | - | - | 20 | - | - | TE Connectivity | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | PCB Mount | - | - | - | - | - | PCFN-112H2MS,02000 | - | - | - | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Tube | - | PCF | - | - | - | - | PCB | - | Standard | 90 °C | - | - | - | - | Relays | - | - | - | - | 26 A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 26 A | Solder Pin | SPST (1 Form A) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 277 VAC | 125 mA | - | - | - | - | 1.5 W | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | - | - | - | - | - | - | 277 V | - | - | - | - | Power Relays | - | - | - | - | - | General Purpose Relays | - | - | - | - | 26.4922 mm | 30.4 mm | 16.002 mm | - | - | - | - | - | RoHS non-compliant | - | ||
![]() J412D-5WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | 2.55 g | 9 | - | - | - | - | - | 5 V | 50 Ω | - | - | - | - | 100000 Cycle(s) | - | TELEDYNE TECHNOLOGIES INC | - | Teledyne Technologies Inc | - | J412D-5WL | - | - | - | - | - | 125 °C | -65 °C | - | - | - | Active | - | - | - | - | - | - | 5.73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | compliant | - | - | - | - | - | - | - | 9.4 mm | - | - | 9.4mm x 6.86mm | - | - | - | 100 mΩ | 10000000000 Ω | - | 1 A | HERMETICAL | - | - | 28 V | - | SOLDER | - | - | - | - | - | - | - | - | RF RELAY | - | 0.25 A | - | 2 ms | - | - | - | - | 4 ms | - | - | - | - | - | - | 115 V | AC/DC | LATCHED | - | DC | - | - | - | - | Random | - | - | - | - | - | DPDT | - | 5.8 V | - | - | - | 2 FORM C | 3.5 V | 0.14 V | - | - | - | 0.038 inch | - | - | - | - | - | - | - | - | - | - | 6.86 mm | - | - | - | - | - | - | ||
![]() J431D-6WM Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY2-AC12 Omron Automation and Safety | 64 |
| Datasheet | 5 Weeks | - | Plug-In, Socket, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | 12V | - | 46Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | - | 21.5mm | - | 10A | - | CE; CSA; TUV; UL | Plug In | 250V | - | CSA, UL, VDE | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | - | DPDT | 125V | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 91mA | 25 ms | 10A@24VDC | 9.6VAC | - | 1.2W | 1.2W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 21.59mm | 27.94mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LY3F-DC12 Omron Automation and Safety | 25 |
| Datasheet | 6 Weeks | - | Chassis Mount, Flanges, Socket, Surface Mount | Chassis Mount | - | - | - | 11 | - | - | - | - | - | - | - | - | 107Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | 32mm | - | 10A | - | CE; CSA; TUV; UL | Plug In | 250V | - | CSA, UL, VDE | - | - | - | 43.94mm x 32mm x 35.56mm | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | - | 3PDT | 125V | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 112mA | 25 ms | 10A@24VDC | 9.6VDC | - | 1.4W | 1.4W | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 32mm | 28.5mm | - | - | - | No | - | RoHS Compliant | Lead Free |