- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Degree of protection (IP) | Dropout Volt | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rated control supply voltage at DC | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Standards Met | Type of electric connection | Unit Weight | Voltage Rating (AC) | Voltage Rating (VDC) | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Accessory Type | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Features | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Contacts | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC2D-JP-DC24V Panasonic Electric Works | 2000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 16g | - | - | - | - | - | - | - | 1.6kOhm | Silver Nickel (AgNi) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 30V | BOX | 25.4mm | - | - | - | - | CSA; UL | PC Pin | 250V | - | - | - | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | 5A | - | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 19.2VDC | - | 360mW | 360mW | 2.4VDC | - | AC | MOMENTARY | - | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 10.9mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G2R-1-H-DC5 Omron Electronics Inc-EMC Div | 94 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 5 | 17g | - | - | - | - | - | - | - | 70Ohm | Silver Alloy | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | - | - | 1000000000Ohm | 5A | - | - | 380V | - | 5A | - | - | SPDT | 125V | - | - | SPDT (1 Form C) | General Purpose | - | - | 5A | - | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 71.4mA | 5ms | - | 3.5VDC | - | - | 360mW | 0.75VDC | - | AC/DC | MOMENTARY | - | 5V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | - | - | - | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.004 inch | - | - | - | RoHS Compliant | Lead Free | ||
![]() 507N-1CH-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 771 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 507N1CHFS12VDC | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | - | 0.476198 oz | - | - | - | - | - | - | - | 507 | - | - | - | - | - | - | High Sensitivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Solder Pin | - | - | - | - | - | - | - | 12 VDC | Non-Latching | 277 VAC | 33 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | - | - | - | 15.7 mm | 29 mm | 12.5 mm | - | - | - | - | - | - | - | ||
![]() 8501KPR12V24 Schneider Electric | 22 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Socket | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | - | Square D | - | - | - | - | - | - | Cube | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Plug In | DPDT (2 Form C) | General Purpose | - | - | - | - | 20 ms | 240VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Plug In | - | - | - | - | - | - | 67.56 mm | 35.56 mm | 35.56 mm | - | - | - | - | - | - | - | ||
![]() RZM021BN Schneider | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | 10 | RSZ Series Relay Sockets | Harmony RSZ, Harmony RGZ Socket | - | - | Schneider Electric | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RZM021 | - | - | - | - | - | - | Protection Module | - | - | Industrial | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Varistor | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER412D-12A Teledyne Relays | In Stock | - | - | - | - | - | TO-5 | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | 390(ohm) | - | - | - | 0.41VDC | - | - | 1 | - | - | - | No | Teledyne Relays | - | - | - | - | - | - | Through Hole | - | - | - | - | -65C to 125C | - | - | - | - | - | - | 9VDC | 10.29(mm) | - | No | - | Non-Latching | - | - | Details | - | HERMETIC SEAL | - | - | 0.192949 oz | - | 28(V) | - | - | - | - | - | 412 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | - | - | High Frequency Relays | - | - | 2(ms) | 12 VDC | - | - | 30.77(mA) | - | - | - | - | 450 mW | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | Yes | High Frequency / RF Relays | - | - | - | - | 115(V) | - | 9.4(mm) | - | - | - | - | - | 6.86(mm) | - | - | - | - | ||
![]() RXM2AB3F7 Schneider Electric | 8 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | 4.43 kOhms | Silver Nickel (AgNi) | - | - | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | - | - | Schneider Electric | - | Plug In | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | CE, CSA, EN/IEC, GOST, Lloyds, REACH, RoHS Compliant, UL | - | 1.269863 oz | - | - | - | - | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | Harmony Relay | - | - | - | - | Relays | - | - | 40mm | - | 12 A | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 12 A | Quick Connect | DPDT (2 Form C) | General Purpose | Plug In | Industrial Relays | - | - | 20 ms | 120VAC | Non Latching | 250VAC, 28VDC - Max | 27.1 mA | 20 ms | - | 96 VAC | 10 A | - | 1.2W | 18 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | DPDT | - | - | - | - | Industrial Relays | - | Lighted Indicator | - | Industrial Relays | Plug Pin | - | - | - | - | IP40 | - | 27mm | 21mm | 21 mm | - | - | - | - | - | - | - | ||
![]() 8501XDO80V56 Schneider Electric | 2164 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 8501XDO80V56 | - | - | - | Schneider Electric | - | Panel Mount | - | - | - | - | - | - | - | Box | - | - | Active | - | - | Active | - | - | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 71°C | - | - | Square D NEMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 8PST-NO (8 Form A) | General Purpose | - | - | - | - | 37 ms | 48VDC | Non Latching | 600VAC - Max | - | 21 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 737-1Z-C3-24VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 83 g | 6 | Silver Tin Oxide | - | - | - | - | 24 V | 72 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | 200 | - | - | SONG CHUAN PRECISION CO LTD | - | - | 737-1Z-C3-24VAC | - | - | - | - | - | Panel Mount | - | - | - | - | - | 75 °C | -40 °C | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 1 Form Z (SPDT) | 5.11 | Details | - | - | - | - | 3 oz | - | - | - | - | - | - | - | 737 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | unknown | - | - | - | CSA; TUV; UL | - | - | - | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.6mm | 50 mΩ | 1000000000 Ω | 30 A | - | 28 V | - | - | - | - | - | - | - | 30 A | Quick Connect | - | - | - | - | 30 A | - | 25 ms | 24 VAC | Non-Latching | 600 VAC, 28 VDC | - | 20 ms | - | - | - | - | - | - | 300 V | AC/DC | LATCHED | - | - | AC | 6 | - | 1000 Vrms | - | - | 2200 Vrms | - | - | - | SPDT-DM/DB | - | - | - | - | 1 FORM Z | - | - | Power Relays | 26.4 V | - | - | - | Quick Connect | 20.4 V | 7.2 V | - | - | - | - | 47.6 mm | 64.26 mm | 38 mm | 47.6 mm | - | - | - | - | - | - | ||
![]() JQ1P-B-24FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4W-1112P-US-TV8-HP-DC18 Omron Electronics Inc-EMC Div | 10 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | - | 405Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 1998 | G4W | - | Active | Not Applicable | - | PC Pin | - | - | 55°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | 15A | - | - | SPST | 125V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 20ms | 18VDC | Non Latching | 250VAC 125VDC -Max | 44.4mA | 5ms | - | 14.4VDC | 15A | - | 800mW | 1.8VDC | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() RH3B-ULAC12V Idec | 35 |
| Datasheet | - | Socket | - | - | - | - | 11 | - | - | - | - | - | IDEC | 12 V | - | 25.3 Ω | Cadmium, Silver | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 240 V | - | - | - | - | - | - | RH | - | - | - | - | Plug | - | Compact | 40 °C | -25 °C | - | - | Relays | - | - | - | - | 10 A | - | - | - | - | - | CE, CSA, TUV, UL | - | - | - | - | - | - | - | - | 110 V | - | 10 A | - | - | 3PDT | 30 V | 10 A | Solder Pin | - | General Purpose | - | General Purpose Relays | - | - | - | 12 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 140 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | - | - | - | - | 35.6 mm | 31 mm | 27.5 mm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 8501XO40V04 Schneider Electric | 2088 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 8501XO40V04 | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | Active | - | - | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 71°C | - | - | Square D NEMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO (4 Form A) | General Purpose | - | - | - | - | 15 ms | 277VAC | Non Latching | 600VAC - Max | - | 16 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732DM-18 Teledyne Relays | In Stock | - | - | - | - | - | TO-5 | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | 1600(ohm) | - | - | - | - | - | - | 1 | - | - | - | No | Teledyne Relays | - | - | - | - | - | - | Through Hole | - | - | - | - | -55C to 85C | - | - | - | - | - | - | 13.5VDC | 10.29(mm) | - | No | - | Non-Latching | - | - | - | - | HERMETIC SEAL | - | - | - | - | 28(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 500 Hz | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1DC/0.25AC(A) | Solder Pin | 2 Form C | - | - | High Frequency Relays | - | - | 6(ms) | 18 V | Non-Latching | - | 11.25(mA) | - | - | - | - | 200 mW | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | Yes | High Frequency / RF Relays | - | - | - | - | 115(V) | - | 9.4(mm) | - | - | - | - | - | 9.76(mm) | - | - | - | - | ||
![]() RUMC31JD Schneider Electric | 25 | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | 120 Ohms | Silver Nickel (AgNi) | - | IP40 | - | - | - | 10 | - | - | - | - | Schneider Electric | - | Other | Other | - | Schneider Electric | - | Socket | 10 | 3 | 0 | 0 | - | - | - | Box | - | - | - | - | - | Active | - | 12 - 12 | - | - | - | Details | - | - | - | Plug-in connection | 3 oz | - | - | DC | No | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 56 | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Plug Pin | 3PDT (3 Form C) | General Purpose | - | Industrial Relays | - | - | 20 ms | 12VDC | Non Latching | 250VAC, 28VDC - Max | 100 mA | 20 ms | - | 9.6 VDC | 10 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Test Button | - | Industrial Relays | - | - | - | - | - | - | - | 35.4 | - | 35 | - | - | - | - | - | - | - | ||
![]() FTR-B3SA006Z Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 257 Ohms | Silver Nickel (AgNi) with Gold Plating | 0.5 A | - | - | - | - | 50 | - | - | - | - | Fujitsu | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.029983 oz | - | - | - | - | - | Tube | - | FTR-B3 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | - | - | High Frequency Relays | - | - | - | 6 VDC | Non-Latching | - | 46.88 mA | - | - | - | - | 140 mW | - | - | - | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-B3GB4.5Z Fujitsu | 874540 | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | 0.85 g | 8 | Silver Nickel | GOLD | - | Fujitsu | - | 4.5 V | 203 Ohms | Silver Nickel (AgNi) with Gold Plating | - | - | - | 100000 Cycle(s) | - | 50 | - | - | FUJITSU LTD | - | Fujitsu | FTR-B3GB4.5Z | - | - | 1 A | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | - | 2.29 | Details | Yes | - | - | - | 0.029983 oz | - | - | - | - | - | Tube | - | FTR-B3 | - | - | - | - | - | EAR99 | - | - | - | - | 8536.49.00.50 | Relays | - | TUBE | - | compliant | - | - | - | CSA; EN; IEC; UL | - | - | - | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.45mm | 75 mΩ | 1000000000 Ω | 2 A | PLASTIC SEALED | 220 V | - | SOLDER | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | High Frequency Relays | 2 A | - | 3 ms | 4.5 VDC | Latching | - | - | 3 ms | - | - | - | 100 mW | 100 mW | - | 250 V | AC/DC | LATCHED | - | - | DC | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | - | 4.5 V | - | 0.022 A | 2 FORM C | 3.38 V | -3.38 V | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | 5.45 mm | - | - | - | - | - | - | ||
![]() M6106/19-005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | 4-1617748-6 | - | - | - | - | - | - | - | 3 Form C (3PDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | - | - | - | - | - | - | 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750XBXH-240A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2 kOhms | Silver (Ag) | 12 A at 240 VAC | - | - | - | - | 10 | - | - | - | - | - | C507091M | - | - | 12 A | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Midget Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Plug Pin | DPDT (2 Form C) | - | - | - | - | - | - | 240 VAC | Non-Latching | 240 VAC, 28 VDC | 12 A | - | - | - | - | 2 VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Plug Pin | - | - | - | - | IP40 | - | 41.2 mm | 52.5 mm | 36.5 mm | - | - | - | - | - | - | - | ||
![]() 792XDX3M4L-24A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 177 Ohms | Silver (Ag) | - | - | - | - | Plastic | 10 | - | - | - | - | - | C924008M | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | - | - | - | 1.305137 oz | - | - | - | - | - | Bulk | - | 792 | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Terminal | 4PDT (4 Form C) | - | - | - | - | - | - | 24 VAC | Non-Latching | 300 VAC, 30 VDC | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | 4PDT | - | IP40 | - | 27.9 mm | 52.1 mm | 21 mm | - | - | - | - | - | - | - |